- Certificates
- Connector
- Connector pinout layout
- Contacts pitch
- Electrical mounting
- Kind of connector
- Type of connector
- Clamp Material - Plating
- Color
- Contact Material - Plating
- Current
- Features
Attribute column
Manufacturer
Adam Tech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Number of Terminals | Contact Material - Plating | Resistive Material | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Mfr | Package | Product Status | RoHS | Torque-Screw | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Number of Positions | Composition | Color | Gender | Power (Watts) | Pitch | Termination Style | Number of Contacts | Failure Rate | Wire Gauge | Voltage | Number of Levels | Number of Ports | Current | Positions Per Level | Adjustment Type | Number of Turns | Mating Orientation | Wire Termination | Screw Thread | Features | Height Seated (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB15A-15-C Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | Adam Tech | Box | Active | - | 0.29 Nm (2.57 Lb-In) | -40°C ~ 105°C | - | EB15A | - | - | - | - | - | - | - | - | Green | - | - | 0.197 (5.00mm) | - | - | - | 14-26 AWG | 300 V | 1 | - | 8 A | 15 | - | - | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | - | - | - | ||
![]() EB15A-07-C-180 Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | Adam Tech | Box | Active | - | 0.29 Nm (2.57 Lb-In) | -40°C ~ 105°C | - | EB15A | - | - | - | - | - | - | - | - | Green | - | - | 0.197 (5.00mm) | - | - | - | 14-26 AWG | 300 V | 1 | - | 8 A | 7 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | - | - | - | ||
![]() EB15A-06-C-180 Adam Tech | In Stock | - | - | - | Through Hole | 0603 (1608 Metric) | 0603 | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | Active | - | 0.29 Nm (2.57 Lb-In) | -55°C ~ 155°C | - | SG73S-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.5% | 2 | - | ±100ppm/°C | 261 Ohms | - | Thick Film | Green | - | 0.2W, 1/5W | 0.197 (5.00mm) | - | - | - | 14-26 AWG | 300 V | 1 | - | 8 A | 6 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.022 (0.55mm) | - | - | ||
![]() EB15A-09-C Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | Adam Tech | Box | Active | - | 0.29 Nm (2.57 Lb-In) | -40°C ~ 105°C | - | EB15A | - | - | - | - | - | - | - | - | Green | - | - | 0.197 (5.00mm) | - | - | - | 14-26 AWG | 300 V | 1 | - | 8 A | 9 | - | - | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | - | - | - | ||
![]() EB15A-21-C-180 Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | Adam Tech | Box | Active | - | 0.29 Nm (2.57 Lb-In) | -40°C ~ 105°C | - | EB15A | - | - | - | - | - | - | - | - | Green | - | - | 0.197 (5.00mm) | - | - | - | 14-26 AWG | 300 V | 1 | - | 8 A | 21 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | - | - | - | ||
![]() EB167A-03-H-180 Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | - | - | EB167A | Adam Tech | Box | Active | - | - | -40°C ~ 105°C | - | EB | - | - | - | - | - | - | - | - | Green | - | - | 0.394 (10.00mm) | - | - | - | 4-18 AWG | 600 V | 1 | - | 66 A | 3 | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | ||
![]() EB167A-08-H-180 Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | - | - | EB167A | Adam Tech | Box | Active | - | - | -40°C ~ 105°C | - | EB | - | - | - | - | - | - | - | - | Green | - | - | 0.394 (10.00mm) | - | - | - | 4-18 AWG | 600 V | 1 | - | 66 A | 8 | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | ||
![]() EB167A-04-H-180 Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | - | - | EB167A | Adam Tech | Box | Active | - | - | -40°C ~ 105°C | - | EB | - | - | - | - | - | - | - | - | Green | - | - | 0.394 (10.00mm) | - | - | - | 4-18 AWG | 600 V | 1 | - | 66 A | 4 | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | ||
![]() EB15A-18-C Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | Adam Tech | Box | Active | - | 0.29 Nm (2.57 Lb-In) | -40°C ~ 105°C | - | EB15A | - | - | - | - | - | - | - | - | Green | - | - | 0.197 (5.00mm) | - | - | - | 14-26 AWG | 300 V | 1 | - | 8 A | 18 | - | - | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | - | - | - | ||
![]() EB15A-16-C Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | Adam Tech | Box | Active | - | 0.29 Nm (2.57 Lb-In) | -40°C ~ 105°C | - | EB15A | - | - | - | - | - | - | - | - | Green | - | - | 0.197 (5.00mm) | - | - | - | 14-26 AWG | 300 V | 1 | - | 8 A | 16 | - | - | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | - | - | - | ||
![]() EB167A-07-H-180 Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Copper Alloy - Tin Plated | - | - | - | EB167A | Adam Tech | Box | Active | - | - | -40°C ~ 105°C | - | EB | - | - | - | - | - | - | - | - | Green | - | - | 0.394 (10.00mm) | - | - | - | 4-18 AWG | 600 V | 1 | - | 66 A | 7 | - | - | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | - | - | - | - | ||
![]() EB15A-23-C-180 Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | Adam Tech | Box | Active | - | 0.29 Nm (2.57 Lb-In) | -40°C ~ 105°C | - | EB15A | - | - | - | - | - | - | - | - | Green | - | - | 0.197 (5.00mm) | - | - | - | 14-26 AWG | 300 V | 1 | - | 8 A | 23 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | - | - | - | ||
![]() EB15A-13-C Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | - | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | Adam Tech | Box | Active | - | 0.29 Nm (2.57 Lb-In) | -40°C ~ 105°C | - | EB15A | - | - | - | - | - | - | - | - | Green | - | - | 0.197 (5.00mm) | - | - | - | 14-26 AWG | 300 V | 1 | - | 8 A | 13 | - | - | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | - | - | - | ||
![]() EB15A-10-C Adam Tech | In Stock | - | - | - | Through Hole | - | - | Polyamide (PA66), Nylon 6/6 | - | Brass - Tin Plated | Carbon | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | PT6KH | Amphenol Piher Sensing Systems | - | Active | - | 0.29 Nm (2.57 Lb-In) | -40°C ~ 105°C | - | PT-6 | Round - 0.248 Dia (6.30mm) | ±20% | - | - | ±300ppm/°C | 500 kOhms | - | - | Green | - | 0.1W, 1/10W | 0.197 (5.00mm) | PC Pins | - | - | 14-26 AWG | 300 V | 1 | - | 8 A | 10 | Side Adjustment | 1 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | - | - | - | ||
![]() EB142A-02-A-90 Adam Tech | In Stock | - | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | EB142A | Adam Tech | Bulk | Active | Non-Compliant | - | -40°C ~ 105°C | - | EB | - | - | - | - | - | - | - | - | Black | - | - | 0.138 (3.50mm) | - | - | - | 16-24 AWG | 300 V | 1 | - | 10 A | 2 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | ||
![]() EB142A-06-A-90 Adam Tech | In Stock | - | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | EB142A | Adam Tech | Bulk | Active | Non-Compliant | - | -40°C ~ 105°C | - | EB | - | - | - | - | - | - | - | - | Black | - | - | 0.138 (3.50mm) | - | - | - | 16-24 AWG | 300 V | 1 | - | 10 A | 6 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | ||
![]() EB142A-04-A-90 Adam Tech | In Stock | - | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy - Tin Plated | - | - | - | EB142A | Adam Tech | Bulk | Active | Non-Compliant | - | -40°C ~ 105°C | - | EB | - | - | - | - | - | - | - | - | Black | - | - | 0.138 (3.50mm) | - | - | - | 16-24 AWG | 300 V | 1 | - | 10 A | 4 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | - | ||
![]() EBB-05-D-BL Adam Tech | In Stock | - | - | - | Through Hole | - | - | Thermoplastic | - | Tin | - | Steel, Stainless | Steel - Zinc Plated | EBB | Adam Tech | Box | Active | - | 0.3 Nm (2.6 Lb-In) | -40°C ~ 115°C | - | EB | - | - | - | - | - | - | - | - | Blue | - | - | 0.200 (5.08mm) | - | - | - | 14-22 AWG | 300 V | 1 | - | 16 A | 5 | - | - | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.6 | Interlocking (Side) | - | - | - | ||
![]() EB176-A-02-V-RA-TSMT Adam Tech | In Stock | - | - | Through Hole | Surface Mount | - | - | Polyamide (PA), Nylon, Glass Filled | 44 | Tin | - | - | - | EB176-A | Adam Tech | Tray | Active | Non-Compliant | - | -65°C ~ 105°C | Bulk | EB | - | - | - | Crimp | - | - | 44 | - | Black | Male | - | 0.098 (2.50mm) | - | 44 | - | 20-24 AWG | 150 V | 1 | 1 | 6 A | 2 | - | - | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | Solder Retention | - | No | - | ||
![]() EB142A-04-A-180 Adam Tech | In Stock | - | - | - | Through Hole | - | - | Liquid Crystal Polymer (LCP) | - | Tin | - | - | - | EB142A | Adam Tech | Box | Active | Non-Compliant | - | -40°C ~ 115°C | - | EB | - | - | - | - | - | - | - | - | Black | - | - | 0.138 (3.50mm) | - | - | - | 16-24 AWG | 300 V | 1 | - | 10 A | 4 | - | - | Vertical with Board | Screwless - Push Button Clamp | - | - | - | - | - |