- Certificates
- Connector
- Connector pinout layout
- Contacts pitch
- Electrical mounting
- Kind of connector
- Type of connector
- Clamp Material - Plating
- Color
- Contact Material - Plating
- Current
- Features
Attribute column
Manufacturer
Adam Tech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Terminal and Terminal Block Type | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB21A-05-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 16-26 AWG | 300V | 1 | 8A | - | 5 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() EBA-03-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | - | - | - | -55°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Black | 0.197 5.00mm | 14-22 AWG | 300V | 1 | 10A | BARRIER STRIP TERMINAL BLOCK | 3 | Horizontal with Board | Screw | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() EB21A-06-D Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 16-26 AWG | 300V | 1 | 8A | - | 6 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() EB147A-05-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-26 AWG | 300V | 1 | 16A | - | 5 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() EB147A-05-D Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.200 5.08mm | 12-26 AWG | 300V | 1 | 16A | - | 5 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() EB163A-04-C-180 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-24 AWG | 300V | 1 | 20A | - | 4 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EBWA-02-B Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | Steel - Zinc Plated | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 16-28 AWG | 300V | 1 | 10A | - | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() EB167A-03-M-180 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.295 7.50mm | 8-24 AWG | 600V | 1 | 40A | - | 3 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB7-02-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | Steel - Zinc Plated | -40°C~115°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-22 AWG | 300V | 1 | 20A | - | 2 | Horizontal with Board | Screw | M2.5 | - | ROHS3 Compliant | ||
![]() EB167A-05-M-180 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.295 7.50mm | 8-24 AWG | 600V | 1 | 40A | - | 5 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB171A-03-H Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.394 10.00mm | 4-18 AWG | 600V | 1 | 51A | - | 3 | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | Lever Actuated | ROHS3 Compliant | ||
![]() EB59A-02-V Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Gray | 0.098 2.50mm | 20-28 AWG | 300V | 1 | 4A | - | 2 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB59A-03-V Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Gray | 0.098 2.50mm | 20-28 AWG | 300V | 1 | 4A | - | 3 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EBWA-04-B Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | Steel - Zinc Plated | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 16-28 AWG | 300V | 1 | 10A | - | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() EB21A-04-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 16-26 AWG | 300V | 1 | 8A | - | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Side) | ROHS3 Compliant | ||
![]() EB163A-02-A-180 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.138 3.50mm | 16-24 AWG | 300V | 1 | 10A | - | 2 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EBWA-03-B Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | Steel - Zinc Plated | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 16-28 AWG | 300V | 1 | 10A | - | 3 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() EB163A-02-A Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.138 3.50mm | 16-24 AWG | 300V | 1 | 10A | - | 2 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EBA-02-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | - | - | - | -55°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Black | 0.197 5.00mm | 14-22 AWG | 300V | 1 | 10A | - | 2 | Horizontal with Board | Screw | - | Interlocking (Side) | ROHS3 Compliant | ||
![]() EBBA-05-C-SS-BU Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polybutylene Terephthalate (PBT) | Brass - Tin Plated | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Blue | 0.197 5.00mm | 14-22 AWG | 250V | 1 | 16A | - | 5 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ROHS3 Compliant |