- Certificates
- Connector
- Connector pinout layout
- Contacts pitch
- Electrical mounting
- Kind of connector
- Type of connector
- Clamp Material - Plating
- Color
- Contact Material - Plating
- Current
- Features
Attribute column
Manufacturer
Adam Tech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB167A-06-H Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.394 10.00mm | 4-18 AWG | 600V | 1 | 66A | 6 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB171A-06-H Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.394 10.00mm | 4-18 AWG | 600V | 1 | 51A | 6 | Horizontal with Board | Screwless - Spring Cage, Tension Clamp | - | Lever Actuated | ROHS3 Compliant | ||
![]() EB167A-05-H Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.394 10.00mm | 4-18 AWG | 600V | 1 | 66A | 5 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB163A-03-A Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.138 3.50mm | 16-24 AWG | 300V | 1 | 10A | 3 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB163A-02-C-180 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-24 AWG | 300V | 1 | 20A | 2 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EBWA-05-B Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | - | Steel - Zinc Plated | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.150 3.81mm | 16-28 AWG | 300V | 1 | 10A | 5 | Horizontal with Board | Screw - Rising Cage Clamp | M2 | Interlocking (Side) | ROHS3 Compliant | ||
![]() EB147A-04-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Brass - Nickel Plated | Steel - Zinc Plated | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-26 AWG | 300V | 1 | 16A | 4 | Horizontal with Board | Screw - Rising Cage Clamp | M3 | Interlocking (Side) | ROHS3 Compliant | ||
![]() EB163A-03-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-24 AWG | 300V | 1 | 20A | 3 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB163A-03-C-180 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-24 AWG | 300V | 1 | 20A | 3 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB163A-04-A Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.138 3.50mm | 16-24 AWG | 300V | 1 | 10A | 4 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB163A-04-C Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-24 AWG | 300V | 1 | 20A | 4 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB167A-02-M-180 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.295 7.50mm | 8-24 AWG | 600V | 1 | 40A | 2 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB163A-05-A Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.138 3.50mm | 16-24 AWG | 300V | 1 | 10A | 5 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB59A-04-A Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Kinked Pin | Polyamide (PA66), Nylon 6/6 | Phosphor Bronze - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Gray | 0.138 3.50mm | 18-22 AWG | 300V | 1 | 5A | 4 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB163A-05-C-180 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-24 AWG | 300V | 1 | 20A | 5 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB163A-06-C-180 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.197 5.00mm | 12-24 AWG | 300V | 1 | 20A | 6 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB163A-06-A Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.138 3.50mm | 16-24 AWG | 300V | 1 | 10A | 6 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB163A-06-A-180 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.138 3.50mm | 16-24 AWG | 300V | 1 | 10A | 6 | Vertical with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB167A-03-H Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy - Tin Plated | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.394 10.00mm | 4-18 AWG | 600V | 1 | 66A | 3 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant | ||
![]() EB167A-06-M Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Polyamide (PA), Nylon | Copper Alloy | - | - | -40°C~105°C | Bulk | EB | Active | 1 (Unlimited) | Green | 0.295 7.50mm | 8-24 AWG | 600V | 1 | 40A | 6 | Horizontal with Board | Screwless - Leg Spring, Push-In Spring | - | - | ROHS3 Compliant |