- Certificates
- Connector
- Connector pinout layout
- Contacts pitch
- Electrical mounting
- Kind of connector
- Type of connector
- Clamp Material - Plating
- Color
- Contact Material - Plating
- Current
- Features
Attribute column
Manufacturer
Adam Tech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Base Product Number | Certificates | Connector | Connector pinout layout | Connector variant | Connector variant1 | Contacts pitch | Electrical mounting | Kind of connector | Mechanical mounting | Mfr | Package | Product Status | Spatial orientation | Tape pitch | Torque-Screw | Type of connector | Operating Temperature | Series | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB15A-02-C-180 Adam Tech | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | Adam Tech | Box | Active | - | - | 0.29 Nm (2.57 Lb-In) | - | -40°C ~ 105°C | EB15A | Green | 0.197 (5.00mm) | 14-26 AWG | 300 V | 1 | 8 A | 2 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ||
![]() EB15A-06-C Adam Tech | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | Adam Tech | Box | Active | - | - | 0.29 Nm (2.57 Lb-In) | - | -40°C ~ 105°C | EB15A | Green | 0.197 (5.00mm) | 14-26 AWG | 300 V | 1 | 8 A | 6 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ||
![]() EB15A-24-C Adam Tech | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | Adam Tech | Box | Active | - | - | 0.29 Nm (2.57 Lb-In) | - | -40°C ~ 105°C | EB15A | Green | 0.197 (5.00mm) | 14-26 AWG | 300 V | 1 | 8 A | 24 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ||
![]() EB15A-08-C Adam Tech | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | Adam Tech | Box | Active | - | - | 0.29 Nm (2.57 Lb-In) | - | -40°C ~ 105°C | EB15A | Green | 0.197 (5.00mm) | 14-26 AWG | 300 V | 1 | 8 A | 8 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ||
![]() EBAFA-02-D Adam Tech | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Tin | - | - | EBAFA | - | - | - | - | - | - | - | - | - | Adam Tech | Box | Active | - | - | 0.4 Nm (3.5 Lb-In) | - | -40°C ~ 105°C | EB | Green | 0.200 (5.08mm) | 12-22 AWG | 300 V | 1 | 16 A | 2 | Horizontal with Board | Screw - Rising Cage Clamp | M2.5 | Interlocking (Side) | ||
![]() EB15A-20-C Adam Tech | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | Adam Tech | Box | Active | - | - | 0.29 Nm (2.57 Lb-In) | - | -40°C ~ 105°C | EB15A | Green | 0.197 (5.00mm) | 14-26 AWG | 300 V | 1 | 8 A | 20 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ||
![]() EB15A-05-C Adam Tech | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | Adam Tech | Box | Active | - | - | 0.29 Nm (2.57 Lb-In) | - | -40°C ~ 105°C | EB15A | Green | 0.197 (5.00mm) | 14-26 AWG | 300 V | 1 | 8 A | 5 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ||
![]() EB15A-08-C-180 Adam Tech | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | - | Adam Tech | Box | Active | - | - | 0.29 Nm (2.57 Lb-In) | - | -40°C ~ 105°C | EB15A | Green | 0.197 (5.00mm) | 14-26 AWG | 300 V | 1 | 8 A | 8 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ||
![]() 2MHR-B1-12-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | socket | 2x6 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR-A-06-VUAL-MP ADAM TECH | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | socket | 2x3 | polarized | with ejector | 2.54mm | THT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2FCS-C1-10-SG-PB-FSR ADAM TECH | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | plug | 2x5 | - | - | 2mm | IDC | female | for ribbon cable | - | - | - | - | 1mm | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-24-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | socket | 2x12 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2FCS-C1-30-SG-PB-FSR ADAM TECH | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | plug | 2x15 | - | - | 2mm | IDC | female | for ribbon cable | - | - | - | - | 1mm | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-16-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | socket | 2x8 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-10-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | socket | 2x5 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-50-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | socket | 2x25 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-20-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | socket | 2x10 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-14-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | socket | 2x7 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-34-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | socket | 2x17 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-30-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | - | RoHS compliant | socket | 2x15 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - |