- Certificates
- Connector
- Connector pinout layout
- Contacts pitch
- Electrical mounting
- Kind of connector
- Type of connector
- Clamp Material - Plating
- Color
- Contact Material - Plating
- Current
- Features
Attribute column
Manufacturer
Adam Tech Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Housing Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Certificates | Connector | Connector pinout layout | Connector variant | Connector variant1 | Contacts pitch | Electrical mounting | Kind of connector | Mechanical mounting | Mfr | Package | Product Status | Spatial orientation | Tape pitch | Torque-Screw | Type of connector | Operating Temperature | Series | Color | Pitch | Wire Gauge | Voltage | Number of Levels | Current | Positions Per Level | Mating Orientation | Wire Termination | Screw Thread | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB15A-10-C-180 Adam Tech | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | Adam Tech | Box | Active | - | - | 0.29 Nm (2.57 Lb-In) | - | -40°C ~ 105°C | EB15A | Green | 0.197 (5.00mm) | 14-26 AWG | 300 V | 1 | 8 A | 10 | Horizontal with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ||
![]() EB15A-17-C Adam Tech | In Stock | - | - | Through Hole | Polyamide (PA66), Nylon 6/6 | Brass - Tin Plated | Phosphor Bronze - Nickel Plated | Steel - Zinc Plated | - | - | - | - | - | - | - | - | - | Adam Tech | Box | Active | - | - | 0.29 Nm (2.57 Lb-In) | - | -40°C ~ 105°C | EB15A | Green | 0.197 (5.00mm) | 14-26 AWG | 300 V | 1 | 8 A | 17 | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.5 | Interlocking (Side) | ||
![]() 2MHR-B1-44-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x22 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-06-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x3 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-08-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x4 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-40-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x20 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-26-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x13 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HFCS-A1-40-G ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | plug | 2x20 | - | - | 1.27mm | IDC | female | for ribbon cable | - | - | - | - | 0.635mm | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2MHR-B1-60-VUAL-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x30 | with ejector | - | 2mm | SMT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBHR-B2-40-VG-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x20 | - | - | 1.27mm | SMT | male | - | - | - | - | vertical | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR-A-10-VUAL-MP ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x5 | polarized | with ejector | 2.54mm | THT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBHR-B2-26-VG-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x13 | - | - | 1.27mm | SMT | male | - | - | - | - | vertical | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR-A-24-VUAL-MP ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x12 | polarized | with ejector | 2.54mm | THT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR-A-08-VUAL-MP ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x4 | polarized | with ejector | 2.54mm | THT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR-A-50-VUAL-MP ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x25 | polarized | with ejector | 2.54mm | THT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR-A-26-VUAL-MP ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x13 | polarized | with ejector | 2.54mm | THT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR-A-20-VUAL-MP ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x10 | polarized | with ejector | 2.54mm | THT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR-A-12-VUAL-MP ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x6 | polarized | with ejector | 2.54mm | THT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HBHR-B2-20-VG-SMT ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x10 | - | - | 1.27mm | SMT | male | - | - | - | - | vertical | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MHR-A-64-VUAL-MP ADAM TECH | In Stock | - | - | - | - | - | - | - | RoHS compliant | socket | 2x32 | polarized | with ejector | 2.54mm | THT | male | - | - | - | - | straight | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | - |