- Connector Type
- Mounting Type
- Number of Ports
- Gender
- Insulation Color
- Mounting Feature
- Number of Contacts
- Shielding
- Termination
- Contact Finish
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Adam Tech USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Shell Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Orientation | Shielding | Terminal Pitch | Reach Compliance Code | Current Rating | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Plating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Insertion Force-Max | Mating Cycles | Specifications | Features | Plating Thickness | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() USB-A-Q-RA Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Horizontal | - | - | - | - | - | Brass | Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250VAC | -55°C~85°C | Tray | - | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A), Stacked | Receptacle | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.5A | - | Shielded | - | - | 1A | Black | TIN | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 16 | - | - | NO | - | - | - | 30mOhm | 1GOhm | Nickel | - | 100VAC V | 4 | - | - | - | USB 2.0 | Board Lock | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() USB-B-S-RA-TSMT Adam Tech | In Stock | - | Datasheet | 9 Weeks | Surface Mount, Right Angle | - | Horizontal | STEEL | - | - | - | - | Copper Alloy | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30VAC | -20°C~60°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | Shielded | - | - | - | Black | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 4 | - | - | - | - | - | - | 30mOhm | - | - | - | - | 1 | - | - | - | USB 2.0 | Board Guide, Solder Retention | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() USB-A-S-RU Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Vertical | - | - | - | - | - | Brass, Steel (SPCC) | Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 250VAC | -55°C~85°C | Tray | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | 1.5A | - | Shielded | 2.0066mm | - | 1A | Black | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 4 | - | - | - | - | - | - | 30mOhm | 100MOhm | - | - | - | 1 | - | - | - | USB 2.0 | Board Lock | - | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() USB-A-D-RA Adam Tech | In Stock | - | Datasheet | 9 Weeks | Through Hole, Right Angle | - | Horizontal | - | - | LOCKING | - | MOUNTING FLANGE | Steel | Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30VAC | -20°C~60°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A), Stacked | Receptacle | ROHS COMPLIANT | - | - | - | - | - | - | - | 1.5A | Right Angle | Shielded | - | - | 1A | Black | NICKEL | TWO | UL, CSA | Gold | COMMERCIAL | - | 1+1 | 8 | RECTANGULAR | - | - | 0.67 inch | - | USB, SER B SQ | 30mOhm | 100MOhm | - | POLARIZED HOUSING | - | 2 | - | - | - | USB 2.0 | Board Lock | FLASH inch | UL94 V-0 | ROHS3 Compliant | - | Lead Free | ||
![]() MUSB-B5-S-VT-TSMT-1 Adam Tech | In Stock | - | - | - | Surface Mount | - | Vertical | - | - | LOCKING | PEG | MOUNTING FLANGE | Brass | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | 30VAC/DC | -25°C~80°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - mini B | Receptacle | ROHS COMPLIANT | - | - | - | - | - | - | - | 1A | - | Shielded | 0.7874mm | - | - | Black | - | ONE | UL, CSA | Gold | COMMERCIAL | - | 1 | 5 | RECTANGULAR | - | - | 0.272 inch | - | USB, SER B SQ | 20mOhm | - | - | POLARIZED HOUSING | - | 1 | - | - | - | - | Board Guide, Solder Retention | FLASH inch | UL94 V-0 | Non-RoHS Compliant | - | - | ||
![]() USB-AP-S-RA Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Horizontal | - | - | - | - | - | Steel | Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30VAC | -20°C~60°C | Tray | - | e3 | - | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | Plug | - | - | - | - | - | - | - | - | - | - | Shielded | 2.0066mm | - | 1A | Black | - | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 4 | - | - | - | - | 1A | - | 30mOhm | 1GOhm | Nickel | - | - | 1 | - | - | - | USB 2.0 | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() USB-B-S-RA-WT-SPCC Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | - | Horizontal | - | - | LOCKING | - | - | Steel (SPCC) | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30VAC | -20°C~60°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-B (USB TYPE-B) | Receptacle | ROHS COMPLIANT | - | - | - | - | - | - | - | 1.5A | - | Shielded | - | - | - | White | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | - | 2 | 4 | RECTANGULAR | - | - | 0.65 inch | - | USB, SER B SQ | 30mOhm | - | - | POLARIZED HOUSING | 500VAC V | 1 | 2.0066 mm | - | - | - | Board Lock | FLASH inch | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() HDMI-S-RA-SMT-MF Adam Tech | In Stock | - | Datasheet | - | Surface Mount, Right Angle | SMD/SMT | Flange, Horizontal | P-CUSN | Bronze | LOCKING | FITTING NAIL | MOUNTING FLANGE | Steel | - | - | 40VAC | -20°C~85°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | HDMI | Receptacle | - | - | - | - | - | - | - | - | 0.5A | Right Angle | Shielded | 0.508mm | - | - | Black | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | - | 1 | 19 | RECTANGULAR | 0.243 inch | - | 0.478 inch | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | 1 | - | - | - | - | - | FLASH inch | UL94 V-0 | RoHS Compliant | - | - | ||
![]() HDMI-S-RA-TSMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | SMD/SMT | Horizontal | STEEL | Bronze | LOCKING | - | - | Copper Alloy | - | - | 30V | -55°C~85°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | HDMI | Receptacle | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | 0.5A | Right Angle | Shielded | 0.508mm | - | - | Black | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | 0.59 inch | 1 | 19 | RECTANGULAR | 0.243 inch | - | 0.478 inch | - | - | - | - | - | POLARIZED HOUSING | 300VAC V | 1 | - | - | - | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() USB-AP-S-RA-SMT Adam Tech | In Stock | - | Datasheet | 10 Weeks | Surface Mount, Right Angle; Through Hole | SMD/SMT | Horizontal | - | - | - | - | - | Steel (SPCC) | Bronze | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30VAC | -20°C~60°C | Tray | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | USB-A (USB TYPE-A) | Plug | - | - | - | - | - | - | - | - | 1.5A | - | Shielded | 2.0066mm | - | 1A | Black | - | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 4 | - | - | - | - | - | - | 30mOhm | 1GOhm | Nickel | - | - | 1 | - | - | - | USB 2.0 | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() MUSB-B5-S-RA-1 Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | - | Horizontal | - | - | - | - | - | - | - | - | 30VAC | -20°C~60°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - mini B | Receptacle | - | - | - | - | - | - | - | - | 1A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | USB 2.0 | - | - | UL94 V-0 | - | - | - | ||
![]() MUSB-B5-S-RA Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | - | Horizontal | STEEL | - | - | - | - | Brass | NOT SPECIFIED | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | 30VAC | -20°C~60°C | Tray | - | - | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | USB - mini B | Receptacle | - | - | - | - | - | - | - | - | 1A | - | Shielded | - | compliant | - | Black | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | - | - | 5 | - | - | - | - | - | - | 30mOhm | - | - | - | - | 1 | - | .834 N | - | USB 2.0 | - | - | UL94 V-0 | RoHS Compliant | - | - | ||
![]() MCR-B-S-V-SMT-P-CS1-10-PP-T/R Adam Tech | In Stock | - | - | - | Surface Mount, Through Hole | - | Vertical | - | - | - | - | - | Steel, Stainless | - | - | - | - | Tape & Reel (TR) | MCR | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - micro B | Receptacle | - | - | - | - | - | - | - | - | 0.5A 1.8A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Board Guide | - | UL94 V-0 | - | - | - | ||
![]() USB-A3-C31-D-RA-CS1 Adam Tech | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() MUSB-B5-S-RA-SMT-PP-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | - | Horizontal | - | - | - | - | - | Brass | - | - | 30VAC | -20°C~60°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | USB - mini B | Receptacle | - | - | - | - | - | - | - | - | 1A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Board Guide, Solder Retention | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() MCR-B-S-RA-TSMT-NP-CS4-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | - | Horizontal | - | - | - | - | - | Copper Alloy | - | - | - | -30°C~80°C | Tape & Reel (TR) | MCR | - | - | Active | 1 (Unlimited) | Solder | - | USB - micro B | Receptacle | - | - | - | - | - | - | - | - | 1A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() USB-C31-S-RA-CS12-BK-TR Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle; Through Hole | - | Horizontal | - | - | - | - | - | Steel, Stainless | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | Solder | - | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | - | 0.25A 1.25A 5A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 24 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Lock | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() USB-C31-A-D-VT-CS1 Adam Tech | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() USB-A-C31-D-VT Adam Tech | In Stock | - | - | - | Through Hole | - | Vertical | - | - | - | - | - | Copper Alloy | - | - | 30VAC/DC | - | Tray | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB-A (USB TYPE-A) and USB-C (USB TYPE-C), Stacked | Receptacle | - | - | - | - | - | - | - | - | 1.25A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Board Lock | - | UL94 V-0 | - | - | - | ||
![]() MUSB-AB1-S-RA-TSMT-KT-T/R Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | - | Horizontal | - | - | - | - | - | Brass | - | - | 30VDC | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | USB - mini AB | Receptacle | - | - | - | - | - | - | - | - | 1A | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Board Guide | - | UL94 V-0 | - | - | - |