- Connector Type
- Mounting Type
- Number of Ports
- Gender
- Insulation Color
- Mounting Feature
- Number of Contacts
- Shielding
- Termination
- Contact Finish
- Material Flammability Rating
- Part Status
Attribute column
Manufacturer
Adam Tech USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Feature | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Shell/Shielding Material | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Insulation Color | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Contact Style | Contact Resistance | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Mating Cycles | Specifications | Features | Plating Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD-NPBC-JTPC-TB70-000 Adam Tech | In Stock | - | - | - | Panel Mount | Bulkhead - Front Side Nut | - | - | - | - | - | - | - | - | - | -20°C~60°C | Bulk | SD | - | Obsolete | 1 (Unlimited) | PC Board | USB - mini B | Receptacle | - | - | - | - | - | - | - | 1A | Unshielded | IP67 - Dust Tight, Waterproof | - | - | Black | - | - | - | - | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | Circular Threaded Coupling | - | - | - | ||
![]() USB-C31-S-RA-EH-WP-WF-BK-CS5 Adam Tech | In Stock | - | - | - | Board Cutout, Surface Mount, Right Angle | Flange, Horizontal | - | - | - | - | Steel, Stainless | - | - | - | - | - | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | 6A | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | 1 | - | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | - | - | UL94 V-0 | - | ||
![]() MCR-B-S-RA-SMT-NP-CS6B-T/R Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | - | Copper Alloy | - | - | - | - | -30°C~80°C | Tape & Reel (TR) | MCR | - | Obsolete | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | - | - | - | - | - | - | 1A | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | Solder Retention | - | UL94 V-0 | - | ||
![]() USB-A-S-VT-WT Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Vertical | STEEL | LOCKING | - | MOUNTING FLANGE | Brass | PHOSPHOR BRONZE | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | 30VAC | -20°C~60°C | Tray | - | - | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | ROHS COMPLIANT | - | - | - | - | - | - | 1.5A | Shielded | - | 2.0066mm | - | White | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | 1 | 4 | RECTANGULAR | 0.28 inch | - | - | - | USB, SER A FLAT | 30mOhm | POLARIZED HOUSING | 500VAC V | 1 | - | USB 2.0 | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() USB-A3-S-RA Adam Tech | In Stock | - | - | 9 Weeks | Through Hole, Right Angle | Horizontal | STEEL | - | - | - | Copper Alloy | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | -40°C~85°C | Tray | - | - | Active | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | 1.8A | Shielded | - | - | - | Blue | NICKEL | ONE | UL, CSA | Gold | COMMERCIAL | - | 9 | - | - | - | - | - | - | 30mOhm | - | - | 1 | - | USB 3.0 (USB 3.1 Gen 1, Superspeed) | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() USB-C31-S-RA-CS1D-BK-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | Copper Alloy, Steel | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | 0.25A 1.25A 5A | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() USB-C31-S-RA-CS2-SMT-BK-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | Steel, Stainless | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | 0.25A 1.25A 5A | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() USB-A-S-RA-CS14 Adam Tech | In Stock | - | - | - | Through Hole, Right Angle | Horizontal, Reversible | - | - | - | - | Steel (SK7) | - | - | - | - | -40°C~85°C | Tray | - | - | Obsolete | 1 (Unlimited) | Solder | USB-A (USB TYPE-A) | Receptacle | - | - | - | - | - | - | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 4 | - | - | - | - | - | - | - | - | - | 1 | - | USB 2.0 | - | - | UL94 V-0 | - | ||
![]() MCR-B-MPLUG-CS8 Adam Tech | In Stock | - | - | - | Surface Mount, Right Angle | Horizontal | - | - | - | - | Steel (SUS) | BRASS | LCP THERMOPLASTIC | - | 150V | -55°C~105°C | Tray | MCR | e3 | Obsolete | 1 (Unlimited) | Solder | USB - micro B | Plug | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 0.5A | Shielded | - | - | compliant | Black | NICKEL | - | - | Gold | - | - | 5 | - | - | 94V-0 | NO | - | - | - | - | - | 1 | - | - | Board Guide | - | UL94 V-0 | RoHS Compliant | ||
![]() USB-C31-S-RA-CS1E-BK-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | Copper Alloy, Steel | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | 0.25A 1.25A 5A | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide, Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() USB-C31-S-RA-CS1A-BK-SS-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle; Through Hole | Horizontal | - | - | - | - | Steel, Stainless | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | 0.25A 1.25A 5A | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MCR-B-S-RA-SMT-CS14-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | Horizontal | - | - | - | - | Steel, Stainless | - | - | - | - | -30°C~80°C | Tape & Reel (TR) | MCR | - | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | - | - | - | - | - | - | 1A | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | Board Guide, Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MCR-B-S-RA-TSMT-CS1-WP-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | Horizontal | - | - | - | - | Steel, Stainless | - | - | - | - | - | Tape & Reel (TR) | MCR | - | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | - | - | - | - | - | - | - | Shielded | IPX5 - Waterproof | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() USB-C31-S-RA-EH2.0B-BK-T/R Adam Tech | In Stock | - | - | 9 Weeks | Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | Horizontal | - | - | - | - | Copper Alloy, Steel | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | Solder | USB-C (USB TYPE-C) | Receptacle | - | - | - | - | - | - | - | 0.25A 1.25A 5A | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 24 | - | - | - | - | - | - | - | - | - | 1 | 10000 | USB 3.1 (USB 3.1 Gen 2, Superspeed+) | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MCR-B-S-RA-TSMT-NP-CS2-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | Horizontal | - | - | - | - | Steel, Stainless | - | - | - | - | - | Tape & Reel (TR) | MCR | - | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | - | - | - | - | - | - | - | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | Solder Retention | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MCR-B-S-RA-SMT-CS5A-NF-T/R Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount, Right Angle | Horizontal | - | - | - | - | Copper Alloy | - | - | - | - | -30°C~80°C | Tape & Reel (TR) | MCR | - | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | - | - | - | - | - | - | 1A 1.8A | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MCR-B-S-RA-SMT-EH4B-T/R Adam Tech | In Stock | - | - | 9 Weeks | Board Cutout, Surface Mount, Right Angle; Through Hole | Horizontal, Mid Mount | - | - | - | - | Copper Alloy | - | - | - | - | -30°C~80°C | Tape & Reel (TR) | MCR | - | Active | 1 (Unlimited) | Solder | USB - micro B | Receptacle | - | - | - | - | - | - | - | 1A | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MUSB-B5-S-VT-LSP Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Vertical | - | - | - | - | Copper Alloy | - | - | - | 30VDC | - | Tray | - | - | Active | 1 (Unlimited) | Solder | USB - mini B | Receptacle | - | - | - | - | - | - | - | 1A | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MUSB-B5-S-VT-02 Adam Tech | In Stock | - | - | 9 Weeks | Through Hole | Vertical | - | - | - | - | Brass | - | - | - | 30VAC | -20°C~60°C | Tray | - | - | Active | 1 (Unlimited) | Solder | USB - mini B | Receptacle | - | - | - | - | - | - | - | 1A | Shielded | - | - | - | Black | - | - | - | Gold | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | Board Lock | - | UL94 V-0 | ROHS3 Compliant | ||
![]() MUSB-B5-S-VT-TSMT Adam Tech | In Stock | - | - | 9 Weeks | Surface Mount | Vertical | - | LOCKING | PEG | MOUNTING FLANGE | Brass | PHOSPHOR BRONZE | LIQUID CRYSTAL POLYMER (LCP) | -40°C | 5V | - | Tray | - | - | Active | 1 (Unlimited) | Solder | USB - mini B | Receptacle | ROHS COMPLIANT | - | - | - | - | - | - | 1A | Shielded | - | 0.7874mm | - | Black | - | ONE | UL, CSA | Gold | COMMERCIAL | 1 | 5 | RECTANGULAR | - | - | - | 0.272 inch | USB, SER B SQ | 20mOhm | POLARIZED HOUSING | - | 1 | - | - | Board Guide, Solder Retention | FLASH inch | UL94 V-0 | ROHS3 Compliant |