- Mfr
- Actuator Type
- Circuit
- Color - Actuator/Cap
- Current Rating (Amps)
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Mounting Type
- Operating Temperature
- Switch Function
- Termination Style
- Type
Attribute column
Manufacturer
Adam Tech Pushbutton Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | ElectricalLife | Mfr | Package | Product Status | Voltage Rating DC | Operating Temperature | Series | Type | Current Rating (Amps) | Ingress Protection | Termination Style | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Mechanical Life | Actuator Marking | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SW-PB7-03LB5CFRB12V Adam Tech | 91 |
| - | Panel Mount, Front | SW-PB7 | 50,000 Cycles | Adam Tech | Box | Active | - | -25°C ~ 55°C | SW | Anti-Vandal, Illuminated | - | IP65 - Dust Tight, Water Resistant | Solder Lug | Round, Button | SPDT | On-On | - | Silver | 12 VAC/DC | LED, Blue | - | No Marking | - | ||
![]() SW-PB11-4CSKR-10 Adam Tech | 196 |
| - | Panel Mount, Front | SW-PB11 | - | Adam Tech | Tray | Active | 24 V | -30°C ~ 85°C | SW | Anti-Vandal, Illuminated | 2A (AC), 100mA (DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Domed | SPST | Off-On | Circular - 13.60mm Dia | Black | - | LED, Red | - | No Marking | - | ||
![]() SW-PB8-AA22A1QE-3 Adam Tech | 568 |
| - | Panel Mount, Rear | SW-PB8 | - | Adam Tech | Box | Active | 28 V | -30°C ~ 85°C | SW | Standard | 6A (AC/DC) | - | Solder Lug | Round, Button | SPDT | On-On | - | Black | - | - | - | No Marking | - | ||
![]() SW-PB8-AA00A1GE-2 Adam Tech | 79 |
| - | Panel Mount, Rear | SW-PB8 | - | Adam Tech | Box | Active | 38 V | -30°C ~ 85°C | SW | Standard | 1A (AC/DC) | IP68 - Dust Tight, Waterproof | Solder Lug | Round, Plunger | SPDT | On-Mom | - | - | - | - | - | No Marking | - | ||
![]() SW-PB8-AE222QE-1 Adam Tech | 138 |
| - | Panel Mount, Snap-In | SW-PB8 | - | Adam Tech | Box | Active | 38 V | -30°C ~ 85°C | SW | Standard | 1A (AC/DC) | - | PC Pin | Square, Button | SPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | Black | - | - | - | No Marking | - | ||
![]() SW-PB7-06LB22FFRG12V Adam Tech | 78 |
| - | Panel Mount, Front | SW-PB7 | 50,000 Cycles | Adam Tech | Box | Active | - | -25°C ~ 55°C | SW | Anti-Vandal, Illuminated | 15A (AC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.187" (4.7mm) | Round, Button | SPDT | On-On | - | Silver | 12 VAC/DC | LED, Green | - | No Marking | - | ||
![]() SW-PB7-03LB32DFRR12V Adam Tech | 65 |
| - | Panel Mount, Front | SW-PB7 | 50,000 Cycles | Adam Tech | Box | Active | - | -20°C ~ 55°C | SW | Anti-Vandal, Illuminated | 3A (AC) | IP67 - Dust Tight, Waterproof | Solder Lug | Round, Button | SPDT | On-On | - | Silver | 12 VAC/DC | LED, Red | - | No Marking | - | ||
![]() SW-PB7-06LB22FFRR12V Adam Tech | 79 |
| - | Panel Mount, Front | SW-PB7 | 50,000 Cycles | Adam Tech | Box | Active | - | -25°C ~ 55°C | SW | Anti-Vandal, Illuminated | 15A (AC) | IP65 - Dust Tight, Water Resistant | Quick Connect - 0.187" (4.7mm) | Round, Button | SPDT | On-On | - | Silver | 12 VAC/DC | LED, Red | - | No Marking | - | ||
![]() SW-PB9-BBA2RE-7 Adam Tech | 507 |
| - | Surface Mount, Right Angle | SW-PB9 | 30,000 Cycles | Adam Tech | Box | Active | 20 V | -30°C ~ 85°C | SW | Standard | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | Gull Wing | Round, Plunger | SPST-NO | Off-Mom | - | - | - | - | - | No Marking | - | ||
![]() SW-PB7-03LB22CFPR12V Adam Tech | 50 |
| - | Panel Mount, Front | SW-PB7 | 50,000 Cycles | Adam Tech | Box | Active | - | -25°C ~ 55°C | SW | Anti-Vandal, Illuminated | - | IP67 - Dust Tight, Waterproof | Solder Lug | Round, Button | SPDT | On-On | Circular - 19.00mm Dia | Silver | 12 VAC/DC | LED, Red | - | No Marking | - | ||
![]() SW-PB8-BE221QE-1 Adam Tech | 329 |
| - | Panel Mount, Snap-In | SW-PB8 | - | Adam Tech | Box | Active | 38 V | -30°C ~ 85°C | SW | Standard | 1A (AC/DC) | - | Solder Lug | Square, Button | DPDT | On-Mom | Rectangular - 15.24mm x 12.70mm | Black | - | - | - | No Marking | - | ||
![]() SW-PB7-03LB5CFRR12V Adam Tech | 89 |
| - | Panel Mount, Front | SW-PB7 | 50,000 Cycles | Adam Tech | Box | Active | - | -25°C ~ 55°C | SW | Anti-Vandal, Illuminated | - | IP65 - Dust Tight, Water Resistant | Solder Lug | Round, Button | SPDT | On-On | - | Silver | 12 VAC/DC | LED, Red | - | No Marking | - | ||
![]() SW-PB11-4CSKG-10 Adam Tech | 575 |
| - | Panel Mount, Front | SW-PB11 | - | Adam Tech | Tray | Active | 24 V | -30°C ~ 85°C | SW | Anti-Vandal, Illuminated | 2A (AC), 100mA (DC) | IP67 - Dust Tight, Waterproof | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Domed | SPST | Off-On | Circular - 13.60mm Dia | Black | - | LED, Green | - | No Marking | - | ||
![]() SW-PB7-01B32BFM Adam Tech | 135 |
| - | Panel Mount, Front | SW-PB7 | 50,000 Cycles | Adam Tech | Box | Active | - | -25°C ~ 55°C | SW | Anti-Vandal | 500mA (AC) | IP65 - Dust Tight, Water Resistant | Solder Lug | Round, Button | SPST-NO | Off-Mom | Circular - 16.50mm Dia | Silver | - | - | - | No Marking | - | ||
![]() SW-PB7-05B22FR Adam Tech | 117 |
| - | - | SW-PB7 | - | Adam Tech | Tray | Active | - | - | SW | - | - | - | - | - | - | - | - | - | - | - | - | No Marking | - | ||
![]() SW-PB7-03LB32DFRB12V Adam Tech | 32 |
| - | Panel Mount, Front | SW-PB7 | 50,000 Cycles | Adam Tech | Box | Active | - | -20°C ~ 55°C | SW | Anti-Vandal, Illuminated | 3A (AC) | IP67 - Dust Tight, Waterproof | Solder Lug | Round, Button | SPDT | On-On | - | Silver | 12 VAC/DC | LED, Blue | - | No Marking | - | ||
![]() SW-PB8-AB00B10QE-1 Adam Tech | 353 |
| - | Through Hole | SW-PB8 | - | Adam Tech | Box | Active | 38 V | -30°C ~ 85°C | SW | Standard | 1A (AC/DC) | - | PC Pin | Round, Plunger | SPDT | On-Mom | - | - | - | - | - | No Marking | - | ||
![]() SW-PB7-04MB42ARM Adam Tech | 102 |
| - | Panel Mount, Front | SW-PB7 | 200,000 Cycles | Adam Tech | Tray | Active | 24 V | -30°C ~ 85°C | SW | Anti-Vandal | 2A (AC), 100mA (DC) | - | Solder, Quick Connect - 0.110" (2.8mm) | Round, Button, Domed | SPST-NO | Off-Mom | Circular - 12.10mm Dia | - | - | - | - | No Marking | - | ||
![]() SW-PB5-AA2BR112V-IP40-8 Adam Tech | 67 |
| - | Panel Mount, Front | SW-PB5 | 50,000 Cycles | Adam Tech | Box | Active | 24 V | -25°C ~ 55°C | SW | Standard, Illuminated | 1A (AC/DC) | IP65 - Dust Tight, Water Resistant | Solder Lug | Round, Button | SPDT | On-Mom | Circular - 17.00mm Dia | Red | 12 VAC/DC | LED, Red | - | No Marking | - | ||
![]() SW-PB9-BBA1RE-7 Adam Tech | 374 |
| - | Surface Mount, Right Angle | SW-PB9 | 30,000 Cycles | Adam Tech | Box | Active | 20 V | -30°C ~ 85°C | SW | Standard | 0.4VA (AC/DC) | IP67 - Dust Tight, Waterproof | Gull Wing | Round, Plunger | SPST-NO | Off-Mom | - | - | - | - | - | No Marking | - |