- Clock Frequency-Max (fCLK)
- Ihs Manufacturer
- JESD-30 Code
- Manufacturer Part Number
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Words
- Number of Words Code
- Operating Mode
- Operating Temperature-Max
Attribute column
Manufacturer
Adesto USB, DVI, HDMI Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Packaging | JESD-609 Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Operating Mode | Supply Current-Max | Access Time | Organization | Output Characteristics | Seated Height-Max | Memory Width | Address Bus Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Endurance | Data Retention Time-Min | Write Protection | Page Size | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT45DB321E-SHD-T Adesto Technologies | In Stock | - | - | - | Surface Mount | YES | 8 | 8 | 85 MHz | ADESTO TECHNOLOGIES CORP | AT45DB321E-SHD-T | 1 | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, SOP8,.3 | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Obsolete | SOIC | NOT SPECIFIED | 5.65 | Compliant | Yes | 3 V | Tape & Reel | e4 | - | NOR TYPE | Nickel/Palladium/Gold (Ni/Pd/Au) | 85 °C | -40 °C | - | - | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | 3.3 V | 3.6 V | 3/3.3 V | INDUSTRIAL | 2.5 V | SPI, Serial | 3.6 V | 2.5 V | SYNCHRONOUS | 0.026 mA | 6 ns | 32MX1 | - | 2.16 mm | 1 | 22 b | 32 Mb | 0.00001 A | 33554432 bit | SERIAL | FLASH | 2.7 V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | 512 B | 5.29 mm | 5.24 mm | ||
![]() AT25DF041B-DWF Adesto Technologies | In Stock | - | - | 8 Weeks | - | YES | - | - | 104 MHz | ADESTO TECHNOLOGIES CORP | AT25DF041B-DWF | - | 4194304 words | 4000000 | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | UNSPECIFIED | UNCASED CHIP | Active | - | NOT SPECIFIED | 5.75 | Non-Compliant | Yes | 1.8 V | - | e4 | - | NOR TYPE | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | compliant | - | X-XUUC-N | - | - | 3.6 V | - | INDUSTRIAL | 1.65 V | - | - | - | SYNCHRONOUS | - | - | 4MX1 | - | - | 1 | - | - | - | 4194304 bit | SERIAL | FLASH | 1.8 V | - | - | - | - | - | - | - | ||
![]() AT45DB021D-SSH-SL954 Adesto Technologies | In Stock | - | - | - | - | YES | - | 8 | 66 MHz | ADESTO TECHNOLOGIES CORP | AT45DB021D-SSH-SL954 | 1 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | 0.150 INCH, GREEN, PLASTIC, MS-012AA, SOIC-8 | - | RECTANGULAR | SMALL OUTLINE | Lifetime Buy | SOIC | NOT SPECIFIED | 5.53 | - | Yes | 3 V | - | e4 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ORGANIZED AS 1,024 PAGES OF 256 BYTES EACH | 8542.32.00.51 | DUAL | GULL WING | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-G8 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | - | SYNCHRONOUS | - | - | 2MX1 | - | 1.75 mm | 1 | - | - | - | 2097152 bit | SERIAL | FLASH | 2.7 V | - | - | - | - | - | 4.925 mm | 3.9 mm | ||
![]() AT45DB021D-MH-SL955 Adesto Technologies | In Stock | - | - | - | - | YES | - | 8 | 66 MHz | ADESTO TECHNOLOGIES CORP | AT45DB021D-MH-SL955 | 1 | 2097152 words | 2000000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, | - | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | End Of Life | SON | NOT SPECIFIED | 5.53 | - | Yes | 3 V | - | e4 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ORGANIZED AS 1,024 PAGES OF 256 BYTES EACH | 8542.32.00.51 | DUAL | NO LEAD | 260 | 1 | 1.27 mm | compliant | 8 | R-PDSO-N8 | Not Qualified | - | 3.6 V | - | INDUSTRIAL | 2.7 V | - | - | - | SYNCHRONOUS | - | - | 2MX1 | - | 0.6 mm | 1 | - | - | - | 2097152 bit | SERIAL | FLASH | 2.7 V | - | - | - | - | - | 6 mm | 5 mm | ||
![]() AT25PE40-MHN-Y Adesto Technologies | In Stock | - | - | 10 Weeks | - | YES | - | 8 | 85 MHz | ADESTO TECHNOLOGIES CORP | AT25PE40-MHN-Y | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | UDFN-8 | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 5.47 | - | Yes | 3 V | - | - | - | - | - | - | - | IT ALSO OPERATES AT FREQUENCY 70 MHZ AT 1.65 TO 3.6 V SUPPLY VOLTAGE | - | DUAL | NO LEAD | - | 1 | 1.27 mm | compliant | - | R-PDSO-N8 | - | - | 3.6 V | - | INDUSTRIAL | 2.3 V | - | - | - | SYNCHRONOUS | 0.016 mA | - | 4MX1 | - | 0.6 mm | 1 | - | - | 0.00004 A | 4194304 bit | SERIAL | FLASH | 1.8 V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 6 mm | 5 mm | ||
![]() AT45DB041E-DWF Adesto Technologies | In Stock | - | - | 8 Weeks | - | YES | - | 8 | 85 MHz | ADESTO TECHNOLOGIES CORP | AT45DB041E-DWF | - | 4194304 words | 4000000 | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Active | - | NOT SPECIFIED | 5.73 | - | Yes | 1.8 V | - | - | - | - | - | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | compliant | - | R-XUUC-N8 | - | - | 3.6 V | - | INDUSTRIAL | 1.65 V | - | - | - | SYNCHRONOUS | - | - | 4MX1 | - | - | 1 | - | - | - | 4194304 bit | SERIAL | FLASH | 2.7 V | - | - | - | - | - | 2.518 mm | 1.418 mm | ||
![]() AT45DB321E-DWF Adesto Technologies | In Stock | - | - | 8 Weeks | - | YES | - | - | 85 MHz | ADESTO TECHNOLOGIES CORP | AT45DB321E-DWF | - | 33554432 words | 32000000 | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | UNSPECIFIED | UNCASED CHIP | Active | - | NOT SPECIFIED | 5.73 | - | Yes | 3 V | - | - | - | - | - | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | compliant | - | X-XUUC-N | - | - | 3.6 V | - | INDUSTRIAL | 2.3 V | - | - | - | SYNCHRONOUS | - | - | 32MX1 | - | - | 1 | - | - | - | 33554432 bit | SERIAL | FLASH | 3 V | - | - | - | - | - | - | - | ||
![]() ATXP032-UUE-T Adesto Technologies | In Stock | - | - | 14 Weeks | - | YES | - | 29 | 150 MHz | ADESTO TECHNOLOGIES CORP | ATXP032-UUE-T | - | 4194304 words | 4000000 | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | WLCSP-29 | BGA29,6X5,16 | UNSPECIFIED | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | NOT SPECIFIED | 1.79 | - | Yes | 1.8 V | - | e3 | - | NOR TYPE | Matte Tin (Sn) | - | - | - | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.4 mm | compliant | - | X-PBGA-B29 | - | - | 1.95 V | - | INDUSTRIAL | 1.7 V | - | - | - | SYNCHRONOUS | 0.037 mA | - | 4MX8 | 3-STATE | 0.5 mm | 8 | - | - | 0.000001 A | 33554432 bit | SERIAL | FLASH | - | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | - | - | ||
![]() AT25DF081-MHN-Y Adesto Technologies | In Stock | - | - | - | - | YES | - | 8 | 66 MHz | ADESTO TECHNOLOGIES CORP | AT25DF081-MHN-Y | - | 8388608 words | 8000000 | 85 °C | -40 °C | PLASTIC/EPOXY | HVSON | HVSON, SOLCC8,.25 | SOLCC8,.25 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | - | - | 5.82 | - | Yes | 1.8 V | - | - | - | NOR TYPE | - | - | - | - | - | DUAL | NO LEAD | - | 1 | 1.27 mm | compliant | - | R-PDSO-N8 | Not Qualified | - | 1.95 V | 1.8 V | INDUSTRIAL | 1.65 V | - | - | - | SYNCHRONOUS | 0.017 mA | - | 8MX1 | - | 0.6 mm | 1 | - | - | 0.000014 A | 8388608 bit | SERIAL | FLASH | 1.8 V | SPI | 100000 Write/Erase Cycles | 20 | HARDWARE/SOFTWARE | - | 6 mm | 5 mm | ||
![]() AT45DB081E-DWF Adesto Technologies | In Stock | - | - | 8 Weeks | - | YES | - | 8 | 133 MHz | ADESTO TECHNOLOGIES CORP | AT45DB081E-DWF | - | 8388608 words | 8000000 | 85 °C | -40 °C | UNSPECIFIED | DIE | DIE, | - | RECTANGULAR | UNCASED CHIP | Active | - | NOT SPECIFIED | 5.76 | - | Yes | 3 V | - | - | - | - | - | - | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | compliant | - | R-XUUC-N8 | - | - | 3.6 V | - | INDUSTRIAL | 2.3 V | - | - | - | SYNCHRONOUS | - | - | 8MX1 | - | - | 1 | - | - | - | 8388608 bit | SERIAL | FLASH | 2.7 V | - | - | - | - | - | 2.282 mm | 1.57 mm | ||
![]() AT45DB321F-SHN-B Adesto Technologies | In Stock | - | - | - | - | YES | - | 8 | 104 MHz | ADESTO TECHNOLOGIES CORP | AT45DB321F-SHN-B | - | 33554432 words | 32000000 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.73 | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 1.27 mm | unknown | - | R-PDSO-G8 | - | - | 3.6 V | - | INDUSTRIAL | 1.65 V | - | - | - | SYNCHRONOUS | - | - | 32MX1 | - | 2.16 mm | 1 | - | - | - | 33554432 bit | SERIAL | FLASH | 1.8 V | - | - | - | - | - | 5.29 mm | 5.24 mm |