- Clock Frequency-Max (fCLK)
- Ihs Manufacturer
- JESD-30 Code
- Length
- Manufacturer
- Manufacturer Part Number
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
Attribute column
Manufacturer
Adesto Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Surface Mount | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Clock Frequency-Max (fCLK) | Contact Materials | Contact Sizes | Ihs Manufacturer | Insert Arrangement | Manufacturer | Manufacturer Part Number | Mfr | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Service Rating | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Technology | Terminal Position | Terminal Form | Shielding | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Failure Rate | Supply Voltage-Max (Vsup) | Contact Style | Temperature Grade | Supply Voltage-Min (Vsup) | Sealing | Operating Mode | Organization | Seated Height-Max | Memory Width | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Shell Plating | Features | Height Seated (Max) | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT25XE011-UUN-T Adesto | In Stock | - | - | - | - | - | YES | - | - | - | 8 | 104 MHz | - | - | ADESTO TECHNOLOGIES CORP | - | Adesto Technologies Corporation | AT25XE011-UUN-T | - | 1048576 words | 1000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | NOT SPECIFIED | 5.78 | - | Yes | - | 1.8 V | - | - | - | - | - | e3 | - | - | - | - | Matte Tin (Sn) | - | - | TERM PITCH-MAX | CMOS | BOTTOM | BALL | - | NOT SPECIFIED | 1 | 0.4 mm | compliant | R-PBGA-B8 | - | 3.6 V | - | INDUSTRIAL | 1.65 V | - | SYNCHRONOUS | 1MX1 | 0.35 mm | 1 | 1048576 bit | SERIAL | FLASH | 1.8 V | - | - | - | 1.595 mm | 1.131 mm | ||
![]() AT25SF161-MAHD-T Adesto | In Stock | - | - | 50 microinches Gold Plate | Wall - Front Mount - Thru Holes | - | - | Aluminum Alloy | - | Hard Dielectric | - | - | Copper Alloy | 37#16 | - | J37 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | Socket | - | - | Meets IP67 | - | - | - | - | - | - | - | - | Olive Drab Chromate over Cadmium | - | - | - | - | ||
![]() AT25SF041-SSUB-B Adesto | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Measurement Specialties | - | - | - | - | Bulk | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT25DF011-UUN-T Adesto | In Stock | - | - | - | - | Axial | YES | - | Axial | - | 8 | 104 MHz | - | - | ADESTO TECHNOLOGIES CORP | - | Adesto Technologies Corporation | AT25DF011-UUN-T | - | 1048576 words | 1000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | VFBGA | VFBGA, | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Active | - | NOT SPECIFIED | 5.77 | - | Yes | - | 1.8 V | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/1, RN60 | 0.145 Dia x 0.344 L (3.68mm x 8.74mm) | ±0.1% | e3 | Active | 2 | ±50ppm/°C | 6.9 kOhms | Matte Tin (Sn) | Metal Film | 0.25W, 1/4W | - | CMOS | BOTTOM | BALL | - | NOT SPECIFIED | 1 | 0.4 mm | compliant | R-PBGA-B8 | -- | 3.6 V | - | INDUSTRIAL | 1.65 V | - | SYNCHRONOUS | 1MX1 | 0.35 mm | 1 | 1048576 bit | SERIAL | FLASH | 1.8 V | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | 1.595 mm | 1.131 mm | ||
![]() AT45DB321F-MHN2B-T Adesto | In Stock | - | - | - | - | - | YES | - | - | - | 8 | 85 MHz | - | - | ADESTO TECHNOLOGIES CORP | - | Adesto Technologies Corporation | AT45DB321F-MHN2B-T | - | 33554432 words | 32000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | HVSON | HVSON, | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, VERY THIN PROFILE | Active | - | - | 5.73 | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | DUAL | NO LEAD | - | - | 1 | 1.27 mm | compliant | R-PDSO-N8 | - | 3.6 V | - | INDUSTRIAL | 1.65 V | - | SYNCHRONOUS | 32MX1 | 0.6 mm | 1 | 33554432 bit | SERIAL | FLASH 1.8V PROM | - | - | - | - | 6 mm | 5 mm | ||
![]() AT45DB321F-SHN2B-T Adesto | In Stock | - | - | - | - | - | YES | - | - | - | 8 | 85 MHz | - | - | ADESTO TECHNOLOGIES CORP | - | Adesto Technologies Corporation | AT45DB321F-SHN2B-T | - | 33554432 words | 32000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.73 | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | DUAL | GULL WING | - | - | 1 | 1.27 mm | compliant | R-PDSO-G8 | - | 3.6 V | - | INDUSTRIAL | 1.65 V | - | SYNCHRONOUS | 32MX1 | 2.16 mm | 1 | 33554432 bit | SERIAL | FLASH 1.8V PROM | - | - | - | - | 5.29 mm | 5.24 mm | ||
![]() AT45DB322F-SHN-T Adesto | In Stock | - | - | - | - | - | YES | - | - | - | 8 | 104 MHz | - | - | ADESTO TECHNOLOGIES CORP | - | Adesto Technologies Corporation | AT45DB322F-SHN-T | - | 33554432 words | 32000000 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOP, | RECTANGULAR | SMALL OUTLINE | Active | - | - | 5.78 | - | - | - | 1.8 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CMOS | DUAL | GULL WING | - | - | 1 | 1.27 mm | compliant | R-PDSO-G8 | - | 3.6 V | - | INDUSTRIAL | 1.65 V | - | SYNCHRONOUS | 32MX1 | 2.16 mm | 1 | 33554432 bit | SERIAL | FLASH 1.8V PROM | - | - | - | - | 5.29 mm | 5.24 mm | ||
![]() AT25SF041-SSUB-T Adesto | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT25SF321-MHD-Y Adesto | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |