- Frequency
- Frequency(Max)
- Lead Free
- Max Operating Temperature
- Max Supply Voltage
- Memory Types
- Min Operating Temperature
- Min Supply Voltage
- Mount
- Number of Gates
- Number of I/Os
- Number of Macro Cells
Attribute column
Manufacturer
Adesto Embedded - CPLDs (Complex Programmable Logic Devices)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Frequency(Max) | Memory Types | Number of I/Os | Published | Max Operating Temperature | Min Operating Temperature | Frequency | Operating Supply Voltage | Max Supply Voltage | Min Supply Voltage | Propagation Delay | Turn On Delay Time | Number of Logic Elements/Cells | Number of Gates | Number of Programmable I/O | Number of Logic Blocks (LABs) | Speed Grade | Number of Macro Cells | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ATF1504ASL-25JI84 Adesto Technologies | In Stock | - | Datasheet | Surface Mount | J | 84 | 60MHz | EEPROM | 64 | 1997 | 85°C | -40°C | 60MHz | 5V | 5.5V | 4.5V | 25 ns | 25 ns | 4 | 1500 | 64 | 4 | - | 64 | No | RoHS Compliant | Contains Lead | ||
![]() ATF1500AL-20JI Adesto Technologies | In Stock | - | Datasheet | Surface Mount | J | 44 | 41.7MHz | FLASH | 32 | 1997 | 85°C | -40°C | 41.7MHz | 5V | 5.5V | 4.5V | 20 ns | 20 ns | - | 1000 | 32 | - | - | 32 | No | Non-RoHS Compliant | Contains Lead | ||
![]() ATF1500AL-20JC* Adesto Technologies | In Stock | - | Datasheet | Surface Mount | J | 44 | 41.7MHz | FLASH | 32 | 1997 | 70°C | 0°C | 41.7MHz | 5V | 5.25V | 4.75V | 20 ns | 20 ns | - | 1000 | 32 | - | 20 | 32 | No | RoHS Compliant | Contains Lead |