- Frequency(Max)
- Lead Free
- Max Operating Temperature
- Max Supply Voltage
- Min Operating Temperature
- Min Supply Voltage
- Mount
- Number of I/Os
- Number of Pins
- Operating Supply Voltage
- Package / Case
- Published
Attribute column
Manufacturer
Adesto Embedded - FPGAs (Field Programmable Gate Array)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Weight | Number of Terminals | Frequency(Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Published | JESD-609 Code | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Max Supply Voltage | Min Supply Voltage | Memory Size | Operating Supply Current | Nominal Supply Current | RAM Size | Propagation Delay | Turn On Delay Time | Access Time | Number of Inputs | Organization | Seated Height-Max | Programmable Logic Type | Number of Logic Elements/Cells | Number of Gates | Number of Logic Blocks (LABs) | Speed Grade | Number of Macro Cells | Number of Registers | Number of CLBs | Number of Logic Cells | Number of Equivalent Gates | Radiation Hardening | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT6005-2QI Adesto | In Stock | - | - | - | - | - | YES | - | - | 132 | - | ATMEL CORP | Atmel Corporation | AT6005-2QI | - | 85 °C | -40 °C | PLASTIC/EPOXY | BQFP | BQFP, SPQFP132,1.1SQ | SPQFP132,1.1SQ | SQUARE | FLATPACK, BUMPER | Obsolete | QFP | NOT SPECIFIED | 8.81 | No | 5.5 V | 4.5 V | 5 V | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | SRAM BASED | 8542.39.00.01 | Field Programmable Gate Arrays | CMOS | QUAD | GULL WING | NOT SPECIFIED | 0.635 mm | compliant | - | 132 | S-PQFP-G132 | 108 | Not Qualified | - | 5 V | INDUSTRIAL | - | - | - | - | - | - | - | - | - | 108 | 3136 CLBS, 15000 GATES | 5.59 mm | FIELD PROGRAMMABLE GATE ARRAY | - | - | - | - | - | - | 3136 | 3136 | 15000 | - | - | - | ||
![]() ATF16V8B-15SC Adesto Technologies | In Stock | - | Datasheet | - | Surface Mount | S | - | 20 | 800.987426mg | - | 50MHz | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1997 | - | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | 62MHz | - | - | - | - | 5V | - | - | 5.25V | 4.75V | - | 55mA | 55mA | - | 15 ns | 15 ns | 15 ns | - | - | - | - | - | - | - | - | 8 | - | - | - | - | No | RoHS Compliant | Contains Lead | ||
![]() AT40K20-2DQI Adesto Technologies | In Stock | - | Datasheet | Lead, Tin | Surface Mount | PQFP | - | 208 | - | - | 100MHz | - | - | - | 161 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1997 | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | 5.5V | 4.5V | 1kB | - | - | 1kB | - | - | - | - | - | - | - | 1024 | 30000 | 1024 | 2 | - | 1024 | - | - | - | No | RoHS Compliant | Contains Lead |