- Interface
- Core Architecture
- Data Bus Width
- Frequency
- Max Operating Temperature
- Max Supply Voltage
- Memory Size
- Memory Types
- Min Operating Temperature
- Min Supply Voltage
- Mount
- Number of Pins
Attribute column
Manufacturer
Adesto Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Number of Pins | Number of Terminals | Clock Frequency-Max | Frequency(Max) | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Moisture Sensitivity Levels | Number of I/O Lines | Number of I/Os | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RAM(byte) | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | ROM(word) | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Watchdog Timers | Published | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Subcategory | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Terminal Pitch | Reach Compliance Code | Frequency | JESD-30 Code | Qualification Status | Operating Supply Voltage | Power Supplies | Temperature Grade | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Number of Ports | Speed | RAM Size | uPs/uCs/Peripheral ICs Type | Number of Bits | Peripherals | Bit Size | Access Time | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Seated Height-Max | Number of Timers/Counters | Core Architecture | CPU Family | Max Frequency | Number of Programmable I/O | Number of UART Channels | ROM Programmability | Number of PWM Channels | Number of I2C Channels | Number of SPI Channels | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT89C5131A-TISUL Adesto | In Stock | - | - | 4 Weeks | - | Surface Mount | - | YES | 28 | 28 | 48 MHz | - | MICROCHIP TECHNOLOGY INC | Microchip Technology Inc | AT89C5131A-TISUL | FLASH | 1 | 18 | 18 | 85 °C | -40 °C | PLASTIC/EPOXY | SOP | GREEN, SOP-28 | SOP28,.4 | RECTANGULAR | SMALL OUTLINE | Active | 1280 | 40 | 1.98 | Compliant | Yes | 32768 | 3.63 V | 2.97 V | 3.3 V | Yes | - | e3 | Yes | Matte Tin (Sn) | 85 °C | -40 °C | Microcontrollers | CMOS | DUAL | GULL WING | 250 | 1.27 mm | compliant | 48 MHz | R-PDSO-G28 | Not Qualified | 3.3 V | 3.3 V | INDUSTRIAL | 2-Wire, I2C, SPI, UART, USART, USB | 3.6 V | 3 V | 32 kB | Internal | - | 48 MHz | 1.3 kB | MICROCONTROLLER | - | POR, PWM, WDT | 8 | - | NO | NO | 8 b | YES | NO | 2.65 mm | 3 | 8051 | 8051 | 48 MHz | 34 | - | FLASH | - | - | - | - | 17.9 mm | 7.5 mm | No | - | - | - | ||
![]() AT89C5131A-S3SUM Adesto Technologies | In Stock | - | Datasheet | - | Tin | Surface Mount | PLCC | - | 52 | - | - | 48MHz | - | - | - | EEPROM, FLASH | - | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 2008 | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 48MHz | - | - | - | - | - | 2-Wire, I2C, SPI, UART, USART, USB | 5.5V | 2.7V | 32kB | Internal | - | - | 256B | - | 8 | POR, PWM, WDT | - | 48 μs | - | - | 8b | - | - | - | 3 | 8051 | - | - | 34 | 1 | - | 5 | 1 | 1 | 4.06mm | 19.25mm | 19.25mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AT89C5131A-RDTUM Adesto Technologies | In Stock | - | Datasheet | - | Tin | Surface Mount | LQFP | - | 64 | - | - | 48MHz | - | - | - | EEPROM, FLASH | - | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | 2008 | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 48MHz | - | - | - | - | - | 2-Wire, I2C, SPI, UART, USART, USB | 5.5V | 2.7V | 32kB | Internal | - | - | 1kB | - | - | POR, PWM, WDT | - | 48 μs | - | - | 8b | - | - | - | 3 | 80C51 | - | - | 34 | - | - | 5 | - | - | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() AT90USB1287-16AU Adesto Technologies | In Stock | - | Datasheet | - | - | Surface Mount | TQFP | - | 64 | - | - | 16MHz | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | 16MHz | - | - | - | - | - | 2-Wire, SPI, USART | 5.5V | 2.7V | 128kB | - | - | - | 8kB | - | - | - | - | 16 μs | - | - | 8b | - | - | - | 4 | AVR | - | - | 48 | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() 72101R-432 Echelon by Adesto | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RS-232 | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |