- Clock Frequency-Max (fCLK)
- Data Retention Time-Min
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
Attribute column
Manufacturer
Adesto Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Clock Frequency-Max (fCLK) | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Nom (Vsup) | ECCN Code | Type | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Organization | Output Characteristics | Seated Height-Max | Memory Width | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Serial Bus Type | Data Retention Time-Min | Write Protection | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AT25SF041-SSHDHR-B Adesto Technologies Corporation | In Stock | - | Datasheet | YES | 8 | 85 MHz | ADESTO TECHNOLOGIES CORP | 524288 words | 512000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP8,.25 | RECTANGULAR | SMALL OUTLINE | Transferred | 3 V | EAR99 | NOR TYPE | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | compliant | R-PDSO-G8 | 3.6 V | AUTOMOTIVE | 2.5 V | SYNCHRONOUS | 512KX8 | 3-STATE | 1.75 mm | 8 | 4194304 bit | SERIAL | FLASH | 3 V | QSPI | 20 | HARDWARE/SOFTWARE | 4.925 mm | 3.9 mm | ||
![]() AT25SF041-SHDHR-B Adesto Technologies Corporation | In Stock | - | Datasheet | YES | 8 | 85 MHz | ADESTO TECHNOLOGIES CORP | 524288 words | 512000 | 125 °C | -40 °C | PLASTIC/EPOXY | SOP | SOP, | SOP8,.3 | RECTANGULAR | SMALL OUTLINE | Transferred | 3 V | EAR99 | NOR TYPE | 8542.32.00.51 | DUAL | GULL WING | 1 | 1.27 mm | compliant | R-PDSO-G8 | 3.6 V | AUTOMOTIVE | 2.5 V | SYNCHRONOUS | 512KX8 | 3-STATE | 2.16 mm | 8 | 4194304 bit | SERIAL | FLASH | 3 V | QSPI | 20 | HARDWARE/SOFTWARE | 5.29 mm | 5.24 mm |