- Applications
- ECCN Code
- Factory Lead Time
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Number of Functions
- Operating Temperature (Max.)
- Operating Temperature (Min.)
- Part Status
- Published
- RoHS Status
Attribute column
Manufacturer
Adesto Specialty Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Applications | Additional Feature | Number of Functions | Approval Agency | Physical Dimension | Max Supply Voltage | Min Supply Voltage | Max Supply Current | Transformer Type | Number of Receivers | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 14240R Echelon Corporation | 1616 | - | Datasheet | 2 Weeks | Through Hole | - | NO | 85°C | -40°C | - | 2010 | 0.701Lx0.539W 17.80mmx13.70mm | e3 | yes | Active | 1 (Unlimited) | EAR99 | Matte Tin (Sn) | GENERAL PURPOSE | - | 1 | UL; CSA; TUV | - | 5.25V | 4.75V | 75mA | DATACOM TRANSFORMER | 1 | 0.283 7.20mm | - | - | No | RoHS Compliant | ||
![]() 14255R-100 Echelon Corporation | 1 | - | Datasheet | 5 Weeks | Surface Mount | - | YES | 85°C | -40°C | Tape & Reel (TR) | 2010 | 0.670Lx0.670W 17.00mmx17.00mm | - | - | Active | 1 (Unlimited) | EAR99 | - | GENERAL PURPOSE | BREADTH AND HEIGHT DIMENSION INCLUDES TERMINAL ALSO | 1 | - | L17.0XB16.5XH12.5 (mm) | - | - | - | DATACOM TRANSFORMER | - | 0.492 12.50mm | 17mm | 16.5mm | - | RoHS Compliant | ||
![]() 14250R-300 Echelon Corporation | 1500 | - | Datasheet | 5 Weeks | Surface Mount | SMD/SMT | YES | 85°C | -40°C | Tape & Reel (TR) | 2005 | 0.560Lx0.660W 14.22mmx16.77mm | - | - | Active | 3 (168 Hours) | EAR99 | - | GENERAL PURPOSE | - | 1 | UL; CSA; TUV | - | 5.25V | 4.75V | 75mA | DATACOM TRANSFORMER | 1 | 0.322 8.18mm | - | - | No | RoHS Compliant |