- Bundle Center to Mounting Center
- Color
- Factory Lead Time
- Length
- Material
- Material Flammability Rating
- Material Thickness
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Opening Size
- Packaging
- Panel Hole Size
Attribute column
Manufacturer
Advanced Cable Ties Cable Supports and Fasteners
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Bundle Center to Mounting Center | Packaging | Part Status | Moisture Sensitivity Level (MSL) | Type | Color | Screw Size | Opening Size | Panel Hole Size | Length | Width | Material Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AL-SAC-125-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.314 (7.98mm) | Bulk | Active | 1 (Unlimited) | Clamp, P-Type | Black | #6 M4 | 0.082 2.08mm | 0.158 4.01mm | 0.800 20.32mm | 0.377 9.58mm | 0.046 1.17mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-1500-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.980 (24.90mm) | Bulk | Active | 1 (Unlimited) | Clamp, P-Type | Black | #10 M5 | 1.440 36.58mm | 0.196 4.98mm | 2.168 55.07mm | 0.486 12.34mm | 0.060 1.52mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-500-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.582 (14.78mm) | Bulk | Active | 1 (Unlimited) | Clamp, P-Type | Black | #10 M5 | 0.470 11.94mm | 0.196 4.98mm | 1.233 21.32mm | 0.486 12.34mm | 0.057 1.45mm | UL94 V-2 | ROHS3 Compliant | ||
![]() AL-SAC-1250-9-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Fastener | Polyamide (PA66), Nylon 6/6 | 0.940 (23.88mm) | Bulk | Active | 1 (Unlimited) | Clamp, P-Type | Natural | #10 M5 | 1.126 28.60mm | 0.196 4.98mm | 2.000 50.80mm | 0.469 11.91mm | 0.065 1.65mm | UL94 V-2 | ROHS3 Compliant |