- Bundle Diameter
- Color
- Length - Actual
- Length - Approximate
- Material
- Mounting Type
- Tensile Strength
- Width
- Wire/Cable Tie Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
Attribute column
Manufacturer
Advanced Cable Ties Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Width | Length - Approximate | Length - Actual | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AL-14-50-CW-0-C Advanced Cable Ties, Inc. | 28 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Black | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | UV Resistant | 0.180 4.57mm | 14.25 | 1.196' 364.49mm | ROHS3 Compliant | ||
![]() AL-14-120-CW-0-C Advanced Cable Ties, Inc. | 28 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Black | 120 lbs (54.43 kg) | Standard, Locking | 4.06 (103.00mm) | UV Resistant | 0.300 7.62mm | 14.75 | 1.236' 376.63mm | ROHS3 Compliant | ||
![]() AL-11-50-IT-30-D Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | - | Active | 1 (Unlimited) | Black | 50 lbs (22.68 kg) | Standard, Locking | 3.06 (77.72mm) | Heat Stabilized, Impact Resistant, UV Resistant | 0.180 4.57mm | 11.25 | 0.938' 285.75mm 11.25 | ROHS3 Compliant | ||
![]() AL-14-50-5-C Advanced Cable Ties, Inc. | 1803 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | MS3367 | Active | 1 (Unlimited) | Green | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | 0.180 4.57mm | 14.25 | 1.196' 364.49mm | ROHS3 Compliant | ||
![]() AL-11-50-RL-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Black | 50 lbs (22.68 kg) | Standard, Releasable | 3.06 (77.72mm) | UV Resistant | 0.180 4.57mm | 11.25 | 0.938' 285.75mm 11.25 | ROHS3 Compliant | ||
![]() AL-14-50-3-C Advanced Cable Ties, Inc. | 763 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | MS3367 | Active | 1 (Unlimited) | Orange | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | 0.180 4.57mm | 14.25 | 1.196' 364.49mm | ROHS3 Compliant | ||
![]() AL-14-50-6-C Advanced Cable Ties, Inc. | 2363 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | MS3367 | Active | 1 (Unlimited) | Blue | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | 0.180 4.57mm | 14.25 | 1.196' 364.49mm | ROHS3 Compliant | ||
![]() AL-17-50-9-C Advanced Cable Ties, Inc. | 3483 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Natural | 50 lbs (22.68 kg) | Standard, Locking | 5.08 (129.00mm) | - | 0.185 4.70mm | 18 | 1.490' 454.03mm | ROHS3 Compliant | ||
![]() AL-07-50-NY12-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA12), Nylon 12 | 100 per Pkg | - | Active | 1 (Unlimited) | Black | 50 lbs (22.68 kg) | Standard, Locking | 1.88 (47.75mm) | UV Resistant | 0.180 4.57mm | 7.5 | 0.630' 192.02mm 7.56 | ROHS3 Compliant | ||
![]() AL-04-18-2-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | MS3367 | Active | 1 (Unlimited) | Red | 18 lbs (8.16 kg) | Standard, Locking | 0.88 (22.35mm) | - | 0.095 2.41mm | 4.25 | 0.344' 105.00mm 4.13 | ROHS3 Compliant | ||
![]() AL-14-120-0-L Advanced Cable Ties, Inc. | 4523 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 50 per Pkg | MS3367 | Active | 1 (Unlimited) | Black | 120 lbs (54.43 kg) | Standard, Locking | 4.06 (103.00mm) | UV Resistant | 0.300 7.62mm | 14.75 | 1.236' 376.63mm | ROHS3 Compliant | ||
![]() AL-22-250-9-C Advanced Cable Ties, Inc. | 283 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Natural | 250 lbs (113.40 kg) | Standard, Locking | 6.62 (168.02mm) | - | 0.481 12.22mm | 23 | 1.906' 581.03mm | ROHS3 Compliant | ||
![]() AL-14-100-SS-C Advanced Cable Ties, Inc. | 230 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Stainless Steel 316 | 100 per Pkg | - | Active | 1 (Unlimited) | Silver | 150 lbs (68.04 kg) | Standard, Locking | 3.93 (99.82mm) | - | 0.180 4.57mm | 14.25 | 1.181' 360.00mm | ROHS3 Compliant | ||
![]() AL-08-100-SS-C Advanced Cable Ties, Inc. | 116 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Stainless Steel 316 | 100 per Pkg | - | Active | 1 (Unlimited) | Silver | 150 lbs (68.04 kg) | Standard, Locking | 1.96 (49.78mm) | - | 0.180 4.57mm | 8 | 0.656' 200.00mm 7.87 | ROHS3 Compliant | ||
![]() AL-08-100-SS-CT-C Advanced Cable Ties, Inc. | 283 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Stainless Steel 316, Polyester Coated | 100 per Pkg | - | Active | 1 (Unlimited) | Black | 150 lbs (68.04 kg) | Standard, Locking | 1.96 (49.78mm) | Corrosion Resistant | 0.180 4.57mm | 8 | 0.656' 200.00mm 7.87 | ROHS3 Compliant | ||
![]() AL-14-100-SS-CT-C Advanced Cable Ties, Inc. | 123 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Stainless Steel 316, Polyester Coated | 100 per Pkg | - | Active | 1 (Unlimited) | Black | 150 lbs (68.04 kg) | Standard, Locking | 3.93 (99.82mm) | Corrosion Resistant | 0.180 4.57mm | 14.25 | 1.181' 360.00mm | ROHS3 Compliant | ||
![]() AL-14-250-SS-CT-C Advanced Cable Ties, Inc. | 363 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Stainless Steel 316, Polyester Coated | 100 per Pkg | - | Active | 1 (Unlimited) | Black | 300 lbs (136.08 kg) | Standard, Locking | 3.93 (99.82mm) | Corrosion Resistant | 0.310 7.87mm | 14.25 | 1.181' 360.00mm | ROHS3 Compliant | ||
![]() AL-08-250-SS-CT-C Advanced Cable Ties, Inc. | 237 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Stainless Steel 316, Polyester Coated | 100 per Pkg | - | Active | 1 (Unlimited) | Black | 300 lbs (136.08 kg) | Standard, Locking | 1.96 (49.78mm) | Corrosion Resistant | 0.310 7.87mm | 8 | 0.656' 200.00mm 7.87 | ROHS3 Compliant | ||
![]() AL-14-50-13-C Advanced Cable Ties, Inc. | 28 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Yellow, Fluorescent | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | 0.180 4.57mm | 14.25 | 1.196' 364.49mm | ROHS3 Compliant | ||
![]() AL-05-40-15-C Advanced Cable Ties, Inc. | 28 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Blue, Fluorescent | 40 lbs (18.14 kg) | Standard, Locking | 1.44 (36.60mm) | - | 0.140 3.56mm | 5.75 | 0.487' 148.34mm 5.84 | ROHS3 Compliant |