- Bundle Diameter
- Color
- Length - Actual
- Length - Approximate
- Material
- Mounting Type
- Tensile Strength
- Width
- Wire/Cable Tie Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Packaging
Attribute column
Manufacturer
Advanced Cable Ties Cable Ties and Cable Lacing
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Color | Tensile Strength | Wire/Cable Tie Type | Bundle Diameter | Features | Width | Length - Approximate | Length - Actual | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AL-14-50-11-C Advanced Cable Ties, Inc. | 44 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Green, Fluorescent | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | 0.180 4.57mm | 14.25 | 1.196' 364.49mm | ROHS3 Compliant | ||
![]() AL-14-50-7-C Advanced Cable Ties, Inc. | 44 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | MS3367 | Active | 1 (Unlimited) | Purple | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | 0.180 4.57mm | 14.25 | 1.196' 364.49mm | ROHS3 Compliant | ||
![]() AL-14-50-12-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Pink, Fluorescent | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | 0.180 4.57mm | 14.25 | 1.196' 364.49mm | ROHS3 Compliant | ||
![]() AL-14-50-8-C Advanced Cable Ties, Inc. | 28 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | MS3367 | Active | 1 (Unlimited) | Gray | 50 lbs (22.68 kg) | Standard, Locking | 4.00 (101.60mm) | - | 0.180 4.57mm | 14.25 | 1.196' 364.49mm | ROHS3 Compliant | ||
![]() AL-11-50-9-D Advanced Cable Ties, Inc. | 18476 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | MS3367 | Active | 1 (Unlimited) | Natural | 50 lbs (22.68 kg) | Standard, Locking | 3.06 (77.72mm) | - | 0.180 4.57mm | 11.25 | 0.938' 285.75mm 11.25 | ROHS3 Compliant | ||
![]() AL-11-50-5-C Advanced Cable Ties, Inc. | 10020 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | MS3367 | Active | 1 (Unlimited) | Green | 50 lbs (22.68 kg) | Standard, Locking | 3.06 (77.72mm) | - | 0.180 4.57mm | 11.25 | 0.938' 285.75mm 11.25 | ROHS3 Compliant | ||
![]() AL-08-40-0-M Advanced Cable Ties, Inc. | 182443 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | - | Active | 1 (Unlimited) | Black | 40 lbs (18.14 kg) | Standard, Locking | 2.38 (60.33mm) | UV Resistant | 0.140 3.56mm | 9 | 0.740' 225.43mm 8.88 | ROHS3 Compliant | ||
![]() AL-11-50-MH-9-C Advanced Cable Ties, Inc. | 3483 |
| Datasheet | 4 Weeks | Screw Mount, Mounting Hole | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Natural | 50 lbs (22.68 kg) | Standard, Locking | 3.06 (77.72mm) | - | 0.177 4.50mm | 11.5 | 0.958' 292.10mm 11.50 | ROHS3 Compliant | ||
![]() AL-13-150-DL-IT-30-X Advanced Cable Ties, Inc. | 170 |
| Datasheet | 2 Weeks | Stud Mount | Polyamide (PA66), Nylon 6/6 | 10 per Pkg | - | Active | 1 (Unlimited) | Black | 150 lbs (68.04 kg) | Double Head, Locking | 1.30 (33.00mm) | Heat Stabilized, Impact Resistant | 0.503 12.78mm | 13.5 | 1.129' 344.09mm | ROHS3 Compliant | ||
![]() AL-04-18-6-C Advanced Cable Ties, Inc. | 763 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | MS3367 | Active | 1 (Unlimited) | Blue | 18 lbs (8.16 kg) | Standard, Locking | 0.88 (22.35mm) | - | 0.095 2.41mm | 4.25 | 0.344' 105.00mm 4.13 | ROHS3 Compliant | ||
![]() AL-11-50-9-C Advanced Cable Ties, Inc. | 13257 |
| Datasheet | 2 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | MS3367 | Active | 1 (Unlimited) | Natural | 50 lbs (22.68 kg) | Standard, Locking | 3.06 (77.72mm) | - | 0.180 4.57mm | 11.25 | 0.938' 285.75mm 11.25 | ROHS3 Compliant | ||
![]() AL-14-120-9-C Advanced Cable Ties, Inc. | 2283 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | MS3367 | Active | 1 (Unlimited) | Natural | 120 lbs (54.43 kg) | Standard, Locking | 4.06 (103.00mm) | - | 0.300 7.62mm | 14.75 | 1.236' 376.63mm | ROHS3 Compliant | ||
![]() AL-14-120-0-C Advanced Cable Ties, Inc. | 53737 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | MS3367 | Active | 1 (Unlimited) | Black | 120 lbs (54.43 kg) | Standard, Locking | 4.06 (103.00mm) | UV Resistant | 0.300 7.62mm | 14.75 | 1.236' 376.63mm | ROHS3 Compliant | ||
![]() AL-05-30-MH-9-C Advanced Cable Ties, Inc. | 7883 |
| Datasheet | 4 Weeks | Screw Mount, Mounting Hole | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Natural | 40 lbs (18.14 kg) | Standard, Locking | 1.40 (35.56mm) | - | 0.140 3.56mm | 6.25 | 0.510' 155.58mm 6.12 | ROHS3 Compliant | ||
![]() AL-11-50-MH-0-C Advanced Cable Ties, Inc. | 3806 |
| Datasheet | 2 Weeks | Screw Mount, Mounting Hole | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Black | 50 lbs (22.68 kg) | Standard, Locking | 3.06 (77.72mm) | UV Resistant | 0.177 4.50mm | 11.5 | 0.958' 292.10mm 11.50 | ROHS3 Compliant | ||
![]() AL-24-175-9-L Advanced Cable Ties, Inc. | 26 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | MS3367 | Active | 1 (Unlimited) | Natural | 175 lbs (79.40 kg) | Standard, Locking | 7.18 (182.37mm) | - | 0.340 8.64mm | 25.5 | 2.125' 647.70mm | ROHS3 Compliant | ||
![]() AL-11-50-0-D Advanced Cable Ties, Inc. | 10376 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 500 per Pkg | MS3367 | Active | 1 (Unlimited) | Black | 50 lbs (22.68 kg) | Standard, Locking | 3.06 (77.72mm) | UV Resistant | 0.180 4.57mm | 11.25 | 0.938' 285.75mm 11.25 | ROHS3 Compliant | ||
![]() AL-08-18-0-M Advanced Cable Ties, Inc. | 121010 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6 | 1000 per Pkg | - | Active | 1 (Unlimited) | Black | 18 lbs (8.16 kg) | Standard, Locking | 2.19 (55.63mm) | UV Resistant | 0.095 2.41mm | 8.25 | 0.682' 207.77mm 8.18 | ROHS3 Compliant | ||
![]() AL-14-120-MH-0-C Advanced Cable Ties, Inc. | In Stock | - | Datasheet | 4 Weeks | Screw Mount, Mounting Hole | Polyamide (PA66), Nylon 6/6 | 100 per Pkg | - | Active | 1 (Unlimited) | Black | 120 lbs (54.43 kg) | Standard, Locking | 4.06 (103.00mm) | UV Resistant | 0.298 7.57mm | 15.75 | 1.313' 400.05mm | ROHS3 Compliant | ||
![]() AL-07-50-MD-22-C Advanced Cable Ties, Inc. | 8603 |
| Datasheet | 4 Weeks | Free Hanging (In-Line) | Polyamide (PA66), Nylon 6/6, Metal Detectable | 100 per Pkg | - | Active | 1 (Unlimited) | Teal | 50 lbs (22.68 kg) | Standard, Locking | 1.88 (47.75mm) | - | 0.180 4.57mm | 7.5 | 0.630' 192.02mm 7.56 | ROHS3 Compliant |