- Alternate PN
- Base Product Number
- Current - Collector Pulsed (Icm)
- Current-Collector (Ic) (Max)
- Gate Charge
- IGBT Type
- Input Type
- MSCP
- Mfr
- Mounting Type
- Operating Temperature
- Package
Attribute column
Manufacturer
Advanced Terminal Blocks - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Alternate PN | Base Product Number | Current-Collector (Ic) (Max) | Mfr | MSCP | Package | Product Status | Test Conditions | Operating Temperature | Series | Input Type | Power - Max | Voltage - Collector Emitter Breakdown (Max) | Vce(on) (Max) @ Vge, Ic | IGBT Type | Gate Charge | Current - Collector Pulsed (Icm) | Td (on/off) @ 25°C | Switching Energy | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 940-912N Advanced Energy Industries Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 243 Advanced | In Stock | - | - | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | TO-263AA | AML-243 | IXYA20 | 50 A | IXYS | EFC | Tape & Reel (TR) | Active | 400V, 20A, 20Ohm, 15V | -55°C ~ 175°C (TJ) | GenX3™, XPT™ | Standard | 230 W | 650 V | 2.5V @ 15V, 20A | PT | 30 nC | 105 A | 19ns/80ns | 430µJ (on), 350µJ (off) | 34 ns |