Filters
- Applications
- Capacitance
- Dielectric Material
- Features
- Height Seated (Max)
- Lead Free Status / RoHS Status
- Lead Spacing
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
Attribute column
Manufacturer
Advanced Evaluation and Demonstration Boards and Kits
View Mode:
2 Results
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Lead Free Status / RoHS Status | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Applications | Capacitance | Lead Spacing | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR6MXQ-LCD-AN Advanced | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | -- | 400V | -55°C ~ 105°C | Tray | MMKP383 | 1.240 L x 0.709 W (31.50mm x 18.00mm) | ±5% | Active | -- | PC Pins | High Pulse, DV/DT | 1.2µF | 1.083 (27.50mm) | -- | 1.102 (28.00mm) | -- | ||
![]() EEV-Q702 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |