- ECCN Code
- Ihs Manufacturer
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Polarity/Channel Type
- Surface Mount
- Configuration
- JESD-30 Code
- Number of Elements
Attribute column
Manufacturer
Advanced Transistors - IGBTs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rise Time-Max (tr) | Rohs Code | Turn-off Time-Max (toff) | Turn-off Time-Nom (toff) | Turn-on Time-Max (ton) | Turn-on Time-Nom (ton) | JESD-609 Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | Collector-Emitter Voltage-Max | Gate-Emitter Voltage-Max | VCEsat-Max | Gate-Emitter Thr Voltage-Max | Power Dissipation Ambient-Max | Fall Time-Max (tf) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APT110GL100JN Advanced Power Technology | In Stock | - | Datasheet | NO | 4 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PUFM-X4 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | EAR99 | - | LOW CONDUCTION LOSS | 8541.29.00.95 | UPPER | UNSPECIFIED | - | unknown | - | R-PUFM-X4 | Not Qualified | SINGLE | ISOLATED | - | N-CHANNEL | - | - | 110 A | 1000 V | - | 3 V | - | 415 W | - | ||
![]() APT15GP60BDF1 Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | - | PLASTIC/EPOXY | TO-247, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | 157 ns | - | 20 ns | - | EAR99 | - | LOW CONDUCTION LOSS | - | SINGLE | THROUGH-HOLE | - | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | COLLECTOR | POWER CONTROL | N-CHANNEL | TO-247AD | - | 56 A | 600 V | - | - | - | - | - | ||
![]() APT35GP120B2DF2 Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | - | PLASTIC/EPOXY | IN-LINE, R-PSIP-T3 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | 220 ns | - | 36 ns | - | EAR99 | - | LOW CONDUCTION LOSS | - | SINGLE | THROUGH-HOLE | - | unknown | - | R-PSIP-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | COLLECTOR | POWER CONTROL | N-CHANNEL | - | - | 96 A | 1200 V | - | - | - | - | - | ||
![]() APTGF150X60TE3G Advanced Power Technology | In Stock | - | Datasheet | - | - | - | ADVANCED POWER TECHNOLOGY INC | - | - | - | , | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT32GU30B Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | 274 ns | - | 41 ns | - | EAR99 | - | LOW CONDUCTION LOSS | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Not Qualified | SINGLE | COLLECTOR | POWER CONTROL | N-CHANNEL | TO-247AD | - | 55 A | 300 V | - | - | - | - | - | ||
![]() APT50GF100BN Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | 130 ns | No | 115 ns | 75 ns | 40 ns | 20 ns | e0 | EAR99 | Tin/Lead (Sn/Pb) | FAST SWITCHING | 8541.29.00.95 | SINGLE | THROUGH-HOLE | - | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE | COLLECTOR | - | N-CHANNEL | TO-247 | 245 W | 50 A | 1000 V | 20 V | 3.7 V | 6 V | 260 W | 800 ns | ||
![]() APT15GT60BR Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | 18 ns | No | - | 258 ns | - | 24 ns | e0 | EAR99 | TIN LEAD | AVALANCHE RATED | - | SINGLE | THROUGH-HOLE | - | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE | COLLECTOR | POWER CONTROL | N-CHANNEL | TO-247 | 125 W | 30 A | 600 V | 20 V | - | 5 V | - | 78 ns | ||
![]() APT20GF120BRDQ1 Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | 255 ns | - | 19 ns | - | EAR99 | - | HIGH RELIABILITY | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | COLLECTOR | POWER CONTROL | N-CHANNEL | TO-247 | - | 36 A | 1200 V | - | - | - | - | - | ||
![]() APTGT150X120E3G Advanced Power Technology | In Stock | - | Datasheet | - | - | - | ADVANCED POWER TECHNOLOGY INC | - | - | - | , | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT15GN120K Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | 355 ns | - | 19 ns | - | EAR99 | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Not Qualified | SINGLE | - | POWER CONTROL | N-CHANNEL | TO-220AB | - | 45 A | 1200 V | - | - | - | - | - | ||
![]() APT50GF60HR Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | 150 °C | METAL | FLANGE MOUNT, R-MSFM-P3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | 450 ns | - | 120 ns | e0 | EAR99 | TIN LEAD | - | - | SINGLE | PIN/PEG | - | unknown | - | R-MSFM-P3 | Not Qualified | SINGLE | - | POWER CONTROL | N-CHANNEL | TO-258AA | 180 W | 55 A | 600 V | 20 V | - | 6.5 V | - | - | ||
![]() APT25GT120BR Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | 220 ns | - | 41 ns | - | EAR99 | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Not Qualified | SINGLE | COLLECTOR | POWER CONTROL | N-CHANNEL | TO-247 | - | 54 A | 1200 V | - | - | - | - | - | ||
![]() APT50GF60LRD Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | - | No | - | 460 ns | - | 120 ns | e0 | EAR99 | TIN LEAD | FAST SWITCHING | - | SINGLE | THROUGH-HOLE | - | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE WITH BUILT-IN DIODE | COLLECTOR | POWER CONTROL | N-CHANNEL | TO-264AA | 300 W | 80 A | 600 V | 20 V | - | 6.5 V | - | - | ||
![]() APT25GP90B Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | 190 ns | - | 29 ns | - | EAR99 | - | LOW CONDUCTION LOSS | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Not Qualified | SINGLE | COLLECTOR | POWER CONTROL | N-CHANNEL | TO-247AD | - | 72 A | 900 V | - | - | - | - | - | ||
![]() APT30GN60B Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | - | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Transferred | - | No | - | 255 ns | - | 26 ns | - | EAR99 | - | - | - | SINGLE | THROUGH-HOLE | NOT SPECIFIED | unknown | NOT SPECIFIED | R-PSFM-T3 | Not Qualified | SINGLE | COLLECTOR | POWER CONTROL | N-CHANNEL | TO-247AD | - | 63 A | 600 V | - | - | - | - | - | ||
![]() APTGT300U170D4G Advanced Power Technology | In Stock | - | Datasheet | - | - | - | ADVANCED POWER TECHNOLOGY INC | - | - | - | , | - | - | Transferred | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() APT15GP60S Advanced Power Technology | In Stock | - | Datasheet | YES | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | - | PLASTIC/EPOXY | SMALL OUTLINE, R-PSSO-G3 | RECTANGULAR | SMALL OUTLINE | Transferred | - | - | - | 157 ns | - | 20 ns | - | EAR99 | - | LOW CONDUCTION LOSS | - | SINGLE | GULL WING | - | unknown | - | R-PSSO-G3 | Not Qualified | SINGLE | COLLECTOR | POWER CONTROL | N-CHANNEL | - | - | 56 A | 600 V | - | - | - | - | - | ||
![]() APT50GL60BN Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | 100 ns | No | 85 ns | 55 ns | 30 ns | 15 ns | e0 | EAR99 | Tin/Lead (Sn/Pb) | LOW CONDUCTION LOSS | 8541.29.00.95 | SINGLE | THROUGH-HOLE | - | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE | COLLECTOR | - | N-CHANNEL | TO-247 | 200 W | 50 A | 600 V | 20 V | 2.5 V | 6 V | 200 W | 700 ns | ||
![]() APT35GL60BN Advanced Power Technology | In Stock | - | Datasheet | NO | 3 | SILICON | ADVANCED POWER TECHNOLOGY INC | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | 100 ns | No | 55 ns | 35 ns | 30 ns | 15 ns | e0 | EAR99 | Tin/Lead (Sn/Pb) | LOW CONDUCTION LOSS | 8541.29.00.95 | SINGLE | THROUGH-HOLE | - | unknown | - | R-PSFM-T3 | Not Qualified | SINGLE | COLLECTOR | - | N-CHANNEL | TO-247 | 147 W | 35 A | 600 V | 20 V | 2.5 V | 6 V | 147 W | 700 ns | ||
![]() APT35G50BN Advanced Power Technology | In Stock | - | Datasheet | NO | - | - | ADVANCED POWER TECHNOLOGY INC | - | 150 °C | - | , | - | - | Obsolete | - | No | - | - | - | - | e0 | EAR99 | Tin/Lead (Sn/Pb) | - | - | - | - | - | unknown | - | - | - | - | - | - | N-CHANNEL | - | 162 W | 35 A | 500 V | 20 V | - | 5 V | - | - |