- Operating Temperature
- Architecture
- Ethernet
- PCIe
- USB
- Video Outputs
- Series
- SATA
- Features
- Mounting Type
- Number of CPU Cores
- Part Status
Attribute column
Manufacturer
Advanced Single Board Computers (SBCs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Number of Terminals | Backshell Material, Plating | Package Quantity | Base Product Number | Body Orientation | Contact Classification | Contact Finish Mating | Contact Materials | Contact Sizes | I2C Bus Support | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Memory Card Interface | Mfr | Mounting Styles | Number of CPU Cores | Operating Temp Range | Package | PCIe | Primary Material | Product Status | Rad Hardened | Shell Size / Insert Arrangement | Special Features | Tab Width | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Style | Shell Finish | Shell Size - Insert | Contact Finish | Number of Contacts | Contact Gender | Housing Color | Wire Gauge | Note | Number of Ports | Shell Size, MIL | Accessory Type | Cable Opening | Family | Architecture | Insulation Diameter | Insulation | Terminal Type | Includes | Ethernet | USB | Shell Plating | Finish | SATA | Video Outputs | Features | Cam Length | Strain Relief | Height Seated (Max) | Contact Finish Thickness - Mating | Length - Overall | Tab Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX310HD Advanced | 2825 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECM-APL-N4200 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR6MXCS Advanced | 2843 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Miscellaneous | IC-74LS86 | 2 | - | - | 1 | - | - | 1x Mini PCIe | - | - | - | - | - | - | - | - | 0 to 60 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM | - | - | - | - | One 10/100/1000 | 2 USB2.0/1 Micro USB OTG | - | - | - | 1 HDMI/1 18/24-bit LVDS | - | - | - | - | - | - | - | - | ||
![]() BAT-AR6MXCS Advanced | In Stock | - | - | Silver | - | - | - | - | - | - | - | 7 | - | - | - | Straight | 7Signal | - | Copper Alloy | - | 1 | - | - | - | 1 | - | Cable | 1 | -55C to 125C | - | 1 Mini PCIe | - | - | No | 24-10 | - | - | Crimp | 700VDC/500VAC | 0 to 60 °C | - | - | - | - | - | - | - | - | - | - | Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | 7(POS) | SKT | - | - | - | 1(Port) | - | - | - | ACC | ARM | - | - | - | - | One 10/100/1000 | 2 USB2.0/1 Micro USB | Cadmium | - | - | 1 HDMI/1 LVDS | - | - | No | - | - | - | - | - | ||
![]() KIT-MX310HD-BA09 SAMPLE Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX6412J Advanced | 2488 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR8MXMM Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX170Q Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2x PCIex1/1x PCIex4/1x PCIex16 | - | - | - | - | - | - | - | - | 0 to 60 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | x86-64 | - | - | - | - | Two 10/100/1000 | 4 USB3.0/2 USB3.0 | - | - | 6 SATA3.0 | 2 DisplayPort/1 DVI-D | - | - | - | - | - | - | - | - | ||
![]() RX370Q Advanced | 2664 |
| - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | - | - | - | - | - | - | - | - | 12 | - | -- | - | - | - | - | - | - | - | - | 1x PCIex1/2x PCIex4/1x PCIex16 | - | - | - | - | - | - | - | - | -55°C ~ 200°C | Bulk | MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | - | - | Receptacle Housing | For Male Pins | - | 19 | - | - | - | - | - | Bayonet Lock | Crimp | - | N (Normal) | Unshielded | Environment Resistant | - | Nickel | 24-19 | - | - | - | Silver | - | Contacts Not Included | - | -- | - | - | - | x86-64 | - | - | - | -- | Two 10/100/1000 | 6 USB2.0/9 USB3.0 | - | - | 6 SATA3.0 | 2 DisplayPort/1 HDMI/1 LVDS | -- | - | - | - | - | - | - | -- | ||
![]() MX81H-VS MSATA Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x PCIex16/1x Mini PCIe | - | - | - | - | - | - | - | - | 0 to 60 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | x86-64 | - | - | - | - | Two 10/100/1000 | 6 USB2.0/2 USB3.0 | - | - | 1 SATA2.0/2 SATA3.0 | 2 DisplayPort/1 VGA | - | - | - | - | - | - | - | - | ||
![]() BC680R Advanced | In Stock | - | - | - | - | 0603 (1608 Metric) | - | - | - | 0603 | - | - | - | - | RN731J | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | - | - | 2 | - | ±50ppm/°C | - | - | 6.98 kOhms | - | Thin Film | - | - | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 0.022 (0.55mm) | - | - | - | - | ||
![]() EMS-TGL-I7W Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX67Q Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MX310H Advanced | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Composite | - | - | - | - | - | BACC63CE24 | - | - | Gold | - | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | Bulk | - | Composite | Active | - | - | - | - | - | - | - | - | BACC 5015 | - | - | - | - | - | Crimp | - | Plug, Female Sockets | - | - | 7 | - | - | Aviation | - | - | Threaded | - | - | N (Normal) | Shielded | Environment Resistant | - | - | 24-10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | ||
![]() ECM-APL-N3350 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 1x PCIex1 | - | - | - | - | Watchdog | - | - | - | 0 to 60 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | x86-64 | - | - | - | - | Two 10/100/1000 | 1 USB2.0/4 USB3.0 | - | - | 1 SATA3.0 | 1 HDMI/2 18/24-bit LVDS | - | - | - | - | - | - | - | - | ||
![]() MX370QD Advanced | 2397 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BI260-370QD Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No Stopper | - | - | - | - | - | - | - | - | - | - | Cam | - | - | - | - | - | - | - | - | - | - | Zinc-Plated | - | - | - | 38.0 mm | - | - | - | - | - | - | ||
![]() EMX-TGLP-S45-A1R Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BOX-MX310HD-BA29-02 SAMPLE Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RX67QV Advanced | In Stock | - | - | - | Board, Chassis | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.250 (6.35mm) | - | - | - | Bulk | Faston | - | - | Active | - | - | Screw, Rivet, Stud | - | - | - | - | - | - | -- | - | Male | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | -- | - | - | - | - | - | - | - | -- | Non-Insulated | Standard | - | - | - | - | - | - | - | -- | - | - | - | - | 0.756 (19.20mm) | 0.032 (0.81mm) | - |