- Operating Temperature
- Architecture
- Ethernet
- PCIe
- USB
- Video Outputs
- Series
- SATA
- Features
- Mounting Type
- Number of CPU Cores
- Part Status
Attribute column
Manufacturer
Advanced Single Board Computers (SBCs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Contact Shape | Shell Material | Insert Material | Number of Terminals | Body Orientation | Contact Classification | Contact Materials | Contact Sizes | I2C Bus Support | Lead Free Status / RoHS Status | Memory Card Interface | Mounting Styles | Number of CPU Cores | Operating Temp Range | PCIe | Rad Hardened | RoHS | Shell Size / Insert Arrangement | Termination Method | Voltage, Rating | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Gender | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Housing Color | Note | Number of Ports | Shell Size, MIL | Family | Architecture | Includes | Ethernet | USB | Shell Plating | SATA | Video Outputs | Features | Strain Relief | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MX87QD H/W 1.6 / BIOS 1.30 Advanced | In Stock | - | - | - | Free Hanging (In-Line) | -- | Circular | Aluminum Alloy | Plastic | - | - | - | - | 20 | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 200°C | Bulk | Military, MIL-DTL-38999 Series III, DTS | Active | -- | Plug Housing | For Male Pins | 6 | - | Threaded | Crimp | B | Shielded | Environment Resistant | Electroless Nickel | 11-98 | - | - | Silver | Contacts Not Included | - | B | - | - | -- | - | - | - | - | - | Coupling Nut | - | -- | ||
![]() AR6MXQ Advanced | In Stock | - | - | - | Panel Mount | Flange | Circular | Composite | Plastic | - | - | - | - | 22D | - | -- | 1 | - | 4 | - | 1x Mini PCIe | - | - | - | - | - | -65°C ~ 200°C | Bulk | MIL-DTL-38999 Series III, ACT | Active | -- | Receptacle Housing | For Female Sockets | 22 | - | Threaded | Crimp | A | Shielded | Environment Resistant | Electroless Nickel | 13-35 | - | - | Silver | Contacts Not Included | - | C | - | ARM | -- | One 10/100/1000 | 4 USB/1 Micro USB OTG | - | 1 SATA | 1 HDMI/1 MIPI-CSI/1 MIPI-DSI/2 18/24-bit LVDS | -- | - | -- | ||
![]() AR6MXCS-LC Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 2 | - | 1 | - | 1x Mini PCIe | - | - | - | - | - | 0 to 60 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ARM | - | One 10/100/1000 | 2 USB2.0/1 Micro USB OTG | - | - | 1 HDMI/1 18/24-bit LVDS | - | - | - | ||
![]() RX965Q-GIL Advanced | In Stock | - | - | Silver | - | - | - | - | - | 35 | Straight | 35Signal | Copper Alloy | - | - | - | - | Cable | - | -55C to 125C | 2x PCIex1/1x PCIex4/1x PCIex16 | No | - | 28-15 | Crimp | 700VDC/500VAC | 0 to 60 °C | - | - | - | - | - | Circular | - | RCP | - | - | - | - | - | - | - | 35(POS) | PIN | - | - | 1(Port) | - | ACC | x86-64 | - | One 10/100/1000 | 10 USB2.0 | Cadmium | 12 SATA2.0 | 1 VGA | - | Yes | - | ||
![]() MX87QD-TD Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1x PCIex16/1x MiniPCIe | - | Compliant | - | - | - | 0 to 60 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | x86-64 | - | Two 10/100/1000 | 6 USB2.0/4 USB3.0 | - | 4 SATA3.0 | 2 DisplayPort/1 DVI/1 LVDS/1 VGA | - | - | - |