- Alternate PN
- MSCP
- Features
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Series
- Base Product Number
- Capacitance
- Color
Attribute column
Manufacturer
Advanced Structural, Motion Hardware
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Alternate PN | Base Product Number | Contact Finish Mating | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Mfr | MSCP | Package | Primary Material | Product Status | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Termination | Connector Type | Type | Number of Positions | Color | Capacitance | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Shell Size, MIL | Manufacturer Size Code | Features | Height Seated (Max) | Contact Finish Thickness - Mating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3757 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3409 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1176 Advanced | In Stock | - | - | - | - | - | - | AML-1176 | - | - | - | Cutler Hammer, Div of Eaton Co | XB3DK152D | - | 21/6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1158 Advanced | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | AML-1158 | KPT01 | Gold | - | - | - | ITT Cannon, LLC | 21/3 | Bulk | Metal | Active | - | 600VAC, 850VDC | -55°C ~ 125°C | KPT | - | - | Solder Cup | Receptacle, Male Pins | - | 10 | Olive Drab | - | Bayonet Lock | 7.5A | N (Normal) | - | - | Olive Drab Cadmium | 12-10 | - | - | - | - | - | Strain Relief | - | 50.0µin (1.27µm) | - | ||
![]() 1437 Advanced | In Stock | - | - | Surface Mount | 2917 (7343 Metric) | - | - | AML-1437 | - | - | 2000 Hrs @ 125°C | - | - | Cal-Chip Electronics, Inc. | 0.9 | Tape & Reel (TR) | - | Active | 16 V | - | -55°C ~ 125°C | TC | 0.287 L x 0.169 W (7.30mm x 4.30mm) | ±10% | - | - | Molded | - | - | 100 µF | - | - | - | - | - | - | - | 125mOhm | - | - | - | D | General Purpose | 0.122 (3.10mm) | - | - |