- Tolerance
- Inductance
- DC Resistance (DCR)
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Inductance-Nom (L)
- Inductor Type
- Rated Current-Max
Attribute column
Manufacturer
Advanced Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | RoHS | Saturation Current (Isat) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Rated Current | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HCI1608F-5N6S-M TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | 0603 | - | 4GHz | 100 MHz | - | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | HCI1608F-M | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±0.3nH | Active | Molded | 300 mA | Unshielded | 5.6 nH | 180mOhm Max | 10 @ 100MHz | - | 0.037" (0.95mm) | ||
![]() VHF100505HQ1N0ST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 1nH | 100mΩ | - | 400mA | - | ||
![]() CMI201209U4R7KT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | 35MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 4.7uH | 900mΩ | 35@10MHz | 25mA | - | ||
![]() CMI201209J150KT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | 19MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 15uH | 1.15Ω | 25@1MHz | 5mA | - | ||
![]() CMP201209UD3R3MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | 41MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±20% | - | - | - | - | 3.3uH | 400mΩ | - | 350mA | - | ||
![]() TMPC 0603H-6R8MG-D TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | 8A | - | 100 kHz | Carbonyl Powder | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TMPC0603H | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Active | Molded | 4.5 A | Unshielded | 6.8 µH | 60mOhm Max | - | - | 0.118" (3.00mm) | ||
![]() MS125-470MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 1.8A | - | - | - | - | ±20% | - | - | - | - | 47uH | 75mΩ | - | - | - | ||
![]() PIO54-330MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 900mA | - | - | - | - | ±20% | - | - | - | - | 33uH | 220mΩ | - | - | - | ||
![]() VHF100505HQ82NJT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 82nH | 2.4Ω | - | 150mA | - | ||
![]() CMI201209VR33KT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | 145MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 330nH | 400mΩ | 20@25MHz | 250mA | - | ||
![]() CMI201209V68NKT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 68nH | - | - | - | - | ||
![]() CMI322513X100KT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 10uH | 700mΩ | - | 400mA | - | ||
![]() MS127-2R2NT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±30% | - | - | - | - | 2.2uH | - | - | - | - | ||
![]() TMPC 0605H-2R2MG-D TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | Carbonyl Powder | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TMPC0605H | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Active | - | 10 A | Unshielded | 2.2 µH | 12mOhm Max | - | - | 0.197" (5.00mm) | ||
![]() MS127-120MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 4.9A | - | - | - | - | ±20% | - | - | - | - | 12uH | 24.3mΩ | - | - | - | ||
![]() FHW0603UC3N3JST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 3.3nH | - | - | - | - | ||
![]() FHW0603PF100KST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 10uH | - | - | - | - | ||
![]() VHF160808HR15JT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 150nH | 1.8Ω | - | 150mA | - | ||
![]() CMI160808U1R0KT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 1uH | 600mΩ | - | 25mA | - | ||
![]() PIO43-8R2MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 1.3A | - | - | - | - | ±20% | - | - | - | - | 8.2uH | 145mΩ | - | - | - |