- Tolerance
- Inductance
- DC Resistance (DCR)
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Inductance-Nom (L)
- Inductor Type
- Rated Current-Max
Attribute column
Manufacturer
Advanced Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | RoHS | Saturation Current (Isat) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Rated Current | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMPC 0402HP-220MG-Z02 TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | 1.4A | - | 100 kHz | Metal | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TMPC0402HP | 0.175" L x 0.160" W (4.45mm x 4.06mm) | ±20% | Active | - | 1.2 A | Unshielded | 22 µH | 500mOhm Max | - | - | 0.079" (2.00mm) | - | ||
![]() HCI1608F-27NJ-M TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | 0603 | - | 1.4GHz | 100 MHz | - | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | HCI1608F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | Multilayer | 300 mA | Unshielded | 27 nH | 450mOhm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() TMPC 0605H-2R2MG-D TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | 14A | - | 100 kHz | Carbonyl Powder | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TMPC0605H | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Active | - | 10 A | Unshielded | 2.2 µH | 12mOhm Max | - | - | 0.197" (5.00mm) | - | ||
![]() CMH160808B2R2MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±20% | - | - | - | - | 2.2uH | 240mΩ | - | 750mA | - | AEC-Q200 | ||
![]() MS127-120MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 4.9A | - | - | - | - | ±20% | - | - | - | - | 12uH | 24.3mΩ | - | - | - | - | ||
![]() TMPC 0603H-4R7MG-D TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | Nonstandard | - | 10A | - | 100 kHz | Carbonyl Powder | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TMPC0603H | 0.287" L x 0.260" W (7.30mm x 6.60mm) | ±20% | Active | Molded | 5.5 A | Unshielded | 4.7 µH | 40mOhm Max | - | - | 0.118" (3.00mm) | - | ||
![]() FHW0603UC3N3JST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 3.3nH | - | - | - | - | - | ||
![]() FHW0603PF100KST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 10uH | - | - | - | - | - | ||
![]() VHF160808HR15JT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 150nH | 1.8Ω | - | 150mA | - | - | ||
![]() CMI160808U1R0KT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 1uH | 600mΩ | - | 25mA | - | - | ||
![]() PIO43-8R2MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 1.3A | - | - | - | - | ±20% | - | - | - | - | 8.2uH | 145mΩ | - | - | - | - | ||
![]() VHF100505HQ2N0ST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 2nH | 200mΩ | - | 300mA | - | - | ||
![]() VHF160808H27NJT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 27nH | 800mΩ | - | 300mA | - | - | ||
![]() VHF100505HQ1N3ST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 1.3nH | 100mΩ | - | 400mA | - | - | ||
![]() VHF100505HQ3N0ST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 3nH | 200mΩ | - | 300mA | - | - | ||
![]() MS74-150MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±20% | - | - | - | - | 15uH | - | - | - | - | - | ||
![]() FHW0805UC068JGT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | 1.45GHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 68nH | 380mΩ | 55@500MHz | 500mA | - | - | ||
![]() FHW0805PF100KST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 10uH | - | - | - | - | - | ||
![]() VHF100505HQ1N0ST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 1nH | 100mΩ | - | 400mA | - | - | ||
![]() CMI201209U4R7KT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | 35MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 4.7uH | 900mΩ | 35@10MHz | 25mA | - | - |