- Tolerance
- Inductance
- DC Resistance (DCR)
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Inductance-Nom (L)
- Inductor Type
- Rated Current-Max
Attribute column
Manufacturer
Advanced Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Current - Saturation (Isat) | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | RoHS | Saturation Current (Isat) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Rated Current | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMPA 1004S-1R0MN-D TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | Nonstandard | 26A | - | 100 kHz | Metal | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TMPA1004S-D | 0.433" L x 0.394" W (11.00mm x 10.00mm) | - | Active | - | 18 A | Shielded | 1 µH | 3.25Ohm Max | - | - | 0.157" (4.00mm) | ||
![]() TMPA 0603S-100MN-D TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | Nonstandard | 5.5A | - | 100 kHz | Metal | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TMPA0603S | 0.280" L x 0.260" W (7.10mm x 6.60mm) | ±20% | Active | - | 4 A | Shielded | 10 µH | 68mOhm Max | - | - | 0.118" (3.00mm) | ||
![]() MS104R-1R5NT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±30% | - | - | - | - | 1.5uH | - | - | - | - | ||
![]() MS104R-120MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 4A | - | - | - | - | ±20% | - | - | - | - | 12uH | 60mΩ | - | - | - | ||
![]() MS104R-151MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 1.15A | - | - | - | - | ±20% | - | - | - | - | 150uH | 506mΩ | - | - | - | ||
![]() CMI321609VR22KT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | 170MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 220nH | 300mΩ | 25@25MHz | 250mA | - | ||
![]() MS73-150MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 1.33A | - | - | - | - | ±20% | - | - | - | - | 15uH | 130mΩ | - | - | - | ||
![]() MS73-330MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 910mA | - | - | - | - | ±20% | - | - | - | - | 33uH | 240mΩ | - | - | - | ||
![]() CMP201209JD150MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | 19MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±20% | - | - | - | - | 15uH | 650mΩ | - | 100mA | - | ||
![]() FHW1008IF120JST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | 20MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 12uH | 2.6Ω | 10@2.52MHz | 145mA | - | ||
![]() FHW1008IFR82JST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | 300MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 820nH | 620mΩ | 12@25.2MHz | 600mA | - | ||
![]() CMI322513J101KT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 100uH | - | - | - | - | ||
![]() TMPC 1004H-1R5MG-D TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | Nonstandard | 33A | - | 100 kHz | Carbonyl Powder | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | TMPC1004H | 0.433" L x 0.394" W (11.00mm x 10.00mm) | ±20% | Active | Molded | 16 A | Shielded | 1.5 µH | 4.6mOhm Max | - | - | 0.157" (4.00mm) | ||
![]() HPC 5040NF-1R0M TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | Nonstandard | 7.5A | - | 100 kHz | - | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | HPC5040NF | 0.195" L x 0.195" W (4.95mm x 4.95mm) | ±20% | Active | Wirewound | 5 A | Shielded | 1 µH | 12mOhm | - | - | 0.161" (4.10mm) | ||
![]() LGA0410-100KP52E-CP FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CMP201209XD100MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | 24MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±20% | - | - | - | - | 10uH | 560mΩ | - | 250mA | - | ||
![]() CMI201209VR68KT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | 105MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 680nH | 650mΩ | 25@25MHz | 150mA | - | ||
![]() VHF160808HR10JT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 100nH | 1.4Ω | - | 200mA | - | ||
![]() PIO43-270MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 650mA | - | - | - | - | ±20% | - | - | - | - | 27uH | 520mΩ | - | - | - | ||
![]() PIO43-6R8MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |