- Tolerance
- Inductance
- DC Resistance (DCR)
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- DC Resistance
- Inductance-Nom (L)
- Inductor Type
- Rated Current-Max
Attribute column
Manufacturer
Advanced Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Frequency-Self-Resonant | Inductance Frequency-Test | Material-Core | Mfr | Package | RoHS | Saturation Current (Isat) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Current Rating (Amps) | Shielding | Inductance | DC Resistance (DCR) | Q @ Freq | Rated Current | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VHF100505HQ1N8ST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 1.8nH | 100mΩ | - | 300mA | - | - | ||
![]() MS73-2R2NT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 2.5A | - | - | - | - | ±30% | - | - | - | - | 2.2uH | 35mΩ | - | - | - | - | ||
![]() FHW0603UF4R7JST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | 100MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 4.7uH | 4Ω | 12@7.9MHz | 200mA | - | - | ||
![]() FHW0805UF220JST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | 14MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 22uH | 6Ω | 8@2.52MHz | 80mA | - | - | ||
![]() FHW0805UCR75JGT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 750nH | - | - | - | - | - | ||
![]() PIO54-4R7MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±20% | - | - | - | - | 4.7uH | 38mΩ | - | 2.5A | - | - | ||
![]() CMI201209J220KT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | 16MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 22uH | 1.2Ω | 25@1MHz | 5mA | - | - | ||
![]() FHW1008UC082JGT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | 1GHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 82nH | 220mΩ | 60@350MHz | 1A | - | - | ||
![]() VHF100505H1N0ST FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | 10GHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 1nH | 100mΩ | 8@100MHz | 400mA | - | - | ||
![]() VHF100505H10NJT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±5% | - | - | - | - | 10nH | 470mΩ | - | 250mA | - | - | ||
![]() CMI321611J470KT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | 12MHz | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | ±10% | - | - | - | - | 47uH | 1.6Ω | 30@1MHz | 5mA | - | - | ||
![]() HCI2012F-22NJ TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 2.1GHz | 100 MHz | Ceramic | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | HCI2012 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | Active | Multilayer | 300 mA | Unshielded | 22 nH | 500mOhm Max | 18 @ 100MHz | - | 0.041" (1.05mm) | - | ||
![]() HCI1608F-33NJ-M TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | 0603 | 1.2GHz | 100 MHz | - | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | HCI1608F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | Multilayer | 300 mA | Unshielded | 33 nH | 550mOhm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() SNLU252018CV-100M TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | 1008 (2520 Metric) | 1008 | 40MHz | 2.52 MHz | Ferrite | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | SNLU252018CV | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | Active | Wirewound | 360 mA | Unshielded | 10 μH | 1.69Ohm | 15 @ 2.52MHz | - | 0.075" (1.90mm) | AEC-Q200 | ||
![]() HCI1608F-15NJ-M TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | Datasheet | Surface Mount | 0603 (1608 Metric) | 0603 | 2.3GHz | 100 MHz | - | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -55°C ~ 105°C | Tape & Reel (TR) | HCI1608F | 0.063" L x 0.031" W (1.60mm x 0.80mm) | ±5% | Active | Multilayer | 300 mA | Unshielded | 15 nH | 320mOhm Max | 12 @ 100MHz | - | 0.037" (0.95mm) | - | ||
![]() HCI2012F-12NJ TAI-TECH Advanced Electronics Co., Ltd. | In Stock | - | - | Surface Mount | 0805 (2012 Metric) | 0805 | 3GHz | 100 MHz | Ceramic | TAI-TECH Advanced Electronics Co., Ltd. | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | HCI2012 | 0.079" L x 0.049" W (2.00mm x 1.25mm) | ±5% | Active | Multilayer | 300 mA | Unshielded | 12 nH | 350mOhm Max | 15 @ 100MHz | - | 0.041" (1.05mm) | - | ||
![]() VHF060303HQ1N8BT02 FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 1.8nH | - | - | - | - | - | ||
![]() PIM201610-4R7MTS00 FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 4.7uH | - | - | - | - | - | ||
![]() MS73-561MT FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | 220mA | - | - | - | - | ±20% | - | - | - | - | 560uH | 4.67Ω | - | - | - | - | ||
![]() VHF060303HQ3N3ST02 FH (Guangdong Fenghua Advanced Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | Tape & Reel (TR) | true | - | - | - | - | - | - | - | - | - | - | 3.3nH | - | - | - | - | - |