- Ihs Manufacturer
- JESD-609 Code
- Package Description
- Part Life Cycle Code
- Reach Compliance Code
- Rohs Code
- Terminal Finish
- Access Time-Max
- ECCN Code
- HTS Code
- I/O Type
- JESD-30 Code
Attribute column
Manufacturer
Advanced Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Supplier Device Package | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Failure Rate | Power Supplies | Temperature Grade | Operating Mode | Supply Current-Max | Organization | Output Characteristics | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | I/O Type | Memory IC Type | Standby Voltage-Min | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ADC4322B Advanced | In Stock | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-R-10509/7, RN55 | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±1% | - | Active | 2 | - | ±25ppm/°C | 196 Ohms | - | Metal Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | -- | ||
![]() ACT-S128K32N-020P7Q Cobham Advanced Electronic Solutions | In Stock | - | Datasheet | - | - | - | - | - | AEROFLEX MICROELECTRONIC SOLUTIONS | - | - | - | - | - | - | - | - | , | - | - | - | Transferred | - | No | - | - | - | - | - | - | e0 | - | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACT-S128K32N-025P2Q Cobham Advanced Electronic Solutions | In Stock | - | Datasheet | - | NO | - | 66 | 25 ns | AEROFLEX MICROELECTRONIC SOLUTIONS | - | - | 131072 words | 128000 | 125 °C | -55 °C | CERAMIC | PGA | PGA, PGA66,11X11 | PGA66,11X11 | SQUARE | GRID ARRAY | Transferred | - | No | 5 V | - | - | - | - | - | e0 | - | - | 3A001.A.2.C | - | - | Tin/Lead (Sn/Pb) | - | - | 8542.32.00.41 | - | - | PERPENDICULAR | PIN/PEG | 2.54 mm | unknown | S-XPGA-P66 | Not Qualified | - | - | MILITARY | ASYNCHRONOUS | 0.5 mA | 128KX32 | 3-STATE | 32 | 0.0104 A | 4194304 bit | 38535Q/M;38534H;883B | PARALLEL | COMMON | SRAM MODULE | 2 V | - | - | ||
![]() 27C512-20FA Advanced | In Stock | - | - | - | NO | - | 28 | 200 ns | PHILIPS SEMICONDUCTORS | Philips Semiconductors | 27C512-20FA | 65536 words | 64000 | 70 °C | - | CERAMIC | DIP | DIP, DIP28,.6 | DIP28,.6 | RECTANGULAR | IN-LINE | Transferred | 5.85 | No | 5 V | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | EPROMs | CMOS | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T28 | Not Qualified | - | 5 V | COMMERCIAL | - | 0.03 mA | 64KX8 | 3-STATE | 8 | 0.0001 A | 524288 bit | - | - | COMMON | - | - | - | - |