- Analog IC - Other Type
- ECCN Code
- Ihs Manufacturer
- Input Voltage-Max
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- Number of Functions
- Number of Outputs
- Operating Temperature-Max
- Operating Temperature-Min
- Output Voltage-Nom
Attribute column
Manufacturer
Advanced PMIC - Power Supply Controllers, Monitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Capacitors series | Case - inch | Case - mm | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Kind of capacitor | Line Regulation-Max | Load Regulation-Max | Mounting | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Type of capacitor | Tolerance | ECCN Code | Capacitance | Terminal Position | Terminal Form | Number of Functions | Reach Compliance Code | JESD-30 Code | Number of Outputs | Qualification Status | Dielectric | Input Voltage-Nom | Temperature Grade | Trim/Adjustable Output | Analog IC - Other Type | Protections | Total Power Output-Max | Output Voltage-Max | Output Voltage-Min | Efficiency (Main Output) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AHE2805SF/CH Advanced Analog | In Stock | - | Datasheet | NO | 10 | KGM | 0603 | 1608 | ADVANCED ANALOG | 40 V | 17 V | MLCC | 0.5% | 1% | SMD | 125 °C | -55 °C | 5 V | METAL | - | RECTANGULAR | FLANGE MOUNT | Obsolete | ceramic | ±20% | EAR99 | 10µF | DUAL | PIN/PEG | 1 | unknown | R-MDFM-P10 | 1 | Not Qualified | X7T | 28 V | MILITARY | YES | DC-DC REGULATED POWER SUPPLY MODULE | CURRENT | 15 W | 5.25 V | - | 82% | ||
![]() AHF2812D/CH Advanced Analog | In Stock | - | Datasheet | NO | - | - | - | - | ADVANCED ANALOG | 40 V | 16 V | - | - | - | - | 125 °C | -55 °C | 12 V | UNSPECIFIED | , | RECTANGULAR | IN-LINE | Obsolete | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | R-XDIP-P | 2 | Not Qualified | - | 28 V | MILITARY | NO | DC-DC REGULATED POWER SUPPLY MODULE | - | 12 W | - | - | - | ||
![]() AHE2812D/CH Advanced Analog | In Stock | - | Datasheet | NO | 10 | - | - | - | ADVANCED ANALOG | 40 V | 17 V | - | 0.5% | 1% | - | 125 °C | -55 °C | 12 V | METAL | , | RECTANGULAR | IN-LINE | Obsolete | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | R-MDIP-P10 | 2 | Not Qualified | - | 28 V | MILITARY | NO | DC-DC REGULATED POWER SUPPLY MODULE | CURRENT | 15 W | 12.24 V | 11.76 V | 80% | ||
![]() AHE2805S/HB-MSTR Advanced Analog | In Stock | - | Datasheet | NO | 10 | - | - | - | ADVANCED ANALOG | 40 V | 17 V | - | 0.5% | 1% | - | 125 °C | -55 °C | 5 V | METAL | , | RECTANGULAR | IN-LINE | Obsolete | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | R-MDIP-P10 | 1 | Not Qualified | - | 28 V | MILITARY | YES | DC-DC REGULATED POWER SUPPLY MODULE | CURRENT | 15 W | 5.25 V | - | 82% | ||
![]() AHE2815D/HB-SLV Advanced Analog | In Stock | - | Datasheet | NO | 10 | - | - | - | ADVANCED ANALOG | 40 V | 17 V | - | 0.5% | 1% | - | 125 °C | -55 °C | 15 V | METAL | , | RECTANGULAR | IN-LINE | Obsolete | - | - | EAR99 | - | DUAL | PIN/PEG | 1 | unknown | R-MDIP-P10 | 2 | Not Qualified | - | 28 V | MILITARY | NO | DC-DC REGULATED POWER SUPPLY MODULE | CURRENT | 15 W | 15.3 V | 14.7 V | 80% |