- Alternate PN
- MSCP
- Series
- Features
- Length
- Part Status
- Drive Size
- Packaging
- RoHS
- Size
- Tip - Type
- Tolerance
Attribute column
Manufacturer
Advanced Educational Kits
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Alternate PN | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | MSCP | Part # Aliases | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Capacitance | Subcategory | Termination Style | Failure Rate | Lead Spacing | Ripple Current | Test Frequency | Size | Tool Type | Product Type | ESR | Tip - Type | Drive Size | Product | Features | Product Category | Diameter | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3973 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2149 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2111 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89 Advanced | In Stock | - | - | Axial | Axial | - | AML-89 | - | - | - | - | - | 6 | - | - | - | -65°C ~ 175°C | Bulk | Military, MIL-PRF-55182/01, RNC55 | 0.094 Dia x 0.250 L (2.39mm x 6.35mm) | ±1% | Active | 2 | ±100ppm/°C | - | 10.5 kOhms | Metal Film | 0.125W, 1/8W | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | -- | - | ||
![]() 2162 Advanced | In Stock | - | - | - | - | - | AML-2162 | - | - | - | - | - | 0.5 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2169 Advanced | In Stock | - | - | - | - | - | AML-2169 | - | - | - | - | - | 0.2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3257 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2155 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1077 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2158 Advanced | In Stock | - | - | - | - | - | AML-2158 | - | - | - | - | - | 0.003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 73 Advanced | In Stock | - | - | - | - | -- | AML-73 | - | - | - | - | - | 0.3 | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 25mm | Socket | - | - | 6 Point Socket | 1/2 | - | Deep Socket | - | - | - | 3.23 (82.0mm) | ||
![]() 68 Advanced | In Stock | - | - | - | - | -- | AML-68 | - | - | - | - | - | 4 | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | 13mm | Socket | - | - | Hex | 1/2 | - | -- | - | - | - | 3.07 (78.0mm) | ||
![]() 193 Advanced | In Stock | - | - | - | - | - | AML-193 | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2102 Advanced | In Stock | - | - | - | - | - | AML-210-2 | - | - | - | - | - | 0.15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1308 Advanced | In Stock | - | - | - | - | - | AML-1308 | EPCOS / TDK | 25 | EPCOS / TDK | + 85 C | - 40 C | 160 | B43701B9278M | Details | 400 VDC | - | Bulk | B43701 | - | 20 % | - | - | - | Long Life Grade Capacitors | - | - | - | 2700 uF | Capacitors | Screw | - | 28.5 mm | 9.18 A | 100 Hz | - | - | Electrolytic Capacitors | 45 mOhms | - | - | Aluminum Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Screw Terminal | 64.3 mm | - | 96.7 mm |