- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Access Time-Max
- Command User Interface
- Data Polling
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
Attribute column
Manufacturer
Advanced Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Nom (Vsup) | ECCN Code | Type | HTS Code | Terminal Position | Terminal Form | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Temperature Grade | Supply Current-Max | Organization | Memory Width | Standby Current-Max | Memory Density | Screening Level | Parallel/Serial | Memory IC Type | Data Polling | Toggle Bit | Command User Interface | Number of Sectors/Size | Sector Size |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UT28F256QLET-45UCC Cobham Advanced Electronic Solutions | In Stock | - | Datasheet | - | - | - | AEROFLEX MICROELECTRONIC SOLUTIONS | - | - | - | - | - | - | , | - | - | - | Transferred | - | EAR99 | - | 8542.32.00.71 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5962-9669005HYC Cobham Advanced Electronic Solutions | In Stock | - | - | NO | 32 | 60 ns | AEROFLEX MICROELECTRONIC SOLUTIONS | 131072 words | 128000 | 125 °C | -55 °C | CERAMIC | DIP | - | DIP32,.6 | RECTANGULAR | IN-LINE | Obsolete | 5 V | 3A001.A.2.C | NOR TYPE | 8542.32.00.51 | DUAL | THROUGH-HOLE | 2.54 mm | unknown | R-XDIP-T32 | Not Qualified | MILITARY | 0.05 mA | 128KX8 | 8 | 0.0016 A | 1048576 bit | 38535Q/M;38534H;883B | PARALLEL | FLASH | YES | YES | NO | 8 | 16K |


Product
Brand
Articles
Tools