- Series
- Alternate PN
- MSCP
- Mfr
- Mounting Type
- Operating Temperature
- Package
- Product Status
- Type
- Absolute Pull Range (APR)
- Base Product Number
- Base Resonator
Attribute column
Manufacturer
Advanced Display Modules - LCD, OLED, Graphic
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | Alternate PN | Base Product Number | Brand | Capacitance - nF | Contact Sizes | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | MSCP | Package | Part # Aliases | Product Status | Qualification | RoHS | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Connector Type | Type | Number of Positions | Capacitance | Fastening Type | Subcategory | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Housing Color | Dielectric | Lead Spacing | Note | Lead Diameter | Shell Size, MIL | Lead Style | Spread Spectrum Bandwidth | Product Type | Includes | Absolute Pull Range (APR) | Product | Features | Product Category | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 338 Advanced | In Stock | - | - | - | - | - | 2 Pin | - | - | - | AML-338 | - | EPCOS / TDK | 5000 nF | - | 180 | EPCOS / TDK | + 105 C | - | - 40 C | 0.04 | - | B32756C3505K | - | AEC-Q200 | Details | 580 VDC | - | Bulk | B32756C | - | 10 % | - | - | - | 5 uF | - | Capacitors | - | - | - | - | - | - | - | - | - | - | Radial | - | - | - | - | Polypropylene (PP) | 37.5 mm | - | 0.8 mm | - | Straight | - | Film Capacitors | - | - | AC and Pulse Film Capacitors | - | Film Capacitors | 32.5 mm | - | 42 mm | 18 mm | - | - | ||
![]() 912 Advanced | 88 |
| - | Free Hanging (In-Line) | - | - | - | Circular | Aluminum | - | AML-912 | TV06RW | - | - | 22D | - | - | - | Amphenol Aerospace Operations | - | 12 | Bulk | - | Active | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | - | - | Plug Housing | For Male Pins | 55 | - | Threaded | - | Crimp | - | B | Shielded | Environment Resistant | - | - | - | Cadmium | 17-35 | - | - | - | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | Coupling Nut, Self Locking | - | - | - | - | - | - | - | ||
![]() PPC-10W-Z3735-AN-SAMPLE Advanced | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | SiTime | - | - | Strip | - | Active | - | - | - | -20°C ~ 70°C | - | SiT9120 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | 2.25V ~ 3.63V | - | - | - | 133.33333 MHz | ±50ppm | LVDS | - | - | - | Enable/Disable | MEMS | 55mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | - |