- Alternate PN
- MSCP
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Color
- Features
- Mounting Type
- Number of Positions
- Operating Temperature
Attribute column
Manufacturer
Advanced Electroluminescent
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Weight | Insert Material | Backshell Material, Plating | Alternate PN | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | MSCP | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Termination Style | Function | Base Resonator | Current - Supply (Max) | Current - Supply (Disable) (Max) | Shell Size, MIL | Lead Style | Spread Spectrum Bandwidth | Cable Opening | Lens Style | Lens Size | Size | Thread Size | Tool Type | Includes | Tip - Type | Contents | Absolute Pull Range (APR) | Drive Size | Features | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 583 Advanced | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | AML-583 | LJT06RE17 | Gold | Copper Alloy | Amphenol Aerospace Operations | 0.05 | Bulk | Metal | Active | - | -65°C ~ 200°C | MIL-DTL-38999 Series I, LJT | - | - | Crimp | Plug, Female Sockets | - | 23 | Silver | Aviation, Marine, Military | Bayonet Lock | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | - | Electroless Nickel | 17-99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 628 Advanced | In Stock | - | - | - | - | - | - | - | - | - | AML-628 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 407 Advanced | 3118 |
| - | - | - | - | - | - | - | - | AML-407 | - | - | - | Advanced Micro Lites | - | Box | - | Active | 4.9V | - | - | - | - | - | - | Incandescent | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Miniature Screw | - | - | Round with Domed Top | G-4 1/2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 624 Advanced | In Stock | - | - | - | - | - | - | - | - | - | AML-624 | - | - | - | HARTING | 6 | Bulk | - | Active | - | - | Han® S | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Side Entry | - | - | - | - | - | Push In | - | - | - | - | - | - | - | - | - | - | - | M6 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 634 Advanced | 408 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | AML-634 | SG-8101 | - | - | EPSON | 0.63 | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 1.7 MHz | ±15ppm | CMOS | - | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | - | - | - | ||
![]() 585 Advanced | In Stock | - | - | - | - | - | - | - | - | - | AML-585 | - | - | - | PEI-Genesis | 0.3 | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 447 Advanced | 77 |
| - | - | - | - | - | -- | - | - | AML-447 | - | - | - | - | 0.5 | - | - | - | - | - | -- | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23mm | - | Socket | - | 6 Point Socket | - | - | 1/2 | Deep Socket | - | 3.23 (82.0mm) | - | - | - | ||
![]() 623 Advanced | 522 |
| - | - | - | - | - | - | - | - | AML-623 | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |