- Alternate PN
- MSCP
- Series
- Mfr
- Package
- Product Status
- Tolerance
- Features
- Operating Temperature
- RoHS
- Composition
- Package / Case
Attribute column
Manufacturer
Advanced Lamps - Incandescents, Neons
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Alternate PN | Base Product Number | Manufacturer | Mfr | MSCP | Package | Product Status | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Output Type | Failure Rate | Current - Supply (Disable) (Max) | Current - Output (Max) | Output Configuration | Current - Output | Spread Spectrum Bandwidth | Control Features | Voltage - Output | Voltage - Output (Min/Fixed) | Number of Regulators | Protection Features | Current - Quiescent (Iq) | Voltage Dropout (Max) | PSRR | Voltage - Output (Max) | Absolute Pull Range (APR) | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3151 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1141 Advanced | 3991 |
| - | - | - | - | AML-1141 | - | Miscellaneous | - | 21 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12MB Advanced | In Stock | - | - | - | - | - | 12MB | - | - | KEMET | 0.48 | Tape & Reel (TR) | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 130 Advanced | In Stock | - | - | - | - | - | AML-130 | - | - | Advanced Energy | 0.32 | Box | Active | - | powerMods | - | - | - | - | DC Output Module | - | - | 120 W | - | - | - | - | - | - | - | 1 | - | - | - | - | 5A | - | - | - | - | 24V (5 ~ 28V) | - | - | - | - | - | - | - | - | Conformal Coating, Remote On/Off, User Adjustable | - | - | ||
![]() 1195 Advanced | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | AML-1195 | SG-8101 | - | EPSON | 50 | Tape & Reel (TR) | Active | -40°C ~ 105°C | SG-8101 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | XO (Standard) | - | - | - | 1.8V ~ 3.3V | 125.0032 MHz | ±20ppm | CMOS | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 (1.20mm) | - | ||
![]() 256 Advanced | In Stock | - | - | - | - | - | AML-256 | - | - | PEI-Genesis | N/A | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 378 Advanced | In Stock | - | - | - | - | - | AML-378 | - | - | PEI-Genesis | 0.4 | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 48ESB Advanced | 592 |
| - | - | - | - | 48ESB | - | - | PEI-Genesis | 0.44 | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 388 Advanced | 984 |
| - | Surface Mount | 6-SMD, Flat Leads | SNT-6A | AML-388 | S-1112 | - | ABLIC Inc. | 0.3 | Tape & Reel (TR) | Active | -40°C ~ 85°C (TA) | S-1112 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 µA | - | 6.5V | Fixed | - | - | - | Positive | 150mA | - | Enable | - | 3.2V | 1 | Over Current | 1 µA | 0.26V @ 100mA | 80dB (1kHz) | - | - | - | - | - | ||
![]() 8099 Advanced | In Stock | - | - | - | - | - | AML-8099 | - | - | PEI-Genesis | 0.15 | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 49 Advanced | In Stock | - | - | - | - | - | AML-49 | KPT6C | - | ITT Cannon, LLC | 0.04 | Bulk | Active | - | KPT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7333 Advanced | In Stock | - | - | - | - | - | AML-7333 | - | - | PEI-Genesis | 0.05 | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 376AS15 Advanced | 106 |
| - | - | - | - | AML-376AS15 | CA310 | - | ITT Cannon, LLC | 0.34 | Bulk | Active | - | MIL-DTL-5015, CA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7153AS15 Advanced | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | AML-7153AS15 | RN73R1J | - | KOA Speer Electronics, Inc. | 0.15 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 155°C | RN73R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.1% | 2 | ±5ppm/°C | - | 33.2 kOhms | Thin Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.022 (0.55mm) | AEC-Q200 | ||
![]() 48PSB Advanced | 450 |
| - | - | - | - | 48PSB | - | - | PEI-Genesis | 0.52 | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 268 Advanced | In Stock | - | - | Surface Mount | 8-SMD, No Lead | - | - | - | - | CTS-Frequency Controls | - | Tape & Reel (TR) | Active | -30°C ~ 85°C | 581 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | VCTCXO | - | - | - | 2.5V | 24.576 MHz | ±500ppb | HCMOS | - | Crystal | 9.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ±5ppm | - | 0.079 (2.00mm) | - | ||
![]() 60PSB Advanced | 801 |
| - | - | - | - | 60PSB | - | - | PEI-Genesis | 0.67 | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 605 Advanced | 862 |
| - | - | - | - | AML-605 | - | - | PEI-Genesis | 3.4 | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6034 Advanced | In Stock | - | - | - | - | - | AML-6034 | - | - | PEI-Genesis | 0.15 | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6839AS15 Advanced | 365 |
| - | Surface Mount | 4-SMD, No Lead | - | AML-6839AS15 | - | - | Mercury United Electronics, Inc. | 0.15 | Strip | Active | -40°C ~ 85°C | QuikXO | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | VCTCXO | - | - | - | 2.5V | 121.5 MHz | ±1ppm | CMOS | Amplitude Control | Crystal | 24mA (Typ) | - | - | - | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | - | - | - | - | ±8ppm | - | 0.102 (2.60mm) | - |