- Alternate PN
- MSCP
- Series
- Mfr
- Package
- Product Status
- Tolerance
- Features
- Operating Temperature
- RoHS
- Composition
- Package / Case
Attribute column
Manufacturer
Advanced Lamps - Incandescents, Neons
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Alternate PN | Brand | Capacitance - nF | Capacitance - pF | Capacitance - uF | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSCP | Package | Part # Aliases | Product Status | Qualification | RoHS | Surge Energy Rating | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Capacitance | Subcategory | Power Rating | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Ripple Current | Test Frequency | Lead Style | Lens Style | Clamping Voltage | Lens Size | Product Type | ESR | Varistor Voltage | Product | Peak Surge Current | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 28ESB Advanced | 38 |
| - | - | 28ESB | - | - | - | - | - | - | - | - | - | - | - | 0.25 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 311 Advanced | 5029 |
| - | - | AML-311 | - | - | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 306 Advanced | In Stock | - | - | - | AML-306 | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6195 Advanced | In Stock | - | - | - | AML-6195 | - | - | - | - | - | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7133 Advanced | In Stock | - | - | - | AML-7133 | - | - | - | - | - | - | - | - | - | - | - | 0.09 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8628AS15 Advanced | 88 |
| - | - | AML-8628AS15 | - | - | - | - | - | - | - | - | - | - | - | 0.63 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2232LL Advanced | In Stock | - | - | - | AML-2232LL | - | - | - | - | - | - | - | - | - | - | - | 18 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1385 Advanced | 1214 |
| - | - | AML-1385 | - | - | - | - | - | - | - | - | Advanced Micro Lites | - | - | - | Box | - | Active | - | - | - | - | 28V | - | - | - | - | Incandescent | - | - | - | - | Clear | - | - | - | - | - | - | - | - | - | Bayonet - Single Contact | Round with Domed Top | - | RR-12 | - | - | - | - | - | - | - | - | - | - | ||
![]() 1978X Advanced | In Stock | - | - | - | AML-1978X | - | - | - | - | - | - | - | - | - | - | - | 130 | - | - | - | - | - | - | - | 150 V | - | - | 0.5 % | 50 ppm/°C | - | 8.66 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() 8102 Advanced | In Stock | - | - | - | AML-8102 | - | - | - | - | - | - | - | - | - | - | - | 0.03 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8098 Advanced | In Stock | - | - | - | AML-8098 | - | - | - | - | - | - | - | - | - | - | - | 0.15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-740 Advanced | In Stock | - | - | - | GF-740 | - | - | - | - | - | - | - | - | - | - | - | 0.64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7132 Advanced | In Stock | - | - | - | AML-7132 | - | - | - | - | - | - | - | - | - | - | - | 0.09 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7341 Advanced | In Stock | - | - | 4 Pin | AML-7341 | EPCOS / TDK | - | - | - | - | 140 | EPCOS / TDK | + 105 C | - | - 40 C | - | 0.65 | - | B32756G2156K | - | AEC-Q200 | Details | - | 500 VDC | - | Bulk | B32756G | 10 % | - | - | - | - | - | - | - | 15 uF | Capacitors | - | Radial | - | 37.5 mm | 1 mm | - | - | Straight | - | - | - | Film Capacitors | - | - | AC and Pulse Film Capacitors | - | Film Capacitors | - | 45 mm | 42 mm | 22 mm | ||
![]() 7152 Advanced | 605 |
| - | 4 Pin | AML-7152 | EPCOS / TDK | - | - | - | 0.2 | 36 | EPCOS / TDK | + 85 C | - | - 40 C | - | 0.15 | - | B43513A5687M | - | - | Details | - | 450 VDC | - | Bulk | B43513 | 20 % | - | Long Life Capacitors | - | - | - | - | - | 680 uF | Capacitors | - | Snap In | - | - | - | 4.05 A | 100 Hz | - | - | - | - | Electrolytic Capacitors | 140 mOhms | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Snap In | 35 mm | - | 75 mm | - | ||
![]() 305IF Advanced | 2024 |
| - | 2 Pin | AML-305IF | EPCOS / TDK | 68 nF | 68000 pF | - | - | 1000 | EPCOS / TDK | + 125 C | - | - 55 C | - | 15 | - | B32671Z6683K | - | AEC-Q200 | Details | - | 630 VDC | - | Bulk | B32671Z | 10 % | - | - | - | - | - | - | - | 0.068 uF | Capacitors | - | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | - | - | Straight | - | - | - | Film Capacitors | - | - | General Film Capacitors | - | Film Capacitors | - | 12 mm | 13 mm | 6 mm | ||
![]() 6838 Advanced | 1573 |
| - | - | AML-6838 | EPCOS / TDK | - | - | - | - | 500 | EPCOS / TDK | + 105 C | - | - 40 C | PCB Mount | 0.15 | - | - | - | - | Details | 130 J | 350 VDC | - | Cut Tape | B72214P | 10 % | - | - | - | - | - | - | - | 530 pF | Varistors | - | Radial | - | 7.5 mm | - | - | - | - | - | 710 V | - | - | - | 430 V | MOV | 6 kA | Varistors | 14 mm | - | 6.7 mm | - | ||
![]() 7241 Advanced | 334 |
| - | 2 Pin | AML-7241 | EPCOS / TDK | 1.2 nF | - | 0.0012 uF | - | 1000 | EPCOS / TDK | + 125 C | - | - 55 C | - | 0.15 | - | B32671L8122K | - | AEC-Q200 | Details | - | 2 kVDC | - | Bulk | B32671L | 10 % | - | - | - | - | - | - | - | 1200 pF | Capacitors | - | Radial | Polypropylene (PP) | 10 mm | 0.6 mm | - | - | Straight | - | - | - | Film Capacitors | - | - | General Film Capacitors | - | Film Capacitors | - | 9 mm | 13 mm | 4 mm |