- Alternate PN
- MSCP
- Series
- Mfr
- Package
- Product Status
- Tolerance
- Features
- Operating Temperature
- RoHS
- Composition
- Package / Case
Attribute column
Manufacturer
Advanced Lamps - Incandescents, Neons
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Weight | Insert Material | Backshell Material, Plating | Alternate PN | Base Product Number | Contact Finish Mating | Contact Materials | ECCN | Harmonized Code | Itar Registered | Mfr | MSCP | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Failure Rate | Current - Supply (Disable) (Max) | Shell Size, MIL | Lead Style | Spread Spectrum Bandwidth | Cable Opening | Lens Style | Lens Size | Size | Tool Type | Tip - Type | Absolute Pull Range (APR) | Drive Size | MSCP (Mean Spherical Candle Power) | Features | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 90 Advanced | 747 |
| - | - | Axial | - | - | Axial | - | - | - | AML-90 | - | - | - | - | - | - | RCD Components | 6 | Tape & Reel (TR) | - | Active | - | -55°C ~ 160°C | GP | 0.091 Dia x 0.248 L (2.30mm x 6.30mm) | ±1% | - | 2 | - | 100ppm/°C | - | - | 1.62 kOhms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | ||
![]() 1480 Advanced | 525 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | AML-1480 | - | - | - | - | - | - | SiTime | 2 | Tape & Reel (TR) | - | Active | - | -40°C ~ 85°C | SiT8208 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.8V | - | - | - | 19.2 MHz | ±10ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 33mA | - | 70µA | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() 2 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | 8539.29.3060 | Unavailable | KYOCERA AVX | - | Tape & Reel (TR) | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 90MB Advanced | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | - | - | - | 90MB | SG73P1 | - | - | - | - | - | KOA Speer Electronics, Inc. | 0.37 | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | SG73P-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | - | 2 | - | ±100ppm/°C | - | - | 1 MOhms | - | Thick Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding | 0.022 (0.55mm) | - | - | - | AEC-Q200 | ||
![]() 60MB Advanced | 647 |
| - | - | - | - | - | - | - | - | - | 60MB | - | - | - | - | - | - | Banner Engineering Corporation | 0.67 | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8369 Advanced | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | AML-8369 | - | - | - | - | - | - | Mercury United Electronics, Inc. | 0.65 | Strip | - | Active | - | -40°C ~ 85°C | QuikXO | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | VCTCXO | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 16.369 MHz | ±1ppm | CMOS | - | - | Amplitude Control | Crystal | 17mA (Typ) | - | 18mA (Typ) | - | - | - | - | - | - | - | - | - | ±8ppm | - | - | - | 0.067 (1.70mm) | - | - | - | - | ||
![]() 4009BPE Advanced | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | AML-4009BPE | - | - | - | - | - | - | SiTime | 0.3 | Strip | - | Active | - | -40°C ~ 85°C | SiT8209 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | 2.8V | - | - | - | 212.5 MHz | ±50ppm | LVCMOS, LVTTL | - | - | Standby (Power Down) | MEMS | 36mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | ||
![]() 7646 Advanced | In Stock | - | - | Free Hanging (In-Line) | - | - | Thermoplastic | - | - | Thermoplastic | Thermoplastic | AML-7646 | - | Gold | Copper Alloy | - | - | - | Conxall/Switchcraft | 0.5 | Bulk | Plastic | Active | 600VAC/DC | -40°C ~ 85°C | Multi-Con-X®, Insta-Click™ | - | - | - | - | Crimp | - | Plug, Male Pins | - | - | 4 | - | Black | - | - | Bayonet Lock | Varies by Wire Gauge | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.240 ~ 0.270 (6.10mm ~ 6.86mm) | - | - | - | - | - | - | - | - | Backshell, UV Resistant | - | - | - | UL94 HB | - | ||
![]() 335 Advanced | 147 |
| - | - | - | - | - | - | - | - | - | AML-335 | - | - | - | - | - | - | PEI-Genesis | 0.34 | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8112 Advanced | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | - | - | - | AML-8112 | RN73R2B | - | - | - | - | - | KOA Speer Electronics, Inc. | 0.15 | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | RN73R | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | 2 | - | ±10ppm/°C | - | - | 270 Ohms | - | Thin Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() 7715 Advanced | 719 |
| - | - | 2512 (6432 Metric) | - | - | 2512 | - | - | - | AML-7715 | - | - | - | - | - | - | Stackpole Electronics Inc | 0.15 | Bulk | - | Active | - | -55°C ~ 155°C | RMEF | 0.248 L x 0.126 W (6.30mm x 3.20mm) | ±1% | - | 2 | - | ±100ppm/°C | - | - | 715 kOhms | - | Thick Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200 | 0.026 (0.65mm) | - | - | - | AEC-Q200 | ||
![]() 27 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | AML-27 | - | - | - | - | - | - | PEI-Genesis | 1.4 | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GF-670 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | GF-670 | - | - | - | - | - | - | PEI-Genesis | 0.64 | Bulk | - | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1034A Advanced | 774 |
| - | - | - | - | - | - | -- | - | - | AML-1034A | - | - | - | - | - | - | Advanced Micro Lites | - | Box | - | Active | 12.8V, 14.0V | - | -- | - | - | Active | - | - | - | - | Incandescent | - | - | - | Clear | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bayonet - Double Contact | - | - | Round with Domed Top | S-8 | 16mm | Socket | 6 Point Socket | - | 1/2 | 32 | Chrome Finish | - | 1.49 (37.8mm) | - | - | - | ||
![]() 28PSB Advanced | 965 |
| - | - | - | - | - | - | - | - | - | 28PSB | - | - | - | - | - | - | - | 0.17 | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3150 Advanced | 178 |
| - | - | - | - | - | - | - | - | - | AML-3150 | - | - | - | - | - | - | - | 0.15 | - | - | - | - | - | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 7218 Advanced | In Stock | - | - | - | - | - | - | - | -- | - | - | AML-7218 | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | E16 | Socket | Torx® | - | 3/8 | - | -- | - | 2.05 (52.1mm) | - | - | - | ||
![]() 8552 Advanced | 55 |
| - | - | - | - | - | - | -- | - | - | AML-8552 | - | - | - | - | - | - | - | 0.55 | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 | Socket | 6 Point Socket | - | 1/2 | - | Deep Socket | - | 3.03 (77.0mm) | - | - | - | ||
![]() 8097 Advanced | In Stock | - | - | - | - | - | - | - | -- | - | - | AML-8097 | - | - | - | - | - | - | - | 0.15 | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1/2 | Socket | 6 Point Socket | - | 1/2 | - | Black Finish | - | 2.81 (71.4mm) | - | - | - | ||
![]() 685AS15 Advanced | In Stock | - | - | - | - | - | - | - | -- | - | - | AML-685AS15 | - | - | - | - | - | - | - | 0.05 | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 21mm | Socket | 12 Point Socket | - | 1/2 | - | Deep Socket | - | 3.03 (77.0mm) | - | - | - |