- Applications
- Approval Agency
- Base Product Number
- Current - Output (Max)
- Features
- Mfr
- Mounting Type
- Number of Outputs
- Operating Temperature
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Advanced DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Mfr | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6AA12-N4-045 ULTRAVOLT / Advanced Energy | In Stock | - | Datasheet | Through Hole | 11-DIP Module | 6AA12 | ULTRAVOLT / Advanced Energy | 0 ~ 6000V | -40°C ~ 65°C | Bulk | UltraVolt® AA | 2.97" L x 1.50" W x 0.81" H (75.4mm x 38.1mm x 20.7mm) | Active | High Voltage - Non-Isolated Module | ITE (Commercial) | 4 W | 1 | CE, cUL, cURus, UL | 16V | 11V | 670µA | Adjustable Output, Remote On/Off | ||
![]() 4095 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |