- Alternate PN
- MSCP
- Series
- Mfr
- Package
- Product Status
- Base Product Number
- Operating Temperature
- Package / Case
- Size / Dimension
- Features
- Mounting Type
Attribute column
Manufacturer
Advanced Tape
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Number of Pins | Alternate PN | Brand | ECCN | Factory Pack QuantityFactory Pack Quantity | Harmonized Code | Itar Registered | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | MSCP | Part # Aliases | Qualification | RoHS | Voltage Rating DC | Voltage, Rating | Packaging | Series | Tolerance | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Capacitance | Subcategory | Power Rating | Termination Style | Dielectric | Lead Spacing | Lead Diameter | Lead Style | Product Type | Product | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 7732 Advanced | In Stock | - | - | - | AML-7732 | - | - | - | - | - | - | - | - | 0.1 | - | - | - | - | 150 V | - | - | 0.25 % | 25 ppm/°C | 1.8 MΩ | 155 °C | -55 °C | Thin Film | - | - | 250 mW | - | - | - | - | - | - | - | - | 650 µm | - | - | ||
![]() 369 Advanced | In Stock | - | - | - | AML-369 | - | - | - | - | - | - | - | - | 0.34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 346 Advanced | In Stock | - | - | - | - | - | EAR99 | - | - | Unavailable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 330 Advanced | In Stock | - | - | 4 Pin | AML-330 | EPCOS / TDK | - | 27 | - | - | EPCOS / TDK | + 105 C | - 40 C | 0.5 | B32758G3256J | AEC-Q200 | Details | 580 VDC | - | Bulk | B32758G | 5 % | - | - | - | - | - | 25 uF | Capacitors | - | Radial | Polypropylene (PP) | 52.5 mm | 1.2 mm | Straight | Film Capacitors | AC and Pulse Film Capacitors | Film Capacitors | 50 mm | 57.5 mm | 35 mm |