- Alternate PN
- MSCP
- Series
- Composition
- Features
- Resistance
- Temperature Coefficient
- Tolerance
- Drive Size
- Failure Rate
- Height
- Height Seated (Max)
Attribute column
Manufacturer
Advanced Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Alternate PN | Mfr | MSCP | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Power Rating | Failure Rate | Note | Size | Tool Type | Tip - Type | Drive Size | Features | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2383 Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1196 Advanced | In Stock | - | - | 2512 (6432 Metric) | 2512 | - | AML-1196 | TE Connectivity Passive Product | 50 | Tape & Reel (TR) | Active | - | - | -55°C ~ 155°C | 3504 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±1% | - | 2 | ±50ppm/°C | - | 12.7 kOhms | - | - | Thin Film | 6W | - | - | - | - | - | - | - | - | - | 0.023 (0.58mm) | - | - | ||
![]() 1251 Advanced | In Stock | - | - | - | - | -- | AML-1251 | - | 3 | - | - | - | - | - | -- | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 12mm | Socket | 6 Point Socket | 1/2 | Deep Socket | - | - | 3.03 (77.0mm) | - | ||
![]() TIC 410A Advanced | In Stock | - | - | - | - | - | - | - | - | - | - | Yes | - | - | n/a | - | - | - | - | - | Cover | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | ||
![]() 2200 Advanced | In Stock | - | - | - | - | - | AML-2200 | - | 0.05 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 301 Advanced | In Stock | - | - | - | - | - | AML-301 | - | 3 | - | - | - | 150 V | - | - | - | 0.5 % | - | - | 25 ppm/°C | - | 145 kΩ | 155 °C | -55 °C | Thin Film | - | 250 mW | - | - | - | - | - | - | - | 650 µm | - | - | - |