- Mounting Styles
- Package / Case
- Factory Pack QuantityFactory Pack Quantity
- Packaging
- RoHS
- Unit Weight
- Shipping Restrictions
- Channel Mode
- Id - Continuous Drain Current
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Channels
Attribute column
Manufacturer
Advanced Linear Devices Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Channel Mode | Factory Pack QuantityFactory Pack Quantity | Id - Continuous Drain Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Pd - Power Dissipation | Product Status | Qg - Gate Charge | Rds On - Drain-Source Resistance | RoHS | Shipping Restrictions | Transistor Polarity | Unit Weight | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Voltage Rated | Packaging | Series | Applications | Subcategory | Current Rating (Amps) | Technology | Number of Channels | Product Type | Transistor Type | Product | Product Category |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
ALD310508SAL Advanced Linear Devices, Inc. | In Stock | - | - | - | SOIC-8 | - | - | - | 50 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | 0.002610 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD310708SAL Advanced Linear Devices, Inc. | In Stock | - | - | - | SOIC-8 | - | - | - | 50 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 0.002610 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD310702PAL Advanced Linear Devices, Inc. | In Stock | - | - | - | PDIP-8 | - | - | - | 50 | - | - | - | - | - | Through Hole | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 0.032805 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD310502SAL Advanced Linear Devices, Inc. | In Stock | - | - | - | SOIC-8 | - | - | - | 50 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | 0.002610 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD310500PAL Advanced Linear Devices, Inc. | In Stock | - | - | - | PDIP-8 | - | - | - | 50 | - | - | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | 0.032805 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD810030SCLI Advanced Linear Devices, Inc. | 88 |
| - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SOIC | - | Depletion | 50 | 80 mA | - | + 85 C | Advanced Linear Devices Inc. | - 40 C | SMD/SMT | Tape & Reel (TR) | 500 mW | Active | - | - | - | - | N-Channel | - | 10.6 V | - | 3 V | - | - | SAB™ | Supercapacitor Auto Balancing | - | 80mA | - | 4 Channel | - | 4 N-Channel | MOSFET | - | ||
ALD310504SAL Advanced Linear Devices, Inc. | In Stock | - | - | - | SOIC-8 | - | - | - | 50 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | 0.002610 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD310504PAL Advanced Linear Devices, Inc. | In Stock | - | - | - | PDIP-8 | - | - | - | 50 | - | - | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | 0.032805 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD310700PAL Advanced Linear Devices, Inc. | In Stock | - | - | - | PDIP-8 | - | - | - | 50 | - | - | - | - | - | Through Hole | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 0.032805 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD910030SALI Advanced Linear Devices | 49 |
| - | - | SOIC-8 | - | - | Enhancement | - | 80 mA | - | + 85 C | - | - 40 C | SMD/SMT | - | 500 mW | - | - | 3 MOhms | - | - | N-Channel | - | 10.6 V | - 12 V, + 12 V | 3.02 V | - | - | - | - | - | - | Si | 2 Channel | - | - | - | - | ||
ALD310702SAL Advanced Linear Devices, Inc. | In Stock | - | - | - | SOIC-8 | - | - | - | 50 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 0.002610 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD310500SAL Advanced Linear Devices, Inc. | In Stock | - | - | - | SOIC-8 | - | - | - | 50 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | - | - | 0.002610 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD310700SAL Advanced Linear Devices, Inc. | In Stock | - | - | - | SOIC-8 | - | - | - | 50 | - | - | - | - | - | SMD/SMT | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 0.002610 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD310502PAL Advanced Linear Devices, Inc. | In Stock | - | - | - | PDIP-8 | - | - | - | 50 | - | - | - | - | - | Through Hole | - | - | - | - | - | Details | - | - | 0.032805 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD310704PAL Advanced Linear Devices, Inc. | In Stock | - | - | - | PDIP-8 | - | - | - | 50 | - | - | - | - | - | Through Hole | - | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | 0.032805 oz | - | - | - | - | Tube | - | - | - | - | - | - | - | - | - | - | ||
ALD810029SCLI Advanced Linear Devices | In Stock | - | - | - | - | - | Advanced Linear Devices | - | 50 | - | Advanced Linear Devices | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOSFETs | - | - | - | MOSFET | - | - | MOSFET | ||
ALD910029SALI Advanced Linear Devices | In Stock | - | - | - | SOIC-8 | - | - | Enhancement | - | 80 mA | - | + 85 C | - | - 40 C | SMD/SMT | - | 500 mW | - | - | 2.9 MOhms | - | - | N-Channel | - | 10.6 V | - 12 V, + 12 V | 2.92 V | - | - | - | - | - | - | Si | 2 Channel | - | - | - | - |