- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Mounting Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Operating Temperature
- Current - DC Forward (If) (Max)
- Type
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Advanced Photonix Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Power Rating | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Rise Time | Current - DC Forward (If) (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS-0905-017 Advanced Photonix | 78 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | - | - | LS-0905 | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.3V | - | - | 100mA | RoHS Compliant | - | ||
![]() LS-0370-014 Advanced Photonix | 49 | - | Datasheet | 2 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | - | - | LS-0370 | Active | 1 (Unlimited) | Ultraviolet (UV) | - | Top View | 3.6V | - | - | - | RoHS Compliant | - | ||
![]() LS-0450-015 Advanced Photonix | 29 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~85°C TA | - | - | LS-0450 | Active | 1 (Unlimited) | - | - | Top View | 3.3V | - | - | 30mA | RoHS Compliant | - | ||
![]() LS-0525-014 Advanced Photonix | 29 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | - | - | LS-0525 | Active | 1 (Unlimited) | - | - | Top View | 3.3V | - | - | 30mA | RoHS Compliant | - | ||
![]() LP-0850-011 Advanced Photonix | 29 |
| Datasheet | 2 Weeks | - | Through Hole | TO-46-2 Metal Can | -40°C~100°C TA | - | - | LP-0850-011 | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.95V | - | - | 20mA | RoHS Compliant | - | ||
![]() LS-1550-017 Advanced Photonix | 74 | - | Datasheet | 2 Weeks | - | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | - | - | LS-1550 | Active | 1 (Unlimited) | Infrared (IR) | - | Top View | 0.7V | - | - | 200mA | RoHS Compliant | - | ||
![]() PDI-E906 Advanced Photonix | In Stock | - | - | - | - | - | T 1 3/4 | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDI-E816 Advanced Photonix | In Stock | - | - | - | - | - | T 1 3/4 | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDI-E818 Advanced Photonix | In Stock | - | - | - | - | - | SOT-23 | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDI-E825 Advanced Photonix | In Stock | - | - | 14 Weeks | Through Hole | Through Hole | TO-46-2 | -55°C~125°C TA | Bulk | 2007 | - | Active | 1 (Unlimited) | Infrared (IR) | 2.5mW | Top View | 1.7V | - | 15ns | 100mA | RoHS Compliant | Lead Free | ||
![]() PDI-E811 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | -65°C~125°C TA | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.5V | 160° | - | 180mA | Non-RoHS Compliant | - | ||
![]() PDI-E827 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | -55°C~125°C TA | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.7V | 70° | - | 100mA | Non-RoHS Compliant | - | ||
![]() PDI-E807 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -55°C~100°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.6V | 70° | - | 100mA | Non-RoHS Compliant | - | ||
![]() PDI-E901 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | -65°C~125°C TA | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.3V | 160° | - | 100mA | Non-RoHS Compliant | - | ||
![]() PDI-E815 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 | -65°C~125°C TA | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.5V | 10° | - | 180mA | Non-RoHS Compliant | - | ||
![]() PDI-E907 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -65°C~125°C TA | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.3V | 70° | - | 100mA | Non-RoHS Compliant | - | ||
![]() PDI-E903 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | -65°C~125°C TA | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.3V | 16° | - | 100mA | Non-RoHS Compliant | - | ||
![]() PDI-E904 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -65°C~125°C TA | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.3V | 160° | - | 100mA | Non-RoHS Compliant | - | ||
![]() PDI-E817 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Metal Can | -65°C~125°C TA | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.5V | 70° | - | 180mA | Non-RoHS Compliant | - | ||
![]() PDI-E824 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -55°C~125°C TA | Bulk | 2002 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | - | Top View | 1.7V | 160° | - | 100mA | Non-RoHS Compliant | - |