- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Mounting Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Operating Temperature
- Current - DC Forward (If) (Max)
- Type
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Advanced Photonix Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Orientation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Current - DC Forward (If) (Max) | Radiant Intensity (Ie) Min @ If | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() APW-MW2-1210-010 Advanced Photonix | 660 |
| Datasheet | 14 Weeks | Surface Mount | 1210 (3225 Metric) | -40°C~80°C TA | Tape & Reel (TR) | 2015 | - | Active | 3 (168 Hours) | Infrared (IR) | Top View | 1.28V 1.5V | - | 30mA | - | RoHS Compliant | ||
![]() LS-1050-017 Advanced Photonix | 29 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | - | - | LS-1050 | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.15V | - | 100mA | - | RoHS Compliant | ||
![]() LS-1550-015 Advanced Photonix | 30 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~85°C TA | - | - | LS-1550 | Active | 1 (Unlimited) | Infrared (IR) | Top View | 0.7V | - | 200mA | - | RoHS Compliant | ||
![]() LS-0810-015 Advanced Photonix | 94 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~85°C TA | - | - | LS-0810 | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.6V | - | 100mA | - | RoHS Compliant | ||
![]() LS-0370-015 Advanced Photonix | 30 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~85°C TA | - | - | LS-0370 | Active | 1 (Unlimited) | Ultraviolet (UV) | Top View | 3.6V | - | - | - | RoHS Compliant | ||
![]() LS-0450-014 Advanced Photonix | In Stock | - | Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | - | - | LS-0450 | Active | 1 (Unlimited) | - | Top View | 3.3V | - | 30mA | - | RoHS Compliant | ||
![]() LS-1300-015 Advanced Photonix | 29 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~85°C TA | - | - | LS-1300 | Active | 1 (Unlimited) | Infrared (IR) | Top View | 0.85V | - | 100mA | - | RoHS Compliant | ||
![]() LS-0905-015 Advanced Photonix | 135 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~85°C TA | - | - | LS-0905 | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.3V | - | 100mA | - | RoHS Compliant | ||
![]() LS-0730-017 Advanced Photonix | 29 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | - | - | LS-0730 | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.65V | - | 20mA | - | RoHS Compliant | ||
![]() LS-0730-015 Advanced Photonix | 85 | - | Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~85°C TA | - | - | LS-0730 | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.65V | - | 20mA | - | RoHS Compliant | ||
![]() LS-0505-015 Advanced Photonix | In Stock | - | Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~85°C TA | - | - | LS-0505 | Active | 1 (Unlimited) | - | Top View | 3.3V | - | 20mA | 1.1mW/sr @ 20mA (Typ) | RoHS Compliant | ||
![]() LS-0505-014 Advanced Photonix | 95 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | - | - | LS-0505 | Active | 1 (Unlimited) | - | Top View | 3.3V | - | 20mA | 1.1mW/sr @ 20mA (Typ) | RoHS Compliant | ||
![]() PDI-E808-A Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | T 1 3/4 | -65°C~125°C TA | Tray | 2006 | - | Obsolete | 1 (Unlimited) | Infrared (IR) | Top View | 1.5V | - | 100mA | - | - | ||
![]() LS-0525-015 Advanced Photonix | 29 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~85°C TA | - | - | LS-0525 | Active | 1 (Unlimited) | - | Top View | 3.3V | - | 30mA | - | RoHS Compliant | ||
![]() LS-0940-017 Advanced Photonix | 29 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | - | - | LS-0940 | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.25V | - | 100mA | - | RoHS Compliant | ||
![]() LS-0405-014 Advanced Photonix | 65 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | - | - | LS-0405 | Active | 1 (Unlimited) | - | Top View | 3.5V | - | - | - | RoHS Compliant | ||
![]() LS-0470-014 Advanced Photonix | 29 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | - | - | LS-0470 | Active | 1 (Unlimited) | - | Top View | 3.3V | - | 20mA | - | RoHS Compliant | ||
![]() SLED-56-16639 Advanced Photonix | 29 |
| Datasheet | 14 Weeks | Through Hole | Radial | -20°C~80°C TA | Bulk | 2014 | - | Active | 1 (Unlimited) | Infrared (IR) | Side View | 1.3V | 140° | 40mA | - | RoHS Compliant | ||
![]() PDI-E836 Advanced Photonix | In Stock | - | - | - | - | Ceramic | - | Bulk | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E810 Advanced Photonix | In Stock | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | Non-RoHS Compliant |