- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Mounting Type
- Orientation
- Voltage - Forward (Vf) (Typ)
- Operating Temperature
- Current - DC Forward (If) (Max)
- Type
- Packaging
- Factory Lead Time
Attribute column
Manufacturer
Advanced Photonix Infrared, UV, Visible Emitters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Orientation | Voltage - Forward (Vf) (Typ) | Current - DC Forward (If) (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDI-E918 Advanced Photonix | In Stock | - | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E820SM Advanced Photonix | In Stock | - | - | - | - | SMD/SMT | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E910 Advanced Photonix | In Stock | - | - | - | - | Die | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E820 Advanced Photonix | In Stock | - | - | - | - | - | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E909 Advanced Photonix | In Stock | - | - | - | - | T 1 3/4 | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E916 Advanced Photonix | In Stock | - | - | - | - | T 1 3/4 | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | Non-RoHS Compliant | ||
![]() PDI-E908 Advanced Photonix | In Stock | - | - | - | - | T-1 | - | Bulk | - | Obsolete | 1 (Unlimited) | - | - | - | - | Non-RoHS Compliant | ||
![]() LS-0940-015 Advanced Photonix | 29 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~85°C TA | - | LS-0940 | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.25V | 100mA | RoHS Compliant | ||
![]() LS-0810-017 Advanced Photonix | 29 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~100°C TA | - | LS-0810 | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.6V | 100mA | RoHS Compliant | ||
![]() LS-1050-015 Advanced Photonix | 155 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~85°C TA | - | LS-1050 | Active | 1 (Unlimited) | Infrared (IR) | Top View | 1.15V | 100mA | RoHS Compliant |