- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Part Status
- RoHS Status
- Voltage - Forward (Vf) (Typ)
- Series
- Color
- Configuration
- Current - Test
- Height (Max)
Attribute column
Manufacturer
Advanced Photonix LED Indication - Discrete
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Color | Configuration | Voltage - Forward (Vf) (Typ) | Current - Test | Lens Style | Lens Size | Millicandela Rating | Wavelength - Peak | Height (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LS-0630-014 Advanced Photonix | 21 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | LS-0630 | - | Active | 1 (Unlimited) | - | - | 1.9V | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS-0660-014 Advanced Photonix | 50 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | LS-0660 | - | Active | 1 (Unlimited) | - | - | 1.8V | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS-0590-014 Advanced Photonix | 21 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | LS-0590 | - | Active | 1 (Unlimited) | - | - | 2.1V | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS-0565-015 Advanced Photonix | 50 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | LS-0565 | - | Active | 1 (Unlimited) | - | - | 2V | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS-0610-015 Advanced Photonix | 21 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | LS-0610 | - | Active | 1 (Unlimited) | - | - | 1.95V | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS-0610-014 Advanced Photonix | 21 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | LS-0610 | - | Active | 1 (Unlimited) | - | - | 1.95V | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS-0565-014 Advanced Photonix | 21 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | LS-0565 | - | Active | 1 (Unlimited) | - | - | 2V | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS-0000-017 Advanced Photonix | 50 |
| Datasheet | 2 Weeks | Through Hole | TO-46-3 Lens Top Metal Can | TO-46 | - | 5.33mm Dia | Active | 1 (Unlimited) | Red, Green, Blue (RGB) | Common Cathode | 1.9V Red 3.3V Green 3.3V Blue | 20mA Red 20mA Green 20mA Blue | Round with Domed Top | 4.70mm Dia | 140mcd Red, 850mcd Green, 280mcd Blue | 630nm Red 525nm Green 470nm Blue | 5.79mm | RoHS Compliant | ||
![]() LS-0590-015 Advanced Photonix | 21 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | LS-0590 | - | Active | 1 (Unlimited) | - | - | 2.1V | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS-0630-015 Advanced Photonix | 21 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | LS-0630 | - | Active | 1 (Unlimited) | - | - | 1.9V | - | - | - | - | - | - | RoHS Compliant | ||
![]() LS-0660-015 Advanced Photonix | 21 |
| Datasheet | 2 Weeks | Through Hole | TO-46-2 Lens Top Metal Can | - | LS-0660 | - | Active | 1 (Unlimited) | - | - | 1.8V | - | - | - | - | - | - | RoHS Compliant |