- Mounting Type
- Package / Case
- Part Status
- Cell Resistance @ Illuminance
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Voltage - Max
- Cell Resistance (Min) @ Dark
- Operating Temperature
- Packaging
- Factory Lead Time
- Published
Attribute column
Manufacturer
Advanced Photonix Optical Sensors - Photo Detectors - CdS Cells
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Lead Length | Rise Time | Fall Time (Typ) | Wavelength | Voltage - Max | Cell Resistance @ Illuminance | Cell Resistance (Min) @ Dark | Dark Resistance | Diameter | Height | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NSL 4962. Advanced Photonix | In Stock | - | - | - | - | - | 2 | - | - | Compliant | 320 V | 320V | - | - | - | 40 % | - | - | - | 75 °C | -60 °C | Ceramic | 250mW | 38 mm | - | - | - | - | - | - | 1Mohm | - | - | Unknown | - | - | ||
![]() NSL-45S5150 Advanced Photonix | 841 |
| Datasheet | - | Through Hole | TO-18-2 | - | TO-18 | - | - | - | - | -60°C ~ 75°C | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | 550nm | 60Vpk | - | - | - | - | - | - | - | - | ||
![]() PDV-P9007 Advanced Photonix | 1738 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 60ms | 25ms | - | 150Vpk | 10kOhm~100kOhms @ 10 lux | 1MOhms @ 10s | - | 4.2mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P8001 Advanced Photonix | 2038 |
| Datasheet | 14 Weeks | Through Hole | Radial | 2 | - | Ceramic | - | - | - | -30°C~75°C TA | Bulk | 2006 | - | Active | 1 (Unlimited) | - | 75°C | -30°C | - | - | - | 55ms | 20 ms | - | 150Vpk | 3kOhm~11kOhms @ 10 lux | 200kOhms @ 10s | - | 5.1mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P8104 Advanced Photonix | 7405 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Bag | 2006 | - | Active | 1 (Unlimited) | -60kOhm | 75°C | -30°C | - | - | - | 60ms | 25ms | - | 150Vpk | 27kOhm~60kOhms @ 10 lux | 2MOhms @ 10s | - | 5.1mm | 2mm | - | Non-RoHS Compliant | Lead Free | ||
![]() PDV-P8103 Advanced Photonix | 9818 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Tray | 2006 | - | Active | 1 (Unlimited) | -33kOhm | 75°C | -30°C | - | - | - | 60ms | 25ms | - | 150Vpk | 16kOhm~33kOhms @ 10 lux | 500kOhms @ 10s | - | 5.1mm | 2mm | - | Non-RoHS Compliant | Lead Free | ||
![]() PDV-P7002 Advanced Photonix | 2224 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Bag | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 55ms | 20ms | - | 350Vpk | 4kOhm~20kOhm @ 10 lux | 500kOhm @ 10s | - | - | - | - | Non-RoHS Compliant | Lead Free | ||
![]() PDV-P5003 Advanced Photonix | 9108 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 55ms | 25ms | - | 350Vpk | 12kOhm~58kOhms @ 10 lux | 1MOhms @ 10s | - | 11mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P8105 Advanced Photonix | 24 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Tray | 2006 | - | Active | 1 (Unlimited) | -94kOhm | - | - | - | - | - | 60ms | 25ms | - | 150Vpk | 50kOhm~94kOhm @ 10 lux | 2.5MOhm @ 10s | - | 5.1mm | 2mm | - | Non-RoHS Compliant | Lead Free | ||
![]() NSL-4960 Advanced Photonix | 168 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | TO-8 | - | - | - | - | -60°C~75°C TA | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 320Vpk | 0.5kOhm~17kOhms @ 10 lux | 1MOhms @ 5s | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDV-P8101 Advanced Photonix | 1646 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 55ms | 20ms | - | 150Vpk | 4kOhm~11kOhms @ 10 lux | 150kOhms @ 10s | - | 5.1mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NSL-19M51 Advanced Photonix | 1156 | - | Datasheet | 14 Weeks | Through Hole | Radial | - | TO-18 | - | - | - | - | -60°C~75°C TA | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 100Vpk | 20kOhm~100kOhms @ 10 lux | 20MOhms @ 10s | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PDV-P9200 Advanced Photonix | 4563 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 70ms | 15ms | - | 150Vpk | 10kOhm~50kOhms @ 10 lux | 5MOhms @ 10s | - | 4.2mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9001 Advanced Photonix | 2734 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -25°C~75°C TA | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 60ms | 25ms | - | 150Vpk | 4kOhm~11kOhms @ 10 lux | 300kOhms @ 10s | - | 4.2mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9103 Advanced Photonix | 508 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 60ms | 25ms | - | 150Vpk | 20kOhm~45kOhms @ 10 lux | 1MOhms @ 10s | - | 4.2mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P5002 Advanced Photonix | 497 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 55ms | 25ms | - | 350Vpk | 12kOhm~30kOhm @ 10 lux | 500kOhm @ 10s | - | 11mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P8102 Advanced Photonix | 2228 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 60ms | 25ms | - | 150Vpk | 9kOhm~20kOhms @ 10 lux | 300kOhms @ 10s | - | 5.1mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9002 Advanced Photonix | 9750 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Bulk | - | - | Active | 1 (Unlimited) | 500kOhm | - | - | - | - | - | 60ms | 25ms | - | 150Vpk | 9kOhm~20kOhm @ 10 lux | 500kOhm @ 10s | - | 4.2mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9004 Advanced Photonix | 1647 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 60ms | 25ms | - | 150Vpk | 27kOhm~60kOhms @ 10 lux | 2MOhms @ 10s | - | 4.2mm | 2mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PDV-P9203 Advanced Photonix | 12625 |
| Datasheet | 14 Weeks | Through Hole | Radial | - | - | Ceramic | - | - | - | -30°C~75°C TA | Bulk | 2006 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 70ms | 15ms | - | 150Vpk | 10kOhm~30kOhm @ 10 lux | 5MOhm @ 10s | - | 4.2mm | 2mm | - | Non-RoHS Compliant | Contains Lead |