- Packaging
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - DC Reverse (Vr) (Max)
- Dark Current
- Package / Case
- Spectral Range
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Active Area
- Rise Time
Attribute column
Manufacturer
Advanced Photonix Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Approvals | Brand | Factory Pack QuantityFactory Pack Quantity | Half Intensity Angle Degrees | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | RoHS | Vr - Reverse Voltage | Operating Temperature | Packaging | Part Status | Max Operating Temperature | Min Operating Temperature | Color | Subcategory | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Max Reverse Voltage (DC) | Product Type | Wavelength | Peak Wavelength | Dark Current | Spectral Range | Active Area | Product | Current - Dark (Typ) | Responsivity @ nm | Vf - Forward Voltage | Product Category | Responsivity | Diameter | Height | Length | Width | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SD100-41-21-231 Advanced Photonix | In Stock | - | - | - | - | TO-5 | - | - | - | 40 | - | - | - | + 85 C | - 40 C | - | Through Hole | - | Details | - | - | Blister Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | 1100 nm | 10 nA | - | - | Photodiodes | - | - | - | - | 0.64 A/W | - | - | - | - | - | - | ||
![]() SD197-23-21-041 Advanced Photonix | In Stock | - | - | Through Hole | - | TO-8 | - | - | - | 40 | - | - | - | + 125 C | - 40 C | - | Through Hole | - | Details | 50 V | - | Blister Pack | - | 125 °C | -40 °C | - | - | - | 82 ° | 13 ns | - | 190 ns | 50 V | - | 660 nm | 1100 nm | 1.4 nA | - | - | Photodiodes | - | - | - | - | 0.55 A/W | - | - | - | - | - | Lead Free | ||
![]() SD100-13-23-222 Advanced Photonix | In Stock | - | - | Through Hole | - | TO-5 | - | - | - | 40 | - | - | - | + 105 C | - 40 C | - | Through Hole | - | Details | 50 V | - | Blister Pack | - | 125 °C | -40 °C | - | - | PIN | 90 ° | 13 ns | - | 190 ns | 75 V | - | 950 nm | 1100 nm | 1 nA | - | - | PIN Photodiodes | - | - | - | - | 0.18 A/W | - | - | - | - | - | Lead Free | ||
![]() SD113-24-21-021 Advanced Photonix | In Stock | - | - | - | - | TO-5 | - | - | Advanced Photonix | 40 | - | Advanced Photonix | - | + 125 C | - 40 C | - | Through Hole | - | Details | 50 V | - | Blister Pack | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | 50 ns | - | Photodiodes | - | 900 nm | 500 pA | - | - | Photodiodes | - | - | - | Photodiodes | 0.55 A/W | - | - | - | - | - | - | ||
![]() SD019-111-411 Advanced Photonix | In Stock | - | - | - | - | - | - | - | - | 3000 | - | - | - | + 100 C | - 40 C | Yes | SMD/SMT | - | Details | 50 V | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 pA | - | - | PIN Photodiodes | - | - | 800 mV | - | - | - | - | - | - | - | - | ||
![]() SD0090-3111-185 Advanced Photonix | In Stock | - | - | - | - | 1210 (3216 metric) | - | - | - | 3000 | - | - | - | + 100 C | - 40 C | Yes | SMD/SMT | - | - | 20 V | - | Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | 1700 nm | 200 pA | - | - | Photodiodes | - | - | - | - | 1 A/W | - | 1.1 mm | 3.2 mm | 1.6 mm | - | - | ||
![]() FCI-INGAAS-1500 Advanced Photonix | In Stock | - | - | - | - | TO-46 | - | - | - | 100 | - | - | - | + 75 C | - 40 C | - | Through Hole | - | Details | 2 V | - | Blister Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | 1100 nm | - | - | - | Photodiodes | - | - | - | - | 0.95 A/W | - | - | - | - | - | - | ||
![]() SD041-11-33-211 Advanced Photonix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 125 °C | -40 °C | - | - | PIN | 91 ° | 5 ns | - | 5 ns | 75 V | - | 950 nm | - | 2 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SD200-11-31-241 Advanced Photonix | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | 125 °C | -40 °C | - | - | PIN | 95 ° | 8 ns | - | 8 ns | 75 V | - | 660 nm | - | 50 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SD012-11-41-211 Advanced Photonix | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | 85 °C | -40 °C | - | - | - | 88 ° | 1.15 ns | - | - | 75 V | - | 1.25 µm | - | 1 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SLCD-61N8 Advanced Photonix | 3032 | - | - | - | - | - | 1 | cULus | - | - | - | PMA (Division of ABB) | VUSG-23B.31 | - | - | - | - | - | Yes | - | - | - | - | 125 °C | -40 °C | Black | - | - | - | - | - | - | - | - | 930 nm | 930 nm | 1.7µA | - | - | - | - | - | - | - | - | 0.87 | 1.3 mm | - | - | Unknown | - | ||
![]() PDV-C406 Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | Active | - | - | - | - | - | - | 50ns | 100 V | - | - | - | 350nm ~ 820nm | - | - | 350nm ~ 820nm | 8mm2 | - | 5nA | 0.3 A/W @ 550nm | - | - | - | - | - | - | - | - | - | ||
![]() UDT-455UV Advanced Photonix | In Stock | - | Datasheet | - | Through Hole | TO-5-8 Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C ~ 70°C | Bulk | Active | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | 200nm ~ 1100nm | 5.1mm² | - | - | 0.14 A/W @ 254nm | - | - | - | - | - | - | - | - | - | ||
![]() APX-SC00025 Advanced Photonix | 101 |
| Datasheet | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | Active | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | - | 200nm ~ 380nm | 0.25mm2 | - | 300pA | 0.13 A/W @ 254nm | - | - | - | - | - | - | - | - | - | ||
![]() APX-NG0031QPD-L Advanced Photonix | 48 |
| Datasheet | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 70°C | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | 10 V | - | - | - | 900nm ~ 1700nm | - | - | - | 2.00mm Dia | - | 800pA | 1 A/W @ 1550nm | - | - | - | - | - | - | - | - | - | ||
![]() SD445-14-21-305 Advanced Photonix | In Stock | - | - | - | - | - | - | - | - | 40 | - | - | - | + 125 C | - 40 C | - | Through Hole | - | Details | 75 V | - | Tray | - | - | - | - | - | - | - | - | - | 190 ns | - | - | - | 1100 nm | 6 nA | - | - | PIN Photodiodes | - | - | - | - | 0.55 A/W | - | - | - | - | - | - | ||
![]() UDT-455 Advanced Photonix | In Stock | - | - | - | - | TO-5 | - | - | - | 100 | - | - | - | - 70 C | 0 C | - | Through Hole | - | Details | 30 V | - | Blister Pack | - | - | - | - | - | - | - | - | - | - | - | - | - | 1100 nm | 250 pA | - | - | Photodiodes | - | - | - | - | 0.65 A/W | - | - | - | - | - | - | ||
![]() SD019-141-411-B Advanced Photonix | In Stock | - | - | - | - | 0805 (2012 metric) | - | - | - | 3000 | - | - | - | + 105 C | - 40 C | Yes | SMD/SMT | - | Details | 50 V | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 nm | 1 nA | - | - | PIN Photodiodes | - | - | - | - | 0.06 A/W | - | - | - | - | - | - | ||
![]() SC-10D Advanced Photonix | In Stock | - | - | - | - | TO-5-3 | - | - | - | - | - | - | - | + 70 C | 0 C | - | Through Hole | - | Details | - | - | Gel Pack | - | - | - | - | - | - | - | - | - | 1 us | - | - | - | 670 nm | 250 nA | - | - | Photodiodes | - | - | - | - | 0.42 A/W | - | - | - | - | - | - | ||
![]() 10-05-005-AX Advanced Photonix | In Stock | - | - | - | - | - | - | - | Advanced Photonix | 50 | - | Advanced Photonix | - | - | - | - | - | - | Details | - | - | Tray | - | - | - | - | Optical Detectors and Sensors | - | - | - | - | - | - | Photodiodes | - | - | - | - | - | - | - | - | - | Photodiodes | - | - | - | - | - | - | - |