- Packaging
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - DC Reverse (Vr) (Max)
- Dark Current
- Package / Case
- Spectral Range
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Active Area
- Rise Time
Attribute column
Manufacturer
Advanced Photonix Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Color - Enhanced | Responsivity @ nm | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-V216S Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | Array - 16 Element | -20°C~75°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 50ns | 50V | 50V | 1nA | 350nm ~ 1100nm | 2.31mm2 (x16) | - | - | Non-RoHS Compliant | ||
![]() PDB-V603-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 400ns | 25V | 25V | 5nA | 350nm ~ 1100nm | 2.55mm2 | Blue | - | Non-RoHS Compliant | ||
![]() PDU-C107 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | 2-DIP Module | -40°C~100°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 120° | 65ns | 30V | 30V | 50nA | 250nm ~ 1100nm | 17.74mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-C120 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Metal Can | -55°C~125°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | - | 5ns | 30V | 30V | 500pA | 190nm ~ 1100nm | 0.073mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-V102 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~125°C | Tray | - | Obsolete | 1 (Unlimited) | PIN | 72° | 400ns | 75V | 75V | 1pA | 190nm ~ 1100nm | 0.87mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-V110 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | 2-DIP Module | -20°C~60°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 120° | 2μs | 75V | 75V | 200pA | 190nm ~ 1100nm | 100mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-V108 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 69° | 950ns | 75V | 75V | 10pA | 190nm ~ 1100nm | 31mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-V106 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 55° | 800ns | 100V | 100V | 5pA | 190nm ~ 1100nm | 10mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDI-C109-F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~80°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 79° | 25ns | 100V | 100V | 5nA | 700nm ~ 1100nm | 42.86mm2 | - | - | Non-RoHS Compliant | ||
![]() PDU-V115 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 73° | 500ns | 75V | 75V | 2pA | 190nm ~ 1100nm | 5.07mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-V105Q Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 78° | 500ns | 75V | 75V | 2pA | 190nm ~ 1100nm | 4.48mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-V110Q Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | 2-DIP Module | -20°C~60°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 120° | 2μs | 75V | 75V | 200pA | 190nm ~ 1100nm | 100mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-V101 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~125°C | Tray | - | Obsolete | 1 (Unlimited) | - | 74° | 450ns | 75V | 75V | 6pA | 190nm ~ 1100nm | 0.31mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-V114Q Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 63° | 900ns | 75V | 75V | 10pA | 190nm ~ 1100nm | 3.15mm H x 5.69mm W | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-V111Q Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 54° | 2μs | 75V | 75V | 200pA | 190nm ~ 1100nm | 100.2mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDU-V109Q Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 79° | 1μs | 75V | 75V | 66pA | 190nm ~ 1100nm | 42.86mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDB-C504-ST Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | - | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 10ns | 100V | 100V | 150pA | 350nm ~ 1100nm | 2.98mm2 | Blue | - | Non-RoHS Compliant | ||
![]() PDU-V108Q Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 69° | 950ns | 75V | 75V | 10pA | 190nm ~ 1100nm | 31mm2 | - | 0.18 A/W @ 254nm | Non-RoHS Compliant | ||
![]() PDI-V109-F Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~80°C | Bulk | 2012 | Obsolete | 1 (Unlimited) | PIN | 55° | 800ns | 100V | 100V | 300pA | 700nm ~ 1100nm | 42.86mm2 | - | - | Non-RoHS Compliant | ||
![]() PDU-V402B Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | 2-DIP Module | -40°C~85°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 1μs | 15V | 15V | 5nA | 300nm ~ 340nm | 10.84mm2 | - | 0.08 A/W @ 320nm | Non-RoHS Compliant |