- Packaging
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - DC Reverse (Vr) (Max)
- Dark Current
- Package / Case
- Spectral Range
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Active Area
- Rise Time
Attribute column
Manufacturer
Advanced Photonix Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Max Reverse Voltage (DC) | Dark Current | Spectral Range | Active Area | Color - Enhanced | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDB-V106 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 55° | 800ns | 75V | 75V | 300pA | 350nm ~ 1100nm | 10mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V614-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 6.5μs | 25V | 25V | 500nA | 350nm ~ 1100nm | 177.9mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V612-3 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 2.8μs | 25V | 25V | 40nA | 350nm ~ 1100nm | 68.7mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V617-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 2.5μs | 25V | 25V | 35nA | 350nm ~ 1100nm | 62.91mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V608-2 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 1.2μs | 25V | 25V | 40nA | 350nm ~ 1100nm | 38.4mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V614-2 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 6.5μs | 25V | 25V | 500nA | 350nm ~ 1100nm | 177.9mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V612-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 2.8μs | 25V | 25V | 40nA | 350nm ~ 1100nm | 68.7mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V109 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 120° | 1μs | 75V | 75V | 66pA | 350nm ~ 1100nm | 42.86mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V611-2 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 30 Gauge PVC Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 1.8μs | 25V | 25V | 30nA | 350nm ~ 1100nm | 52mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V615-3 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 7μs | 25V | 25V | 350nA | 350nm ~ 1100nm | 232.7mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C208 Advanced Photonix | In Stock | - | Datasheet | Surface Mount | Surface Mount | Array - 8 Element | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 15ns | 50V | 50V | 5nA | 350nm ~ 1100nm | 2.31mm2 (x8) | Blue | Non-RoHS Compliant | ||
![]() PDB-V102 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 72° | 400ns | 75V | 75V | 40pA | 350nm ~ 1100nm | 0.87mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V618-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 4μs | 25V | 25V | 20nA | 350nm ~ 1100nm | 371.1mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V609-1 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Die | -40°C~100°C | Tray | - | Obsolete | 1 (Unlimited) | - | - | 1.5μs | 25V | 25V | 50nA | 350nm ~ 1100nm | 42.4mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V103 Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 58° | 400ns | 75V | 75V | 50pA | 350nm ~ 1100nm | 2.03mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V104-L Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Lens Top Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | 65° | 450ns | 75V | 75V | 150pA | 350nm ~ 1100nm | 3.09mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V617-3 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 2.5μs | 25V | 25V | 35nA | 350nm ~ 1100nm | 62.91mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C102-I Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | -40°C~125°C | Bulk | 2002 | Obsolete | 1 (Unlimited) | PIN | - | 3ns | 100V | 100V | 45pA | 350nm ~ 1100nm | 0.87mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-C104-L Advanced Photonix | In Stock | - | Datasheet | Through Hole | Through Hole | TO-46-2 Metal Can | -40°C~125°C | Bulk | - | Obsolete | 1 (Unlimited) | PIN | - | 10ns | 100V | 100V | 150pA | 350nm ~ 1100nm | 2.98mm2 | Blue | Non-RoHS Compliant | ||
![]() PDB-V614-3 Advanced Photonix | In Stock | - | Datasheet | Free Hanging | Free Hanging | Chip with 34 Gauge BUSS Wire | -40°C~100°C | Bulk | - | Obsolete | 1 (Unlimited) | - | - | 6.5μs | 25V | 25V | 500nA | 350nm ~ 1100nm | 177.9mm2 | Blue | Non-RoHS Compliant |