- Packaging
- Mounting Type
- Operating Temperature
- Part Status
- Voltage - DC Reverse (Vr) (Max)
- Dark Current
- Package / Case
- Spectral Range
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Active Area
- Rise Time
Attribute column
Manufacturer
Advanced Photonix Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Approvals | Brand | Breakdown Voltage / V | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Mfr | MSL | Package | Product Status | RoHS | Timing Range | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Max Operating Temperature | Min Operating Temperature | Subcategory | Lead Length | Diode Type | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Max Reverse Voltage (DC) | Product Type | Wavelength - Peak | Coil Voltage | Wavelength | Peak Wavelength | Dark Current | Mode of Operation | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | Responsivity @ nm | Product Category | Contacts | Diameter | Height | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLSD-71N100 Advanced Photonix | In Stock | - | - | - | - | - | - | 2 | - | - | ITT Cannon | - | 1 | ITT Cannon | - | - | - | - | - | N | - | - | - | - | - | - | - | - | 105 °C | -40 °C | Circular Connectors | 130 mm | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | 930 nm | 930 nm | 1.7 µA | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | 2.5 mm | - | - | Unknown | - | - | ||
![]() SLD-70 C2A Advanced Photonix | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 75 °C | -20 °C | - | - | - | - | - | - | 4 µs | - | - | - | - | 930 nm | 930 nm | 100 nA | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | - | ||
![]() SD076-11-31-211 Advanced Photonix | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | 125 °C | -40 °C | - | - | PIN | 59 ° | 5 ns | - | 5 ns | 75 V | - | - | - | 660 nm | - | 8 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SD012-151-011 Advanced Photonix | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | Advanced Photonix | - | Bulk | Discontinued at Digi-Key | - | - | -40°C ~ 125°C | - | - | - | - | - | - | - | - | - | - | - | 55° | 1.2ns | 40 V | - | - | - | - | - | - | - | - | - | 800nm ~ 1700nm | - | 100pA | - | 0.90 A/W @ 1310nm | - | - | - | - | - | - | - | - | - | ||
![]() APX-SC0010 Advanced Photonix | 127 |
| Datasheet | - | - | Through Hole | TO-46-2 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | 20 V | - | - | - | - | - | - | - | - | - | 200nm ~ 380nm | 1mm2 | 300pA | - | 0.13 A/W @ 254nm | - | - | - | - | - | - | - | - | - | ||
![]() 0800-3111-185 Advanced Photonix | In Stock | - | Datasheet | - | - | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 100°C | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | 130° | - | 20 V | - | - | - | - | - | - | - | - | - | 900nm ~ 1700nm | 0.79mm2 | 500pA | - | 0.95 A/W @ 1300nm, 1 A/W @ 1550nm | - | - | - | - | - | - | - | - | - | ||
![]() SLCD-61N2 Advanced Photonix | 387 | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 105 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | 930 nm | 930 nm | 1µA | - | - | - | - | - | - | - | - | - | 5.1 mm | - | - | Unknown | - | - | ||
![]() SD200-12-22-241 Advanced Photonix | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | 125 °C | -40 °C | - | - | PIN | 95 ° | 13 ns | - | 13 ns | 75 V | - | - | - | 660 nm | - | 6.5 nA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() SD118-23-21-021 Advanced Photonix | In Stock | - | - | - | Through Hole | Surface | - | - | - | CE, CSA, UL | - | - | - | SSAC | ESDR240.1SA0-SSAC | - | - | - | - | Compliant | 0 | - | Bulk | - | - | - | - | 0.250 in Flat Blade | 125 °C | -40 °C | - | - | - | 113 ° | 13 ns | - | 13 ns | 50 V | - | - | 24 VAC | 660 nm | - | 500 pA | Repeat Cycle | - | - | - | - | - | - | Solid State | - | - | - | - | - | - | Lead Free | ||
![]() PDB-V114 Advanced Photonix | 44 | - | Datasheet | 14 Weeks | - | Through Hole | TO-5 Variant, 2 Leads, Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | PIN | 63° | - | 75V | 13ns | 75V | - | - | - | - | - | 335pA | - | 350nm ~ 1100nm | 17.92mm2 | - | Blue | 0.17 A/W @ 450nm | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDB-C113 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | Ceramic | - | - | 100V | - | - | - | - | - | - | - | - | - | -40°C~90°C | Bulk | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | PIN | 120° | 13ns | 75V | 16ns | 75V | - | - | - | - | - | 5nA | - | 350nm ~ 1100nm | 8.24mm2 | - | Blue | 0.18 A/W @ 450nm | - | - | 6.73mm | 3.56mm | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-V110 Advanced Photonix | 2739 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | Ceramic | - | - | 30V | - | - | - | - | - | - | - | - | - | -40°C~60°C | Bulk | 2005 | - | Active | 1 (Unlimited) | - | 60°C | -40°C | - | 12.7mm | PIN | 120° | 13ns | 75V | 2μs | 75V | - | - | - | - | - | 200pA | - | 350nm ~ 1100nm | 93.54mm2 | 200pA | Blue | 0.17 A/W @ 450nm | - | - | - | 2.03mm | 16.5mm | 15mm | - | RoHS Compliant | Lead Free | ||
![]() PDB-V601-1 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | Free Hanging | Free Hanging | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~100°C | Tray | 2006 | - | Active | 1 (Unlimited) | - | 100°C | -40°C | - | - | - | - | 300ns | 25V | 300ns | 25V | - | - | - | - | - | 3nA | - | 350nm ~ 1100nm | 1.053mm2 | 3nA | Red | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDB-C201 Advanced Photonix | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | TO-205AA, TO-5-3 Metal Can | - | Metal | - | - | 75V | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 72° | 13ns | 100V | 8ns | 100V | - | - | - | - | - | 500pA | - | 350nm ~ 1100nm | 3.23mm2 (x2) | - | Blue | - | - | - | 9.09mm | 4.26mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDB-C615-2 Advanced Photonix | 117 |
| Datasheet | 14 Weeks | - | Free Hanging | Chip with 30 Gauge PVC Wire | - | - | - | - | 50V | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | 159mm | - | - | - | 75V | 150ns | 75V | - | - | - | - | - | 350nA | - | 350nm ~ 1100nm | 232.7mm2 | - | Red | - | - | - | - | 410μm | 25.4mm | 10.2mm | - | RoHS Compliant | Lead Free | ||
![]() SLSD-71N200 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | - | Free Hanging | Box with Wire Leads | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | - | 2000 | - | Active | 1 (Unlimited) | - | - | - | - | 130mm | - | 120° | - | 20V | - | - | - | 930 nm | - | - | - | 3.3μA | - | 400nm ~ 1100nm | - | - | - | 0.55 A/W @ 940nm | - | - | - | - | - | - | Unknown | RoHS Compliant | - | ||
![]() PDB-C203 Advanced Photonix | 23 | - | Datasheet | 14 Weeks | - | Through Hole | TO-5 Variant, 4 Leads, Lens Top Metal Can | - | Metal | - | - | 75V | - | - | - | - | - | - | - | - | - | -40°C~125°C | Bulk | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 70° | 13ns | 100V | 7ns | 100V | - | - | - | - | - | 500pA | - | 350nm ~ 1100nm | 1.69mm2 (x4) | - | Blue | - | - | - | 9.09mm | 4.26mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDB-C109 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | TO-233AA, TO-8-3 Lens Top Metal Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tray | - | - | Active | 1 (Unlimited) | - | - | - | - | 38.1mm | PIN | 79° | - | 75V | 13ns | 75V | - | - | - | - | - | 5nA | - | 350nm ~ 1100nm | 43mm2 | - | Blue | 0.17 A/W @ 450nm | - | - | 14.1mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PDB-C140 Advanced Photonix | 44 |
| Datasheet | 14 Weeks | - | Through Hole | Radial | - | Ceramic | - | - | 75V | - | - | - | - | - | - | - | - | - | -40°C~100°C | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | 40mm | PIN | 120° | 13ns | - | 18ns | 75V | - | - | - | - | - | 10nA | - | 350nm ~ 1100nm | 29.03mm2 | 10nA | Blue | 0.18 A/W @ 450nm | - | - | 10.9mm | 2.92mm | - | - | - | Non-RoHS Compliant | - | ||
![]() PDB-V113 Advanced Photonix | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Radial | - | Ceramic | - | - | 50V | - | - | - | - | - | - | - | - | - | -40°C~90°C | Bulk | 2005 | - | Active | 1 (Unlimited) | - | - | - | - | - | PIN | 120° | 13ns | 75V | 750ns | 75V | - | - | - | - | - | 300pA | - | 350nm ~ 1100nm | 8.24mm2 | - | Blue | 0.17 A/W @ 450nm | - | - | 6.73mm | 3.5mm | - | - | - | Non-RoHS Compliant | - |